- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Orientation | Supply Voltage | Depth | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Power Dissipation | Forward Current | Data Rate | Test Current | Forward Voltage | Reverse Voltage | Number of LEDs | Simplex/Duplex | Mode | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23826-C18-C364 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 70°C | - | - | 2017 | - | - | Obsolete | 1 (Unlimited) | - | SC | - | - | Ethernet | IT ALSO OPERATES AT RECEIVER WAVELENGTH OF 1260 TO 1360 NM AND ALSO HAS DETECTOR TYPE-MONITOR PHOTODIODE | - | 3.1V~3.5V | - | 3.3V | - | unknown | - | 38.6mm | 25.4 mm | - | - | - | - | 155Mbps | - | - | - | - | - | - | 9, SMF | - | AMPLIFIER | 1308 nm | LASER, PIN PHOTODIODE | 0.501mW | - | ATM, ITU-T-G.957, OC-3, SDH, SONET, STM-1-L-1.1 | - | 9.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 20760100300 HARTING | 2116 |
| - | 11 Weeks | Pluggable | Pluggable, SFP | Module | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 20760300300 HARTING | 2854 |
| - | 11 Weeks | Pluggable | Pluggable, SFP | Module | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTLF1217P2BTL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, Through Hole | Pluggable, SFP | - | 20 | - | - | - | - | Industrial grade | 2008 | - | - | Active | 1 (Unlimited) | - | LC Duplex | 85°C | -40°C | Ethernet | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | 3.6V | - | - | 200Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTLF8519P2BNL Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, SFP | - | 20 | - | - | 85°C | - | - | 2005 | - | yes | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet | IT ALSO OPERATES FROM 770NM TO 860NM WAVELENGTH | - | 3V~3.6V | - | 3.3V | - | - | - | 56.64mm | 13.72 mm | - | 3.6V | - | - | 2.125Gbps | - | - | - | - | - | - | 50/125, 62.5/125, MMF | TRANSCEIVER | - | 845 nm | LASER | 0.5011mW | 12 dB | GBE | - | 12.43mm | - | - | RoHS Compliant | Lead Free | ||
![]() HFE7000-210 Honeywell Sensing and Productivity Solutions | 3 | - | Datasheet | 12 Weeks | Through Hole | - | - | 4 | - | 1 | - | - | - | 2004 | HFE7000-XXX | - | Obsolete | 1 (Unlimited) | - | Through Hole | 70°C | 0°C | Data Management | - | - | 1.9V | - | - | 15.2mm | - | - | - | - | - | - | 250mW | 40mA | 50Mbps | 20mA | 2.3V | 5V | 1 | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | No | - | RoHS Compliant | - | ||
![]() 1061083200 Molex | In Stock | - | Datasheet | 9 Weeks | Surface Mount, Through Hole | Through Hole | 100 | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | SMI | - | - | - | - | - | - | Straight | - | 16.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() V23826-H18-C363D3 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 70°C | - | - | 2001 | - | - | Obsolete | 1 (Unlimited) | - | SC | - | - | Ethernet | IT ALSO HAS WAVELENGTH 1270 TO 1356 NM AND REFERENCE STD-FCC, FDA | - | 3.1V~3.5V | - | 3.3V | - | unknown | - | 38.6mm | 25.4 mm | - | - | - | - | 622Mbps | - | - | - | - | - | - | 9, SMF | - | AMPLIFIER | 1315 nm | LASER, PIN PHOTODIODE | 0.079mW | 12 dB | ATM, ITU-T-G.957, OC-3, OC-12, SDH, SONET, STM-1-S-1.1, STM-4-S-4.1 | - | 9.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AFBR-5972EZ Broadcom Limited | 766 |
| - | 16 Weeks | Surface Mount, Through Hole | Surface Mount | - | - | - | - | 85°C | -40°C | Industrial grade | 2015 | - | - | Active | 2A (4 Weeks) | - | Versatile-Link | - | - | Ethernet | IT ALSO HAVE UNSTRESSED RECEIVER SENSITIVITY, FOR DATA RATE 250 MBD OF -22 DBM | - | 3.3V | - | 3.3V | - | - | - | 21.45mm | 15.9 mm | - | 3.63V | - | - | 125MBd | - | - | - | - | - | - | POF | TRANSCEIVER | AMPLIFIER | 650 nm | LED, PHOTODIODE | 0.223mW | - | - | - | 12.6mm | - | - | ROHS3 Compliant | - | ||
![]() FTLX1471D3BTL Finisar Corporation | 10 | - | Datasheet | 4 Weeks | Panel, Pluggable | Pluggable, SFP+ | - | 20 | - | - | - | - | Industrial grade | 2010 | - | - | Not For New Designs | 1 (Unlimited) | - | LC Duplex | 85°C | -40°C | Ethernet | - | - | 3.3V | - | - | - | - | - | - | - | - | 3.46V | - | - | 10Gbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTLF1321S1MTL Finisar Corporation | 2 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | 20 | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | - | - | - | - | 3.6V | - | - | 2.67Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V23826-K15-C63 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 70°C | - | - | 2000 | - | - | Obsolete | 1 (Unlimited) | - | SC | - | - | Ethernet | IT ALSO HAS REFERENCE STD-FCC, FDA | - | 4.75V~5.25V | - | 5V | - | unknown | - | 38.6mm | 25.25 mm | - | - | - | - | 1.3Gbps | - | - | - | - | - | - | 9, SMF | - | AMPLIFIER | 1300 nm | LASER, PIN PHOTODIODE | 0.199mW | 12 dB | GBE | - | 9.79mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V23818-K305-B57 Infineon Technologies | In Stock | - | Datasheet | - | Pluggable | Pluggable, SFP | - | 20 | - | - | 85°C | -10°C | - | 2002 | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet | - | - | 3.1V~3.5V | - | - | - | unknown | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | TRANSCEIVER | - | 850 nm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FTLX8541E2 Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Panel, Pluggable | Pluggable, X2 MSA | X | - | - | - | - | - | - | 2008 | - | yes | Obsolete | 1 (Unlimited) | - | SC | 70°C | 0°C | Ethernet | IT ALSO OPERATES FROM 3.14V TO 3.47V | - | 4.75V~5.25V | - | 5V | - | unknown | - | 77.2mm | 36 mm | - | 5V | - | - | 10 Gbps | - | - | - | - | - | - | MMF | - | - | 850 nm | VCSEL LASER DIODE | 0.707mW | 10 dB | - | - | 13.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 1416716 Phoenix Contact | In Stock | - | Datasheet | 12 Weeks | - | - | Module | - | 39.999986g | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | LC Duplex | 85°C | -40°C | Ethernet | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 125Mbps | - | - | - | - | Duplex | Multimode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1241470000 Weidmüller | 860 |
| Datasheet | 8 Weeks | Pluggable | Pluggable, SFP | Module | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | LC Duplex | 85°C | -40°C | Ethernet | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLF8524E2KNL Finisar Corporation | 10 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | 14 | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Fibre Channel Links | - | - | 3.3V | - | - | - | - | - | - | - | - | 3.6V | - | - | 4.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTLX1370W3BTL Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Pluggable | Pluggable, SFP+ | - | - | - | - | - | - | - | 2013 | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | Wireless | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 9.83Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFCT-5942TLZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | - | Commercial grade | 2009 | METRAK | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | 70°C | 0°C | General Purpose | 2 X 10 ARRAY, IT ALSO OPERATES FROM 1260NM TO 1570NM | 8517.62.00.50 | 3.1V~3.5V | - | 3.3V | - | - | - | 48.46mm | 13.4 mm | 50mA | 3.3V | - | - | 2488Mbps | - | - | - | - | - | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR PHOTODIODE | 0.562mW | 27 dB | ITU-T-G.957, OC-48, SDH, SONET, STM-16 | - | 9.63mm | - | - | RoHS Compliant | - | ||
![]() 20760000300 HARTING | 2658 |
| - | 11 Weeks | Pluggable | Pluggable, SFP | Module | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 155Mbps | - | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |