- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Number of Ports | Data Rate | Rise Time | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCT-5765ATPZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | Pluggable, SFP | - | NO | BOARD/PANEL MOUNT | - | - | 85°C | -40°C | - | - | METRAK | e4 | - | Active | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Gold (Au) | - | - | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | - | 55.2mm | 13.4 mm | - | - | 155Mbps | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | - | ||
![]() TODX2353(F) Toshiba Semiconductor and Storage | 21 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | JIS F07 | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 500kbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLF8524P2BNL Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | - | - | - | - | 2009 | - | - | - | Not For New Designs | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | - | - | 3V~3.6V | - | - | - | - | - | 3.6V | - | 4.25Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() V23826-C18-C64 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 70°C | - | - | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | SC | - | - | - | Ethernet | IT ALSO OPERATES AT RECEIVER WAVELENGTH OF 1260 TO 1360 NM AND ALSO HAS DETECTOR TYPE-MONITOR PHOTODIODE | - | 4.75V~5.25V | 5V | unknown | - | 38.6mm | 25.4 mm | - | - | 155Mbps | - | 9, SMF | - | AMPLIFIER | 1308 nm | LASER, PIN PHOTODIODE | 0.501mW | - | ATM, ITU-T-G.957, OC-3, SDH, SONET, STM-1-L-1.1 | 9.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() AFBR-5701LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | Pluggable, SFP | - | - | - | - | - | 85°C | -10°C | - | 2006 | - | e4 | - | Active | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Gold (Au) | - | - | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | - | - | 55.2mm | 13.4 mm | - | - | 1.25Gbps | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | 0.223mW | -12 dB | GR-468 | 8.5mm | ROHS3 Compliant | - | ||
![]() FTLX1412M3BCL Finisar Corporation | 10 | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | - | - | 30 | - | 85°C | -40°C | - | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | IT ALSO OPERATES FROM 1270NM TO 1600NM | - | 3.13V~3.45V | 3.3V | unknown | - | 77.95mm | 18.35 mm | 3.45V | - | 11.3Gbps | 38ps | - | TRANSCEIVER | - | 1310 nm | LASER DIODE | 0.446mW | - | GBE, OC-192, SDH, SONET, STM-I-64.1 | 8.5mm | RoHS Compliant | Lead Free | ||
![]() AFCT-5961ATLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 2007 | METRAK | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | - | General Purpose | - | - | 3.1V~3.5V | - | - | - | - | - | - | - | 155Mbps | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AFCT-5944ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | - | Through Hole | - | NO | BOARD/PANEL MOUNT | - | - | 85°C | -40°C | - | - | METRAK | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | NOT APPLICABLE | - | - | General Purpose | 2 X 10 ARRAY | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | - | 48.46mm | 14.8 mm | - | - | 2.7Gbps | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.251mW | 27 dB | GR-253, ITU-T-G.957, OC-48, SDH, SONET, STM-16 | 10.6mm | ROHS3 Compliant | - | ||
![]() FTLX1412D3BCL Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | - | - | 30 | - | 75°C | -5°C | - | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | IT ALSO OPERATES FROM 1260NM TO 1600NM | - | 3.13V~3.45V | 3.3V | unknown | - | 77.95mm | 18.35 mm | 3.45V | - | 10.5Gbps | 38ps | - | TRANSCEIVER | - | 1310 nm | LASER DIODE | - | - | GBE, SDH, SONET | 8.5mm | RoHS Compliant | Lead Free | ||
![]() FTLX1672D3BCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP+ | - | - | - | - | - | - | - | Commercial grade | 2015 | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | - | Fibre Channel Links | - | - | 3.3V | - | - | - | - | - | 3.46V | - | 11.3Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTL410QD2C Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Panel, Pluggable | Pluggable, QSFP+ | - | - | - | - | - | - | - | Commercial grade | 2013 | - | - | - | Not For New Designs | 1 (Unlimited) | - | MTP® (MPO) | - | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | - | 3.45V | - | 10.5Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V23826-K305-C53C3 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 70°C | - | - | 2000 | - | - | yes | Obsolete | 1 (Unlimited) | - | SC | - | - | - | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 4.75V~5.25V | 5V | - | - | 38.6mm | 25.4 mm | - | - | 1.3Gbps | - | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() 2832205 Phoenix Contact | 828 |
| Datasheet | 8 Weeks | DIN Rail | - | Module | - | - | - | 106.900013g | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | SC | - | - | - | - | - | - | - | - | - | UL | - | - | - | 2 | 100Mbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX3813M321 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | - | - | - | 70°C | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 VOLT AND SENSITIVITY -27 DBM | - | 3.3V 5V | 3.3V | - | - | - | 18.35 mm | - | - | 8.5 ~ 11.32Gbps | - | 9/125, SMF | TRANSCEIVER | THERMO ELECTRIC COOLER | 1561 nm | LASER | 1.258mW | - | GBE, ITU-G.698.1, ITU-G.709, OC-192, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX3813M346 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | - | - | - | 70°C | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 VOLT AND SENSITIVITY -27 DBM | - | 3.3V 5V | 3.3V | - | - | - | 18.35 mm | - | - | 8.5 ~ 11.32Gbps | - | 9/125, SMF | TRANSCEIVER | THERMO ELECTRIC COOLER | 1541 nm | LASER | 1.258mW | - | GBE, ITU-G.698.1, ITU-G.709, OC-192, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX2071D327 Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Pluggable | Pluggable, SFP+ | - | - | - | - | - | - | - | - | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | LC | - | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | unknown | - | - | - | - | - | 10.5Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX8571D3BNL Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, SFP+ | - | - | - | 20 | - | - | - | - | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | LC Duplex | - | 85°C | 0°C | Ethernet | IT ALSO OPERATES FROM 840NM TO 860NM WAVELENGTH | - | 3.3V | 3.3V | unknown | - | 56.5mm | 13.7 mm | 3.46V | - | 10.5Gbps | - | 50, 62.5, MMF | TRANSCEIVER | - | 850 nm | LASER | 0.501mW | - | - | 8.5mm | RoHS Compliant | Lead Free | ||
![]() FTLX3813M318 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | - | - | - | 70°C | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 VOLT AND SENSITIVITY -27 DBM | - | 3.3V 5V | 3.3V | - | - | - | 18.35 mm | - | - | 8.5 ~ 11.32Gbps | - | 9/125, SMF | TRANSCEIVER | THERMO ELECTRIC COOLER | 1563 nm | LASER | 1.258mW | - | GBE, ITU-G.698.1, ITU-G.709, OC-192, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX3813M331 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | - | - | - | 70°C | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 VOLT AND SENSITIVITY -27 DBM | - | 3.3V 5V | 3.3V | - | - | - | 18.35 mm | - | - | 8.5 ~ 11.32Gbps | - | 9/125, SMF | TRANSCEIVER | THERMO ELECTRIC COOLER | 1553 nm | LASER | 1.258mW | - | GBE, ITU-G.698.1, ITU-G.709, OC-192, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX3813M334 Finisar Corporation | In Stock | - | Datasheet | 12 Weeks | Pluggable | Pluggable, XFP | - | - | - | - | - | 70°C | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 VOLT AND SENSITIVITY -27 DBM | - | 3.3V 5V | 3.3V | - | - | - | 18.35 mm | - | - | 8.5 ~ 11.32Gbps | - | 9/125, SMF | TRANSCEIVER | THERMO ELECTRIC COOLER | 1550 nm | LASER | 1.258mW | - | GBE, ITU-G.698.1, ITU-G.709, OC-192, SDH, SONET | 8.5mm | RoHS Compliant | - |