- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Data Rate | Rise Time | Wavelength | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCLF8520P2BTL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | RJ45 | - | 85°C | -40°C | Ethernet | - | - | 3.3V | - | - | - | 3.47V | 1000Mbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTLX2672D333 Finisar Corporation | 2180 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLD10CE1C Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Pluggable | Pluggable, CXP | - | - | - | - | - | - | 2012 | - | - | Not For New Designs | 1 (Unlimited) | - | MTP® (MPO) | - | 70°C | 0°C | Ethernet | - | - | 3.3V | - | - | - | 3.3V | 10.5Gbs | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SFP-GZX/LCI-110E Advantech | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF-1631-17 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | - | - | 9/125, SMF | TRANSCEIVER | - | 1564 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | - | ||
![]() FWLF-1631-35 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | - | - | 9/125, SMF | TRANSCEIVER | - | 1549 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | - | ||
![]() FWLF-1631-59 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | - | - | 9/125, SMF | TRANSCEIVER | - | 1530 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | - | ||
![]() AFBR-59M5LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | NO | - | - | - | - | - | e3 | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Matte Tin (Sn) | - | - | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 48.1mm | 13.59 mm | - | 2.215Gbd | - | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 845 nm | LASER | - | 12 dB | - | 9.65mm | ROHS3 Compliant | - | ||
![]() SFP-GLX/LC-10E Advantech | In Stock | - | Datasheet | 14 Weeks | Pluggable | - | Module | - | - | - | - | - | 2014 | - | - | - | - | - | LC Duplex | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | 1.31μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFBR-57L5APZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | Pluggable, SFP | - | NO | BOARD/PANEL MOUNT | - | - | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | LC Duplex | Gold (Au) | - | - | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 55.3mm | 13.6 mm | - | 1.25Gbps | - | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.125mW | 12 dB | GBE | 12.4mm | ROHS3 Compliant | - | ||
![]() FTLF8529P4BCV Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | Pluggable, SFP+ | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | - | Fibre Channel Links | - | - | 3.3V | - | - | - | - | 14.025Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL23 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL17 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL27 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL37 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL34 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL56 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL40 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL25 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWLF1634RL53 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 20 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |