- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Coupling Type | Max Supply Current | Data Rate | Rise Time | Fiber Type | Number of Receivers | Fiber Optic Device Type | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Data Rate (Tx) | Data Rate (Rx) | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWLF-1631-61 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | 70°C | -5°C | 2009 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | - | - | - | - | 3.3V | 3.3V | - | 56.65mm | 13.72 mm | 3.5V | - | - | 2.7Gbps | - | 9/125, SMF | - | TRANSCEIVER | 1529 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | - | - | 12.44mm | RoHS Compliant | - | ||
![]() HFE7060-210 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | Active | 3 (168 Hours) | - | Through Hole | - | - | Data Management | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | 125Mbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLF1424P2BTD Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2007 | yes | Obsolete | 1 (Unlimited) | - | LC Duplex | 70°C | -10°C | Ethernet, Fibre Channel | IT ALSO OPERATES FROM 1260NM TO 1600NM WAVELENGTH | - | - | - | - | - | 3.3V | 3.3V | - | 56.64mm | 13.27 mm | 3.6V | - | - | 4.25Gbps | - | 9/125, SMF | - | TRANSCEIVER | 1315 nm | LASER | 0.338mW | 12 dB | GBE | - | - | 8.46mm | RoHS Compliant | - | ||
![]() FTL-1619-59 Finisar Corporation | In Stock | - | Datasheet | 10 Weeks | - | GBIC | - | NO | PANEL MOUNT | - | 70°C | - | 2007 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES FROM 1450NM TO 1620NM | - | - | - | - | - | 5V | 5V | - | 65.3mm | 26.2 mm | - | - | - | 1.25Gbps | - | - | - | TRANSCEIVER | 1591 nm | AVALANCHE PHOTODIODE, LASER DIODE | 1.995mW | 14 dB | GBE | - | - | 9.98mm | RoHS Compliant | - | ||
![]() TRX08GVP2530 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Module | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FTLX1441E2 Finisar Corporation | In Stock | - | Datasheet | - | Pluggable | Pluggable, X2 MSA | - | - | - | 70 | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | SC | - | - | Ethernet | - | - | - | - | - | - | 4.75V~5.25V | 5V | - | 77.2mm | 36 mm | - | - | - | - | - | SMF | - | - | 1310 nm | LASER | - | 10 dB | - | 31875 Mbps | 31875 Mbps | 17.8mm | RoHS Compliant | - | ||
![]() FTL-1519-3D Finisar Corporation | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT | - | 70°C | - | 2007 | yes | Obsolete | 1 (Unlimited) | - | SC | - | - | Ethernet | IT ALSO OPERATES FROM 1260NM TO 1610NM | - | - | - | - | - | 3.15V~5.5V | 3.3V | unknown | 65.27mm | 30.4 mm | 5.5V | - | - | 1.25Gbps | 260ps | SMF | - | - | 1555 nm | LASER DIODE | 1.584mW | -34 dB | GBE | - | - | 11.94mm | RoHS Compliant | - | ||
![]() FWLF-1631-57 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | 70°C | -5°C | 2009 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | - | - | - | - | 3.3V | 3.3V | - | 56.65mm | 13.72 mm | 3.5V | - | - | 2.7Gbps | - | 9/125, SMF | - | TRANSCEIVER | 1532 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | - | - | 12.44mm | RoHS Compliant | - | ||
![]() FTL-1619-51 Finisar Corporation | In Stock | - | Datasheet | 10 Weeks | - | GBIC | - | NO | PANEL MOUNT | - | 70°C | - | 2007 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Ethernet, Fibre Channel | - | - | - | - | - | - | 5V | 5V | - | 65.3mm | 26.2 mm | - | - | 350mA | 1.25Gbps | - | - | 1 | TRANSCEIVER | 1511 nm | AVALANCHE PHOTODIODE, LASER DIODE | 1.995mW | - | GBE | - | - | 9.98mm | RoHS Compliant | - | ||
![]() FTL-1619-53 Finisar Corporation | In Stock | - | Datasheet | 10 Weeks | - | GBIC | - | NO | PANEL MOUNT | - | 70°C | - | 2007 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES FROM 1450NM TO 1620NM | - | - | - | - | - | 5V | 5V | - | 65.3mm | 26.2 mm | - | - | - | 1.25Gbps | - | - | - | TRANSCEIVER | 1531 nm | AVALANCHE PHOTODIODE, LASER DIODE | 1.995mW | 14 dB | GBE | - | - | 9.98mm | RoHS Compliant | - | ||
![]() FWLF1521P2N57 Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Pluggable | Pluggable, SFP | - | - | - | 20 | 85°C | -10°C | 2008 | yes | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | - | - | - | - | 3.3V | 3.3V | - | 56.64mm | 13.72 mm | - | - | - | 2.67Gbps | - | SMF-28 | - | TRANSCEIVER | 1535 nm | LASER | 1.778mW | 27 dB | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | - | - | 12.43mm | RoHS Compliant | - | ||
![]() FTLF1424P2BCD Finisar Corporation | In Stock | - | Datasheet | 12 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2007 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | 70°C | -10°C | Ethernet | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | 3.6V | - | - | 4.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LM38-C3S-TI-N ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | - | - | Active | Not Applicable | - | SFP | - | - | Ethernet | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 1250Mbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX1471D3BNL Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Panel, Pluggable | Pluggable, SFP+ | - | - | - | 20 | - | - | 2009 | - | Not For New Designs | 1 (Unlimited) | - | LC Duplex | 85°C | -5°C | Ethernet | - | - | - | - | - | - | 3.3V | - | - | - | - | 3.46V | - | - | 10.5Gbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FCBND12CD3C30 Finisar Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1061086301 Molex | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | SMI | - | - | - | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FTLF1419P1BCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, Snap in | Pluggable, SFP | - | - | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | LC Duplex | 70°C | -10°C | Ethernet | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | 3.6V | - | - | 2.125Gbps | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTL-1319-3D Finisar Corporation | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT | - | 85°C | -10°C | 2007 | yes | Obsolete | 1 (Unlimited) | - | SC | - | - | Ethernet | - | - | - | - | - | - | 3.15V~5.5V | 3.3V | unknown | 65.27mm | 30.4 mm | 3.6V | - | - | 1.25Gbps | 260ps | SMF | - | - | 1310 nm | LASER DIODE | 0.251mW | -31 dB | GBE | - | - | 11.94mm | RoHS Compliant | - | ||
![]() FTLF1621P2BCL Finisar Corporation | In Stock | - | Datasheet | - | Pluggable | Pluggable, SFP | - | - | - | 20 | 70°C | -10°C | 2007 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet | IT ALSO OPERATES FORM 1270NM TO 1600NM, OTHER VALUE FOR SENSITIVITY:-15DBM | - | - | - | - | - | 3.1V~3.5V | 3.3V | unknown | 56.64mm | 13.72 mm | - | - | - | 2.67Gbps | - | 9/125, SMF | - | TRANSCEIVER | 1540 nm | LASER, AVALANCHE PHOTODIODE | 1.122mW | -41 dB | GBE, GR-253, ITU-G.957, OC-48, SDH, SONET, STM-L-16.2 | - | - | 12.43mm | RoHS Compliant | - | ||
![]() FCL-8521-3 Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | - | GBIC | - | - | - | - | - | - | 2006 | - | Obsolete | 1 (Unlimited) | - | RJ45 | - | - | Ethernet | - | - | - | - | - | - | 5V | - | - | - | - | 5.5V | - | - | 1.25Gbs | 250ps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |