- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWLF-1631-55 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | 9/125, SMF | TRANSCEIVER | - | 1533 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | ||
![]() FWLF-1631-47 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | 9/125, SMF | TRANSCEIVER | - | 1540 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | ||
![]() FTEN2216P1CUN Finisar Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 2014 | - | - | Obsolete | 1 (Unlimited) | - | SC | 85°C | -30°C | Wireless | - | - | 3.3V | - | - | - | 3.45V | 1.25Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FWLF-1631-18 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 2.7Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FWLF-1631-20 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | 9/125, SMF | TRANSCEIVER | - | 1561 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | ||
![]() FWLF-1631-33 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 2.7Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FWLF-1631-31 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | 9/125, SMF | TRANSCEIVER | - | 1553 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | ||
![]() AFCT-5805CZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | NO | - | - | 85°C | -40°C | - | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | SC | - | - | General Purpose | 2 X 9 ARRAY | 8517.62.00.50 | 3.3V 5V | 3.3V | 39.6mm | 25.4 mm | - | 155Mbps | SMF | - | AMPLIFIER | 1300 nm | LASER, PIN PHOTODIODE | 0.07mW | - | ATM, OC-3, SDH, SONET, STM-1, TELCORDIA | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5179DZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | NO | - | - | 70°C | - | - | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | SC | - | - | Ethernet | 1 X 9 ARRAY | 8517.62.00.50 | 3.3V 5V | 3.3V | 39.6mm | 25.4 mm | - | 125MBd | SMF | - | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | 12 dB | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5964ATLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | NO | BOARD/PANEL MOUNT | - | 85°C | -40°C | - | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 49mm | - | - | 115Mbps | 9/125, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.07mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | 9.8mm | ROHS3 Compliant | ||
![]() FTLF1421S1KCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | 2.67Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLF1721S1GCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | 2.67Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLF1621S1HCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | 3.6V | 2.67Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLF1621S1KCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | 2.67Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FWLF-1631-44 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | 9/125, SMF | TRANSCEIVER | - | 1542 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | ||
![]() FWLF-1631-53 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | - | - | 3.3V | - | - | - | 3.5V | 2.7Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FWLF-1631-49 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | 70°C | -5°C | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | - | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | 9/125, SMF | TRANSCEIVER | - | 1538 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | ||
![]() FTL-1621-51 Finisar Corporation | In Stock | - | Datasheet | - | - | GBIC | NO | PANEL MOUNT | - | 60°C | - | 2007 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES FROM 1450NM TO 1620NM | - | 5V | 5V | 65.3mm | 26.2 mm | - | 2.7Gbps | - | TRANSCEIVER | - | 1511 nm | AVALANCHE PHOTODIODE, LASER DIODE | 1.995mW | 14 dB | GBE, SONET | 9.98mm | RoHS Compliant | ||
![]() FTL-1619-61 Finisar Corporation | In Stock | - | Datasheet | 10 Weeks | - | GBIC | NO | PANEL MOUNT | - | 70°C | - | 2007 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES FROM 1450NM TO 1620NM | - | 5V | 5V | 65.3mm | 26.2 mm | - | 1.25Gbps | - | TRANSCEIVER | - | 1611 nm | AVALANCHE PHOTODIODE, LASER DIODE | 1.995mW | 14 dB | GBE | 9.98mm | RoHS Compliant | ||
![]() FWLF1521P2N51 Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Pluggable | Pluggable, SFP | - | - | 20 | 85°C | -10°C | 2008 | - | yes | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | 3.3V | 56.64mm | 13.72 mm | - | 2.67Gbps | SMF-28 | TRANSCEIVER | - | 1535 nm | LASER | 1.778mW | 27 dB | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.43mm | RoHS Compliant |