- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Base Part Number | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Data Rate (Tx) | Data Rate (Rx) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTLX4213C3C235 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | - | - | - | 70°C | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | - | 3.3V 5V | 3.3V | - | - | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | - | 1558 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | - | - | 8.5mm | RoHS Compliant | ||
![]() FTLX4213C3C395 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | - | - | - | 70°C | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | - | 3.3V 5V | 3.3V | - | - | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | - | 1545 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | - | - | 8.5mm | RoHS Compliant | ||
![]() FTLX4213J3L670 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | - | - | - | 70°C | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | - | 3.3V 5V | 3.3V | - | - | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | - | 1605 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | - | - | 8.5mm | RoHS Compliant | ||
![]() FTLX4213J3L710 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | - | - | - | 70°C | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | - | 3.3V 5V | 3.3V | - | - | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | - | 1602 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | - | - | 8.5mm | RoHS Compliant | ||
![]() FTLX3815M320 Finisar Corporation | 890 |
| Datasheet | 21 Weeks | Pluggable | Pluggable, XFP | - | - | - | - | - | - | 2015 | - | - | - | Not For New Designs | 1 (Unlimited) | - | LC Duplex | - | - | - | Ethernet | - | - | 3.3V 5V | - | - | - | - | - | - | 8.5 ~ 11.35Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX4213J3L830 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | - | - | - | 70°C | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | - | 3.3V 5V | 3.3V | - | - | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | - | 1591 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | - | - | 8.5mm | RoHS Compliant | ||
![]() CPDV1200R-GM-LP Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | - | 40 | - | - | Bulk | - | - | - | - | Active | - | - | LC | - | 35°C | 5°C | General Purpose | - | - | 2V~3.3V | - | - | - | - | - | 3.3V | 400Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX4213J3L990 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | - | - | - | 70°C | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | - | 3.3V 5V | 3.3V | - | - | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | - | 1578 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | - | - | 8.5mm | RoHS Compliant | ||
![]() FTLX4213C3C305 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | - | - | - | 70°C | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | - | 3.3V 5V | 3.3V | - | - | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | - | 1552 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | - | - | 8.5mm | RoHS Compliant | ||
![]() FTLX8551E3 Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XPAK | - | - | 70 | - | - | - | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | 70°C | 0°C | Ethernet | IT ALSO OPERATES FROM 3.14V TO 3.47V | - | 4.75V~5.25V | 5V | unknown | - | 60.96mm | 36 mm | - | - | MMF | TRANSCEIVER, TRANSPONDER | - | 850 nm | VCSEL LASER DIODE | 0.707mW | 10 dB | - | 10000 Mbps | 10000 Mbps | 9.75mm | RoHS Compliant | ||
![]() AFCT-5750TLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | - | 85°C | -40°C | - | - | METRAK | e4 | - | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | - | - | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | - | 55.2mm | 13.4 mm | - | 622Mbps | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | - | - | 8.5mm | ROHS3 Compliant | ||
![]() LS38-C3L-TI-N ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | SFP | - | - | - | Ethernet | - | - | 3.3V | - | - | - | - | - | - | 1250Mbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFCT-57D3ANMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | Pluggable, SFP+ | - | - | - | - | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | - | General Purpose | - | - | 3.3V | - | - | - | - | - | - | 2.125GBd, 4.25GBd, 8.5GBd | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GO2952-39CH Semtech Corporation | In Stock | - | - | 12 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | LC | - | - | - | Optical | - | - | 3.3V | - | - | GO2952 | - | - | - | 3Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GO2952-33CH Semtech Corporation | In Stock | - | - | 12 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | LC | - | - | - | Optical | - | - | 3.3V | - | - | GO2952 | - | - | - | 3Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFBR-89CEDZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | - | Pluggable, QSFP28 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | MTP® (MPO) | - | - | - | Telecom/Datacom Systems | - | - | 3.3V | - | - | - | - | - | - | 100Gbps | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GO2952-53CH Semtech Corporation | In Stock | - | - | 12 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | LC | - | - | - | Optical | - | - | 3.3V | - | - | GO2952 | - | - | - | 3Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GO2952-59CH Semtech Corporation | In Stock | - | - | 12 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | LC | - | - | - | Optical | - | - | 3.3V | - | - | GO2952 | - | - | - | 3Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GO2952-57CH Semtech Corporation | In Stock | - | - | 12 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | LC | - | - | - | Optical | - | - | 3.3V | - | - | GO2952 | - | - | - | 3Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GO2952-47CH Semtech Corporation | In Stock | - | - | 12 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | LC | - | - | - | Optical | - | - | 3.3V | - | - | GO2952 | - | - | - | 3Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |