- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Additional Feature | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Data Rate | Fiber Type | Fiber Optic Device Type | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTLX3815M328 Finisar Corporation | 749 |
| Datasheet | 21 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Not For New Designs | 1 (Unlimited) | LC Duplex | Ethernet | - | 3.3V 5V | - | - | - | - | 8.5 ~ 11.35Gbps | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX4213J3L070 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1571 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX4213J3L030 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1575 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX4213C3C405 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | Pluggable, XFP | - | - | 2015 | - | Active | 1 (Unlimited) | XFP | Ethernet, Fibre Channel | - | 4.75V~5.25V | - | - | - | - | 11.35Gbps | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX4213C3C555 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1532 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX4213C3C435 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1542 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX4213C3C475 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1538 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX4213J3L700 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1602 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX4213J3L780 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1596 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLQ1381N7NL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | CFP | - | - | 2014 | - | Active | 1 (Unlimited) | LC Duplex | Ethernet | - | 3.2V~3.4V | - | - | - | - | 40Gbps | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX4213J3L880 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1587 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX4213J3L790 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1595 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX4213J3L950 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1581 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLX3815M319 Finisar Corporation | 827 |
| Datasheet | 21 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Not For New Designs | 1 (Unlimited) | LC Duplex | Ethernet | - | 3.3V 5V | - | - | - | - | 8.5 ~ 11.35Gbps | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX3815M340 Finisar Corporation | 600 |
| Datasheet | 21 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Not For New Designs | 1 (Unlimited) | LC Duplex | Ethernet | - | 3.3V 5V | - | - | - | - | 8.5 ~ 11.35Gbps | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX4213J3L920 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, XFP | 70°C | - | 2011 | yes | Active | 1 (Unlimited) | - | Ethernet, Fibre Channel | IT ALSO OPERATES VOLTAGE RANGES FROM 4.75V TO 5.25V | 3.3V 5V | 3.3V | 77.95mm | 18.35 mm | - | 11.3Gbps | 9/125, SMF | TRANSCEIVER | 1584 nm | - | 1.584mW | - | GR-253, ITU-T, SDH, SONET | 8.5mm | RoHS Compliant | - | ||
![]() FTLF8519P2BTL Finisar Corporation | In Stock | - | Datasheet | - | Pluggable | Pluggable, SFP | - | - | 2009 | - | Obsolete | 1 (Unlimited) | LC Duplex | Ethernet | - | 3V~3.6V | - | - | - | 3.6V | 2.125Gbps | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTLF1721P2BCL Finisar Corporation | In Stock | - | Datasheet | - | Pluggable | Pluggable, SFP | 70°C | -10°C | 2007 | - | Obsolete | 1 (Unlimited) | LC Duplex | Ethernet | IT ALSO OPERATES FORM 1270NM TO 1600NM | 3.1V~3.5V | 3.3V | 56.64mm | 13.72 mm | - | 2.67Gbps | 9/125, SMF | TRANSCEIVER | 1310 nm | LASER, AVALANCHE PHOTODIODE | 1.122mW | -41 dB | GBE, GR-253, ITU-T-G.957, OC-48, SDH, SONET, STM-L-16.1 | 12.43mm | RoHS Compliant | - | ||
![]() FWLF-1631-43 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | 70°C | -5°C | 2009 | yes | Obsolete | 1 (Unlimited) | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | 9/125, SMF | TRANSCEIVER | 1543 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | - | ||
![]() FWLF-1631-40 Finisar Corporation | In Stock | - | Datasheet | 26 Weeks | Panel, Pluggable | Pluggable, SFP | 70°C | -5°C | 2009 | yes | Obsolete | 1 (Unlimited) | - | General Data Transfer | IT ALSO OPERATES FROM 1520NM TO 1570NM WAVELENGTH | 3.3V | 3.3V | 56.65mm | 13.72 mm | 3.5V | 2.7Gbps | 9/125, SMF | TRANSCEIVER | 1545 nm | LASER | 2.5118mW | - | GR-253, ITU-T, OC-48; OC-12; OC-3, SONET | 12.44mm | RoHS Compliant | - |