- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Data Rate | Rise Time | Wavelength | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTLX1672M3BCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, SFP+ | - | - | - | - | - | - | Commercial grade | 2015 | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Fibre Channel Links | - | - | 3.3V | - | - | - | - | - | 11.3Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFP-FXS/LC-30E Advantech | In Stock | - | Datasheet | 16 Weeks | Pluggable | - | - | - | - | - | - | - | - | 2015 | - | - | - | - | LC Duplex | - | - | - | - | - | - | - | - | - | - | - | 100 Mbps | - | 1.31μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TPP7XGJERC000E2G Molex - Oplink Communications, LLC | In Stock | - | Datasheet | 13 Weeks | - | Pluggable, SFP+ | - | - | - | - | - | - | - | - | TPP7XGJERxG | Active | 1 (Unlimited) | - | - | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | - | 11.3Gbps | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AFBR-703SDZ Broadcom Limited | In Stock | - | Datasheet | - | - | Pluggable, SFP+ | - | - | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | EAR99 | LC Duplex | - | - | Ethernet | - | 8517.62.00.50 | 3.3V | - | - | - | - | - | 10.312Gbd | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFCT-57V6ANSZ Broadcom Limited | In Stock | - | Datasheet | - | - | Pluggable, SFP | - | NO | BOARD/PANEL MOUNT | - | 85°C | -40°C | Industrial grade | 2009 | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | Ethernet | MSA-SFF-8472 | 8517.62.00.50 | 3.3V | 3.3V | compliant | - | - | - | 1.25Gbd | - | - | SMF | TRANSCEIVER | AMPLIFIER | 1435 nm | LASER DIODE | 0.398mW | 12 dB | GBE | - | RoHS Compliant | - | ||
![]() FTLX1471D3BCV Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Panel, Pluggable | Pluggable, SFP+ | - | - | - | 20 | - | - | Commercial grade | 2009 | - | Not For New Designs | 1 (Unlimited) | - | LC | 70°C | -5°C | Ethernet | - | - | 3.3V | - | - | - | - | 3.46V | 1.25Gbs, 9.95 ~ 10.3Gbs | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTLX1471D3BCL Finisar Corporation | In Stock | - | Datasheet | 7 Weeks | Panel, Pluggable | Pluggable, SFP+ | - | - | - | 20 | - | - | Commercial grade | 2009 | - | Not For New Designs | 1 (Unlimited) | - | LC Duplex | 70°C | -5°C | Ethernet | - | - | 3.3V | - | - | - | - | 3.46V | 10Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AFBR-53D5EZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | - | Through Hole | - | NO | - | - | 70°C | - | - | - | - | Obsolete | 1 (Unlimited) | 5A991.B.4.A | SC | - | - | Ethernet | 1X9 ARRAY | 8517.62.00.50 | 4.75V~5.25V | 5V | compliant | 39.6mm | 25.4 mm | - | - | - | - | 50/125, 62.5/125, MMF, SMF | - | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.398mW | 12 dB | GBE | 9.81mm | RoHS Compliant | - | ||
![]() FTLF1323P1BTR Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | - | - | - | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | LC Duplex | 85°C | -40°C | Ethernet | - | - | 3.1V~3.5V | - | - | - | - | 3.5V | 155Mbps | 500ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTLF1319P1BTL Finisar Corporation | 2 | - | Datasheet | - | Pluggable | Pluggable, SFP | - | - | - | 20 | 85°C | -40°C | - | 2005 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet | IT ALSO OPERATES FROM 1265NM TO 1600NM WAVELENGTH | - | 3V~3.6V | 3.3V | - | 56.64mm | 13.72 mm | - | 2.125Gbps | - | - | 9/125, SMF | TRANSCEIVER | - | 1310 nm | LASER | 0.5011mW | 12 dB | GBE, OC-3; OC-48 | 12.43mm | RoHS Compliant | - | ||
![]() SFP-GSX/LC-AE Advantech | In Stock | - | Datasheet | 14 Weeks | Pluggable | - | Module | - | - | - | - | - | - | 2014 | - | - | - | - | LC Duplex | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLF1436P3BCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | Pluggable, SFP+ | - | - | - | - | - | - | Commercial grade | 2017 | - | Active | 1 (Unlimited) | - | LC | - | - | Ethernet | - | - | 3.3V | - | - | - | - | - | 25.78Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX1370W4BTL Finisar Corporation | In Stock | - | - | 6 Weeks | - | Pluggable, SFP+ | - | - | - | - | - | - | Industrial grade | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | - | 10Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFP-GSX/LCI-AE Advantech | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFP-GLX/LC-20E Advantech | In Stock | - | Datasheet | 16 Weeks | Pluggable | - | - | - | - | - | - | - | - | 2015 | - | - | - | - | LC Duplex | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | 1.31μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFP-GZX/LC-70E Advantech | In Stock | - | Datasheet | - | Pluggable | - | - | - | - | - | - | - | - | 2017 | - | - | - | - | LC Duplex | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | 1.55μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX1812M3BNL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | Pluggable, XFP | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | LC Duplex | - | - | Ethernet | - | - | 4.75V~5.25V | - | - | - | - | - | 10Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTLX1812M3BCL Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, XFP | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | LC Duplex | 70°C | 0°C | Networking and Communications | - | - | 3.3V 5V | - | - | - | - | 5.25V | 11.3Gbs | 40ps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTLC1152RGPL Finisar Corporation | In Stock | - | Datasheet | - | Pluggable | Pluggable, QSFP | - | - | - | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | - | General Purpose | - | - | 3.3V | - | - | - | - | - | 103.1Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI5041-D-GM Silicon Labs | 746 | - | - | 4 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | 2000 | Si5041 | Obsolete | 3 (168 Hours) | - | - | - | - | XFP Telecom and Datacom Modules | - | - | 1.8V | - | - | - | - | - | 9.95 ~ 11.35 Gbps (Continuous) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |