- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Temperature Grade | Output Current | Data Rate | Interface IC Type | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-5205AZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | PANEL MOUNT | - | 85°C | -40°C | 2010 | - | e3 | Obsolete | 3 (168 Hours) | 5A991.B.5.A | SC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ethernet | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | 5V | not_compliant | - | - | - | 39.12mm | 25.4 mm | - | - | - | - | 155Mbps | - | 50/125, MMF | - | AMPLIFIER | 1310 nm | PIN PHOTODIODE | 0.014mW | - | ATM, OC-3, SDH, SONET, STM-1 | - | - | - | 10.35mm | RoHS Compliant | - | ||
![]() AFCT-5745ATPZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | NO | BOARD/PANEL MOUNT | - | 85°C | -40°C | 2008 | METRAK | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | SFF-8074I, SFF-8472, IT ALSO OPERATES WAVELENGTH FROM 260NM TO 1580NM | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | 3.3V | compliant | - | - | - | 55.5mm | 13.1 mm | - | - | - | - | 2.7Gbps | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.562mW | - | OC-48, SDH, SONET, STM-16 | - | - | - | 8.45mm | RoHS Compliant | - | ||
![]() ABCU-571NRZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | - | - | - | - | - | 2007 | - | - | Obsolete | 1 (Unlimited) | - | RJ45 | - | - | - | Ethernet | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-703ASDZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP+ | - | YES | SURFACE MOUNT | - | 85°C | - | 2010 | - | - | Obsolete | 1 (Unlimited) | EAR99 | LC Duplex | - | - | - | Ethernet | - | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | - | - | - | - | 47.5mm | 13.2 mm | - | - | - | - | 10.312Gbd | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | - | - | - | - | - | - | 8.6mm | Non-RoHS Compliant | - | ||
![]() AFBR-5205PEZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | PANEL MOUNT | - | 70°C | - | 2010 | - | e3 | Obsolete | 3 (168 Hours) | 5A991.B.5.A | SC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ethernet | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | 5V | not_compliant | - | - | - | 39.12mm | 25.4 mm | - | - | - | - | 155Mbps | - | 50/125, MMF | - | AMPLIFIER | 1310 nm | PIN PHOTODIODE | 0.014mW | - | ATM, OC-3, SDH, SONET, STM-1 | - | - | - | 10.35mm | RoHS Compliant | - | ||
![]() AFCT-57V6USZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | NO | BOARD/PANEL MOUNT | - | 85°C | -10°C | 2009 | - | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | Ethernet | MSA-SFF-8472 | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | compliant | - | - | - | 55.5mm | 14 mm | - | - | - | - | 1.25Gbd | - | SMF | TRANSCEIVER | AMPLIFIER | 1550 nm | LASER DIODE, PIN PHOTODIODE | 3.162mW | 12 dB | GBE | - | - | - | 12.7mm | RoHS Compliant | - | ||
![]() AFCT-5745PZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | NO | BOARD/PANEL MOUNT | - | 85°C | -10°C | 2008 | METRAK | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | SFF-8074I, SFF-8472, IT ALSO OPERATES WAVELENGTH FROM 260NM TO 1580NM | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | 3.3V | compliant | - | - | - | 55.5mm | 13.1 mm | - | - | - | - | 2.7Gbps | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.223mW | - | OC-48, SDH, SONET, STM-16 | - | - | - | 8.45mm | RoHS Compliant | - | ||
![]() AFCT-5944GZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | BOARD/PANEL MOUNT | - | 70°C | - | 2011 | METRAK | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | 2 X 10 ARRAY | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | 3.3V | compliant | - | - | - | 48.46mm | 14.8 mm | - | - | - | - | 2.7Gbps | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.251mW | 27 dB | GR-253, ITU-T-G.957, OC-48, SDH, SONET, STM-16 | - | - | - | 10.6mm | RoHS Compliant | - | ||
![]() AFCT-5942ALZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | BOARD/PANEL MOUNT | - | 85°C | -40°C | 2009 | METRAK | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | 2 X 10 ARRAY, IT ALSO OPERATES FROM 1260NM TO 1570NM | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | 3.3V | compliant | - | - | - | 48.46mm | 13.4 mm | - | - | - | - | 2488Mbps | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR PHOTODIODE | 0.251mW | 27 dB | ITU-T-G.957, OC-48, SDH, SONET, STM-16 | - | - | - | 9.63mm | RoHS Compliant | - | ||
![]() AFCT-5943AGZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | 2007 | METRAK | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 2.7Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HFBR-7924EWZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2008 | METRAK | e3 | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | Matte Tin (Sn) | - | - | General Purpose | 10 X 10 ARRAY | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | compliant | - | - | - | 34.12mm | 17.5 mm | - | - | - | - | 2.7Gbd | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.354mW | 12 dB | OC-192, SONET | - | - | - | 13.12mm | RoHS Compliant | - | ||
![]() HFBR-7934WZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | General Purpose | 10 X 10 ARRAY | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | compliant | - | - | - | 34.12mm | 17.5 mm | - | - | - | - | 3.125Gbd | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | - | 12 dB | - | - | - | - | 12.9mm | RoHS Compliant | - | ||
![]() HFBR-7924EHWZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | - | METRAK | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | General Purpose | 10 X 10 ARRAY | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | compliant | - | - | - | 34.12mm | 17.5 mm | - | - | - | - | 2.7Gbd | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.354mW | 12 dB | OC-192, SONET | - | - | - | 7.56mm | RoHS Compliant | - | ||
![]() HFBR-7934EHWZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | General Purpose | 10 X 10 ARRAY | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | compliant | - | - | - | 34.12mm | 17.5 mm | - | - | - | - | 3.125Gbd | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | - | 12 dB | - | - | - | - | 7.56mm | RoHS Compliant | - | ||
![]() AFCT-721XPDZ Broadcom Limited | In Stock | - | Datasheet | - | Panel Mount | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | - | - | General Purpose | - | 8517.62.00.50 | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.625Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFBR-5103TZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | BOARD/PANEL MOUNT | - | 70°C | - | 2010 | - | e3 | Obsolete | 3 (168 Hours) | 5A991.B.5.A | ST | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 1 X 9 ARRAY | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | 5V | not_compliant | - | - | - | - | - | - | - | - | - | 100Mbps | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 1308 nm | LED, PIN PHOTODIODE | 0.02mW | - | ATM, OC-3C, SONET | - | - | - | 12mm | RoHS Compliant | - | ||
![]() AFBR-5103Z Broadcom Limited | In Stock | - | Datasheet | Through Hole | Through Hole | SIP | - | - | 9 | - | - | 2010 | - | e3 | Obsolete | 3 (168 Hours) | - | SC | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | 5V | - | - | - | - | - | - | 50mA | 5V | - | 50mA | 100Mbps | - | 50/125, 62.5/125, MMF | - | AMPLIFIER | 1308 nm | LED, PIN PHOTODIODE | 0.02mW | - | ATM, OC-3C, SONET | 10.35mm | 51.82mm | 24.5mm | - | RoHS Compliant | Lead Free | ||
![]() ABCU-5700RZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | NO | BOARD/PANEL MOUNT | - | 70°C | - | 2007 | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | RJ45 | - | - | - | Ethernet | - | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | compliant | - | - | - | 68.58mm | 13.7 mm | - | - | - | - | 1.25Gbps | - | - | TRANSCEIVER | - | - | - | - | - | GBE | - | - | - | 13.97mm | RoHS Compliant | - | ||
![]() AFBR-5205PZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | NO | PANEL MOUNT | - | 70°C | - | 2010 | - | e3 | Obsolete | 3 (168 Hours) | 5A991.B.5.A | SC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ethernet | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | 5V | not_compliant | - | - | - | 39.12mm | 25.4 mm | - | - | - | - | 155Mbps | - | 50/125, MMF | - | AMPLIFIER | 1310 nm | PIN PHOTODIODE | 0.014mW | - | ATM, OC-3, SDH, SONET, STM-1 | - | - | - | 10.35mm | RoHS Compliant | - | ||
![]() AFCT-5611Z Broadcom Limited | In Stock | - | Datasheet | - | Panel Mount | - | NO | - | - | 60°C | - | 2008 | - | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | GBIC | - | - | - | Ethernet | - | 8517.62.00.50 | 4.75V~5.25V | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | 5V | not_compliant | NOT SPECIFIED | R-XDMA-X | Not Qualified | - | - | - | - | COMMERCIAL | - | 1.25Gbd | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |