- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Data Rate | Wavelength | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR-59L1AGEZ Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 2006 | - | e3 | Obsolete | 1 (Unlimited) | - | LC Duplex | Matte Tin (Sn) | General Purpose | IT ALSO HAVE ETHERNET DATA RATE OF 1250 MBPS; WD-MAX | - | 3.3V | 3.3V | compliant | 48.19mm | 13.59 mm | 1.25Gbd | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | VCSEL | 0.334mW | 12 dB | GBE | 9.8mm | RoHS Compliant | ||
![]() HFBR-5710L Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 70°C | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | LC Duplex | - | Ethernet | OTHER VALUE OF OPTICAL OUTPUT POWER: 0.019MW | 8517.62.00.50 | 3.3V | 3.3V | - | 56.4mm | 13.75 mm | 1.25Gbd | - | 50/125, 62.5/125 | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.223mW | -12 dB | GBE | 13.4mm | Non-RoHS Compliant | ||
![]() HFBR-5764APZ Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | - | - | - | 2006 | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | General Purpose | - | - | 3.3V | - | - | - | - | 200MBd | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-5701LP Broadcom Limited | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 70°C | 2013 | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | - | 56.4mm | 13.75 mm | 1.25Gbd | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.223mW | -12 dB | GBE | 11.8mm | Non-RoHS Compliant | ||
![]() HFCT-711XPD Broadcom Limited | In Stock | - | Datasheet | - | Panel Mount | NO | - | - | 2006 | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | General Purpose | IT CAN ALSO OPERATE AT 1290 TO 1330 NM | 8517.62.00.50 | 3.3V | 3.3V | - | 71.1mm | 18.35 mm | 10.52Gbps | - | SMF | TRANSCEIVER | - | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.4466mW | 3 dB | GR-253, ITU-G.691, OC-192, SDH, STM-64, SONET | 8.5mm | Non-RoHS Compliant | ||
![]() AFBR-703SMZ Broadcom Limited | In Stock | - | - | - | Pluggable, SFP | NO | PANEL MOUNT | 70°C | 2012 | - | - | Obsolete | 1 (Unlimited) | EAR99 | LC | - | General Purpose | REFERENCE STANDARD:FCC, FDA, MIL-STD-883C, TUV, UL | 8517.62.00.50 | 3.3V | 3.3V | - | 47.5mm | 13.44 mm | 10Gbs | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | - | - | GBE | 8.55mm | - | ||
![]() FTLC9558REPM Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable, QSFP28 | - | - | - | - | - | - | Active | 1 (Unlimited) | - | MTP® (MPO) | - | Ethernet | - | - | 3.135V~3.465V | - | - | - | - | 103.1Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFPT-SX5-01 Pulse Electronics Network | In Stock | - | - | 13 Weeks | Pluggable, SFP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | General Purpose | - | - | 3.13V~3.47V | - | - | - | - | 1.25Gbps | 850nm | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3671DTC31 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, SFP+ | - | - | - | 2017 | - | - | Active | - | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.14V~3.46V | - | - | - | - | 1.2288 ~ 11.3176Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3671DTC24 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, SFP+ | - | - | - | 2017 | - | - | Active | - | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.14V~3.46V | - | - | - | - | 1.2288 ~ 11.3176Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3671DTC28 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, SFP+ | - | - | - | 2017 | - | - | Active | - | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.14V~3.46V | - | - | - | - | 1.2288 ~ 11.3176Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3671DTC34 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, SFP+ | - | - | - | 2017 | - | - | Active | - | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.14V~3.46V | - | - | - | - | 1.2288 ~ 11.3176Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3671DTC51 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, SFP+ | - | - | - | 2017 | - | - | Active | - | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.14V~3.46V | - | - | - | - | 1.2288 ~ 11.3176Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3671MTC44 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, SFP+ | - | - | - | 2017 | - | - | Active | - | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.14V~3.46V | - | - | - | - | 1.2288 ~ 11.3176Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3971DTC43 Finisar Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFBR-5715ALZ ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | - | - | - | - | - | - | Active | - | - | - | - | Ethernet | - | - | - | - | - | - | - | 850Mbps | 1310nm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2702437 Phoenix Contact | In Stock | - | Datasheet | 14 Weeks | Pluggable, SFP | - | - | - | - | - | - | Active | - | - | LC | - | Ethernet | - | - | 3.3V | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFP-550M-DUPL Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | Pluggable, SFP | - | - | - | - | SLC 8000 | - | Active | 1 (Unlimited) | - | LC Duplex | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFP-10K-T14-R13 Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | Pluggable, SFP | - | - | - | - | SLC 8000 | - | Active | 1 (Unlimited) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3671DTC21 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable, SFP+ | - | - | - | 2017 | - | - | Active | - | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.14V~3.46V | - | - | - | - | 1.2288 ~ 11.3176Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant |