- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Temperature Grade | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HBCU-5710R Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | 2007 | - | - | Obsolete | 3 (168 Hours) | 5A991.B.5.A | RJ45 | - | - | - | 8517.62.00.50 | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HFCT-5911QTLZ Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | 2006 | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.1V~3.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | - | - | ||
![]() HFCT-5914ATLZ Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | NO | BOARD/PANEL MOUNT | - | 2013 | - | e3 | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Matte Tin (Sn) | Ethernet | OPTICAL OUTPUT POWER FOR THESE FIBER TYPE 50/125, 62.5/125, MMF: 0.188MW, 2 X 10 ARRAY | 8517.62.00.50 | 3.1V~3.5V | - | - | - | - | 3.3V | compliant | - | - | - | 48.2mm | 15 mm | - | 1.25Gbps | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.237mW | 12 dB | GBE | 10.8mm | RoHS Compliant | ||
![]() HFBR-5208EMZ Broadcom Limited | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | - | - | - | - | - | compliant | - | - | - | - | - | - | 622Mbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HFCT-5208M Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | NO | - | 70°C | 2006 | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | R-XXFO-X | Not Qualified | - | - | COMMERCIAL | 622Mbps | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AFBR-79E4Z-D Broadcom Limited | In Stock | - | - | - | - | Pluggable, QSFP+ | YES | SURFACE MOUNT | 70°C | 2013 | - | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | Telecom/Datacom Systems | - | 8517.62.00.50 | 3.3V | - | - | - | - | 3.3V | - | - | - | - | 71mm | 18.35 mm | - | 10.3125Gbps | - | TRANSCEIVER | - | 850 nm | LASER, PIN PHOTODIODE | - | - | GBE | 8.5mm | RoHS Compliant | ||
![]() AFBR-7CER05Z Broadcom Limited | In Stock | - | - | - | - | Pluggable, SFP+ | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ethernet | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 10Gbs | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-7CER03Z Broadcom Limited | In Stock | - | - | - | - | Pluggable, SFP+ | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ethernet | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 10Gbs | - | - | - | - | - | - | - | - | - | - | ||
![]() SFPT-RJK-01 Pulse Electronics Network | In Stock | - | - | - | - | Pluggable, SFP | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | RJ45 | - | Ethernet | - | - | 3.13V~3.47V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFP-100M-COPPER Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | Pluggable, SFP | - | - | - | - | SLC 8000 | - | Active | 1 (Unlimited) | - | RJ45 | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFP-10K-T13-R14 Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | Pluggable, SFP | - | - | - | - | SLC 8000 | - | Active | 1 (Unlimited) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFP-10K-DUPL Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | Pluggable, SFP | - | - | - | - | SLC 8000 | - | Active | 1 (Unlimited) | - | LC Duplex | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFP-2K-DUPL Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | Pluggable, SFP | - | - | - | - | SLC 8000 | - | Active | 1 (Unlimited) | - | LC Duplex | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFP-40K-DUPL Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | Pluggable, SFP | - | - | - | - | SLC 8000 | - | Active | 1 (Unlimited) | - | LC Duplex | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFP-FXS/LCI-30E Advantech | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFBR-79EBPZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | Pluggable, QSFP+ | - | - | - | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Telecom/Datacom Systems | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 40Gbps | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFP-GTX/RJ45-AE Advantech | In Stock | - | - | - | Pluggable | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 86990-9060 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 Gbps | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NTSFP-LX-80 Red Lion Controls | In Stock | - | - | 2 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | GBIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTSFP-FX Red Lion Controls | In Stock | - | - | 2 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | GBIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |