- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Data Rate | Wavelength | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWLF1625P2L55 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | 4.25Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTL4C1QE2L Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX6871MNC Finisar Corporation | In Stock | - | Datasheet | - | - | Pluggable, SFP+ | - | - | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | LC | - | Ethernet, Fibre Channel | - | - | 3.3V | - | - | - | - | 11.3Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLC1183RDNS Finisar Corporation | In Stock | - | - | - | - | CFP | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | SC/LC | - | Ethernet | - | - | 3.3V | - | - | - | - | 103.1Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TRX10GVP2010CA05 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRX10GVP2010CA04 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM1E-SFP03 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AQS-107-CX-1 Aquantia Corp | In Stock | - | Datasheet | - | - | Pluggable, SFP+ | - | - | - | - | - | - | Active | - | - | - | - | Ethernet | - | - | - | - | - | - | - | 10Gbps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQS-108-CX-1 Aquantia Corp | In Stock | - | Datasheet | - | - | Pluggable, SFP+ | - | - | - | - | - | - | Active | - | - | - | - | Ethernet | - | - | - | - | - | - | - | 5Gbps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFPT-LX2-01 Pulse Electronics Network | In Stock | - | - | 13 Weeks | - | Pluggable, SFP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | General Purpose | - | - | 3.13V~3.47V | - | - | - | - | 1.25Gbps | 1310nm | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTCD1333E1PCL Finisar Corporation | In Stock | - | - | - | - | Pluggable, QSFP | - | - | - | - | - | - | Active | - | - | LC Duplex | - | General Purpose | - | - | 3.3V | - | - | - | - | 425Gbps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-5720ALP Broadcom Limited | In Stock | - | - | - | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -20°C | - | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | General Data Transfer | OPTICAL OUTPUT POWER FOR THIS FIBER TYPE 62.5/125: 0.239MW | 8517.62.00.50 | 3.3V | 3.3V | compliant | 55.2mm | 13.75 mm | 2.125Gbps | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 845 nm | LASER DIODE, PIN PHOTODIODE | 0.234mW | 12 dB | - | 12.7mm | RoHS Compliant | ||
![]() V23826-K305-C63 Finisar Corporation | In Stock | - | Datasheet | - | - | Through Hole | NO | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | - | Ethernet | IT ALSO OPERATES WAVELENGTH FROM 760 TO 860 | - | 4.75V~5.25V | 5V | unknown | 38.6mm | 20.32 mm | 1.3Gbps | - | MMF | - | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | 0.7079mW | 12 dB | GBE | 9.79mm | Non-RoHS Compliant | ||
![]() AFBR-700SDZ Broadcom Limited | In Stock | - | Datasheet | - | - | Pluggable, SFP | NO | PANEL MOUNT | 70°C | - | 2007 | - | Obsolete | 3 (168 Hours) | EAR99 | LC Duplex | - | Ethernet | SFF-8472, SFF-8431 | 8517.62.00.50 | 3.3V | 3.3V | compliant | 57.2mm | 13.4 mm | 10.312Gbd | - | - | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | - | - | - | 8.5mm | RoHS Compliant | ||
![]() AFBR-57D5APZ Broadcom Limited | In Stock | - | Datasheet | - | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -10°C | 2013 | - | Obsolete | 3 (168 Hours) | EAR99 | LC Duplex | - | General Purpose | SFF-8472, SFP-8074I | 8517.62.00.50 | 3.3V | 3.3V | compliant | 55.3mm | 13.4 mm | 8.5Gbps | - | MMF | TRANSCEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | - | 12 dB | - | 8.5mm | RoHS Compliant | ||
![]() HFBR-5208AFMZ Broadcom Limited | In Stock | - | - | - | - | Through Hole | YES | SURFACE MOUNT | 85°C | -40°C | - | e3 | Obsolete | 1 (Unlimited) | 5A991.B.5.A | SC | Tin (Sn) | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | 5V | compliant | 39.6mm | 25.4 mm | 622Mbps | - | 50/125, 62.5/125, MMF | - | AMPLIFIER | 1330 nm | LED, PIN PHOTODIODE | 0.019mW | - | ATM, OC-12, SDH, SONET, STM-4, STS-12 | 9.8mm | RoHS Compliant | ||
![]() HFCT-5921TL Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NTSFP-FXE-15 Red Lion Controls | In Stock | - | - | 2 Weeks | Pluggable | Pluggable, SFP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | GBIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2989420 Phoenix Contact | 2952 |
| Datasheet | 4 Weeks | - | Pluggable, SFP | - | - | - | - | - | - | Active | - | - | RJ45 | - | General Purpose | - | - | 3.3V | - | - | - | - | 1Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3671DTC20 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | Pluggable, SFP+ | - | - | - | - | 2017 | - | Active | - | - | LC Duplex | - | Ethernet, Fibre Channel | - | - | 3.14V~3.46V | - | - | - | - | 1.2288 ~ 11.3176Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | RoHS Compliant |