- Manufacturer
- Operating Wavelength-Nom
- Fiber Optic Device Type
- Fiber Type
- Emitter/Detector Type
- Transmission Type
- Optical Power Output-Nom
- Part Status
- Data Rate
- Moisture Sensitivity Level (MSL)
- Connector Type
- RoHS Status
- ECCN Code
Attribute column
Categories
Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Voltage - Forward (Vf) (Typ) | Output Power | Data Rate | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Current - DC Forward (If) (Max) | Fiber Type | Fiber Optic Device Type | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Spectral Bandwidth | Transmission Type | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPF673-2 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO-46 | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF673-1 TT Electronics/Optek Technology | In Stock | - | Datasheet | 21 Weeks | TO-46 | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF672-2 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Metal | - | - | 3 | - | - | 2006 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF372C TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-18 | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF392D TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | 2V | 7.5μW | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF397D TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO-18 | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF395B TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-18 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | Connector-less | - | - | - | - | - | - | - | - | - | - | 1.8V | 18μW | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF340C TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-46 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF395D TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-18 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | Connector-less | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() HFBR-772BEWZ Broadcom Limited | In Stock | - | - | - | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | 34.12mm | 17.5 mm | 3.465V | 3.135V | - | - | 2720 Mbps | - | - | - | - | 50/125, MMF | TRANSMITTER | 850 nm | LASER DIODE | 0.398mW | 12 dB | 0.4nm | DIGITAL | 13.2mm | RoHS Compliant | - | ||
![]() OPF350A TT Electronics/Optek Technology | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | Connector-less | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 50nm | - | - | - | - | ||
![]() OPF390B TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO-18 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF390D TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO-18 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | 7.5μW | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() LNA4402L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2.6V | - | - | 3V | - | - | 40mA | - | - | - | - | - | - | 20nm | - | - | - | - | ||
![]() OPF347B TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-46 | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | 18μW | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() OPF392C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO-18 | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | - | ||
![]() HFBR-772BEHWZ Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | MTP® (MPO) | - | - | - | 0.1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4nm | - | - | - | - | ||
![]() HFBR-1712TZ Broadcom Limited | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 75°C | -20°C | 2012 | e3 | Obsolete | 1 (Unlimited) | EAR99 | ST | Tin (Sn) | OPTICAL OUTPUT POWER FOR 62.5/125 AND HCS FIBER TYPE: 0.251MW AND 0.398MW | 8517.62.00.50 | - | - | compliant | 12.7mm | 12.7 mm | 2.3V | - | 2.3V | - | 160 Mbps | 2V | - | - | 20mA | 50/125, 62.5/125, HCS, MMF | TRANSMITTER | 850 nm | VCSE LASER DIODE | 0.141mW | - | 0.85nm | DIGITAL | 10.2mm | RoHS Compliant | - | ||
![]() IF-E96R Industrial Fiberoptics | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | Obsolete | Not Applicable | - | Connector-less | - | - | - | 30pF | - | - | - | - | - | - | 1.8V | - | - | - | - | 5V | 35mA | - | - | - | - | - | - | 20nm | - | - | RoHS Compliant | Lead Free | ||
![]() V850-2299-001 Finisar Corporation | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |