- Manufacturer
- Operating Wavelength-Nom
- Fiber Optic Device Type
- Fiber Type
- Emitter/Detector Type
- Transmission Type
- Optical Power Output-Nom
- Part Status
- Data Rate
- Moisture Sensitivity Level (MSL)
- Connector Type
- RoHS Status
- ECCN Code
Attribute column
Categories
Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | HTS Code | Capacitance | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Voltage - Forward (Vf) (Typ) | Data Rate | Voltage - DC Reverse (Vr) (Max) | Current - DC Forward (If) (Max) | Fiber Type | Fiber Optic Device Type | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Spectral Bandwidth | Transmission Type | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V850-2173-003 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2224-003 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2122-001 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V880-2257-001 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V940-2259-001 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V910-2258-002 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2225-001 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2182-001 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-772BWZ Broadcom Limited | In Stock | - | - | - | NO | BOARD/PANEL MOUNT | 80°C | 2013 | - | Obsolete | 1 (Unlimited) | 5A991.B.1 | MTP® (MPO) | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | 34.12mm | 17.5 mm | 3.465V | 3.135V | - | 2720 Mbps | - | - | 50/125, MMF | TRANSMITTER | 850 nm | LASER DIODE | 0.398mW | 12 dB | 0.4nm | DIGITAL | 12.9mm | RoHS Compliant | ||
![]() V850-2182-002 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2226-002 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2368-900 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V910-2258-003 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V940-2259-002 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V940-2259-004 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2173-900 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2225-002 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2224-004 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-1415PMZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | HFBR-14xxZ | Active | 1 (Unlimited) | - | ST | - | - | 70pF | - | - | - | - | - | - | 1.7V | - | 3.8V | 100mA | - | TRANSMITTER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 50005570-001 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |