- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Lead Free Status / RoHS Status
- Certificates
- Gross weight
- Type of display
- Interface
- Kind of display
- Screen size
- Touchpad
Attribute column
Categories
Fiber Optics - Transmitters - Drive Circuitry Integrated
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Number of Pins | Base Product Number | Brand | Connections | Content | Degree of protection (IP), front side | Device construction | Enclosure material | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Max. operating temperature | Mfr | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature (Max.) | Package | Product Status | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | RoHS-compliant | Switching current (max.) | Type of control element | Type of electrical connection of main circuit | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Voltage - Supply | Supply Voltage | Body Breadth | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Forward Current | Current - Supply | Data Rate | Rise Time | Forward Voltage | Fall Time (Typ) | Product Type | Wavelength - Peak | Wavelength | Fiber Type | Peak Wavelength | Ambient Temperature Range High | Overall Length | Fiber Optic Device Type | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Communication Standard | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Product Category | Height | Length | Width | Thickness | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-1629Z Broadcom Limited | 31 | - | - | 16 Weeks | Through Hole | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Versatile Link | e3 | - | Active | 3 (168 Hours) | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | - | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 V, PCS FIBER TYPE AND OUPUT OPTICAL POWER IS -13 DBM | - | 3.135V~3.465V 4.75V~5.25V | 3.3V | - | 3.3V | - | - | 21mA | - | 21mA | - | 50MBd | 5ns | 3.3V | 5 ns | - | - | - | POF | - | 85°C | - | TRANSMITTER | 658 nm | LED | 0.63mW | RS-232, RS-485 | DIGITAL | - | - | - | 7.6mm | 18.8mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-1624Z Broadcom Limited | 1960 | - | - | 16 Weeks | Through Hole | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2012 | Versatile Link | e3 | - | Active | 3 (168 Hours) | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | - | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 V, PCS FIBER TYPE AND OUPUT OPTICAL POWER IS -13 DBM | - | 3.135V~3.465V 4.75V~5.25V | 3.3V | - | 3.3V | - | - | 21mA | - | 21mA | - | 50MBd | 5ns | 3.3V | 5 ns | - | - | - | POF | - | - | - | TRANSMITTER | 658 nm | LED | 0.63mW | RS-232, RS-485 | DIGITAL | - | - | - | 7.62mm | 18.8mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT133/T10W Everlight Electronics Co Ltd | 127 | - | - | 20 Weeks | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | Connector | - | - | 70°C | -20°C | Digital Audio | - | - | 2.7V~5.5V | 3V | - | 5V | - | - | - | 3mA | - | - | 16Mbps | - | - | - | - | - | - | 980/1000, POF | - | - | - | TRANSMITTER | 660 nm | LED | 0.015mW | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AFBR-1639Z Broadcom Limited | 200 |
| - | 16 Weeks | Snap in, Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2012 | - | e3 | - | Active | 3 (168 Hours) | - | - | - | Tin (Sn) | - | - | General Purpose | - | - | 3.135V~3.465V 4.75V~5.25V | 3.3V | - | 5.25V | - | - | - | - | - | 31mA | 50MBd | 5ns | - | 5 ns | - | - | - | POF | - | - | - | TRANSMITTER | 658 nm | LED | 0.63mW | - | DIGITAL | - | - | - | 18.8mm | 18.29mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AFBR-1634Z Broadcom Limited | 470 | - | - | 16 Weeks | Snap in, Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2014 | - | e3 | - | Active | 3 (168 Hours) | - | - | - | Tin (Sn) | - | - | General Purpose | - | - | 3.135V~3.465V 4.75V~5.25V | 3.3V | - | 5.25V | - | - | - | - | - | 31mA | 50MBd | 5ns | - | 5 ns | - | - | - | POF | - | - | - | TRANSMITTER | 658 nm | LED | 0.63mW | - | DIGITAL | - | - | - | 18.8mm | 18.29mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() GP1FAV51TK0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | Tin/Copper (Sn/Cu) | 70°C | -20°C | Digital Audio | - | - | 4.75V~5.25V | 5V | - | 5V | - | - | 13mA | - | - | - | 13.2Mbps | 180ns | - | 180 ns | - | 660 nm | - | - | - | - | - | TRANSMITTER | 660 nm | LED | 0.015mW | - | - | 690 nm | 630 nm | - | - | - | 12mm | - | 11mm | Unknown | RoHS Compliant | Lead Free | ||
![]() GP1FAV50TK0F Sharp Microelectronics | 50000 | - | Datasheet | - | Snap in, Through Hole | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | -20°C | Digital Audio | - | - | 4.75V~5.25V | - | - | 5V | 5.25V | 4.75V | 13mA | - | - | 13mA | 13.2Mbps | 180ns | - | 180 ns | - | - | - | - | 700 nm | - | - | - | - | - | - | - | - | - | - | - | 19mm | 14mm | 12mm | - | - | Unknown | RoHS Compliant | - | ||
![]() GP1FAV31TK0F Sharp Microelectronics | In Stock | - | Datasheet | - | Snap in, Through Hole | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 70°C | -20°C | Digital Audio | - | - | 2.7V~5.25V | - | - | 3V | - | - | 13mA | - | - | 13mA | 15.5Mbps | 180ns | - | 180 ns | - | - | - | - | 700 nm | - | - | - | - | - | - | - | - | - | - | - | 19mm | 14mm | 12mm | 12mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() GP1FSV51TK0F Sharp Microelectronics | 2000 | - | - | - | Through Hole | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 13.2Mbps | 180ns | - | 180 ns | - | 660 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | Unknown | RoHS Compliant | - | ||
![]() PLT133/T Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Snap in | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | yes | Active | 1 (Unlimited) | - | Connector | - | - | 70°C | -20°C | Digital Audio | IT ALSO OPERATES FOR 5V SUPPLY | - | 2.7V~5.5V | 3V | 11.5 mm | 5V | - | - | - | - | - | - | 16Mbps | - | - | - | - | - | - | 980/1000, POF | - | - | - | TRANSMITTER | 660 nm | LED | 0.0158mW | - | - | - | - | - | - | - | - | - | 19.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 012665 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | - | - | - | - | - | - | - | - | - | - | T0-3-15030/EZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-775BZ Broadcom | In Stock | - | - | - | - | - | - | - | AFBR-775 | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 425 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015038 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | - | - | - | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015149 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCR684208T CLIFF Electronic Components Ltd | 224 |
| - | - | - | - | - | - | - | - | OTJ-8 | 1pc(s) | - | - | PBT | - | Cliff | FCR684208T | - | - | +70°C | CLIFF Electronic Components Ltd | - | - | - | - | - | Active | - | - | - | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | FC684208T | - | - | - | Digital Audio | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | 10 mA | 16Mbps | - | - | - | - | - | 655nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCR684205T CLIFF Electronic Components Ltd | 609 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLIFF Electronic Components Ltd | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Audio | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | 10 mA | 16Mbps | - | - | - | - | - | 655nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLT237/T8WH Everlight Electronics Co Ltd | 517 |
| - | - | - | - | - | - | - | Everlight | - | - | - | - | - | 60 | Everlight | - | - | - | - | Everlight Electronics Co Ltd | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | Photolink | - | - | - | - | - | - | - | - | - | - | Digital Audio | - | - | 2.7V ~ 5V | - | - | - | - | - | - | - | - | 10 mA | 25Mbps | - | - | - | - | - | 660nm | - | - | - | - | - | - | - | - | - | - | - | - | Everlight | - | - | - | - | - | - | - | - | ||
![]() AFBR-732BHWZ AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | XTAE050D00U024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012015 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | WSSC8T-10/S1126/CS11767 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1610L451 AVAGO | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | 25 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - |