- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Lead Free Status / RoHS Status
- Certificates
- Gross weight
- Type of display
- Interface
- Kind of display
- Screen size
- Touchpad
Attribute column
Categories
Fiber Optics - Transmitters - Drive Circuitry Integrated
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Current Transfer Ratio-Min | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Shell Size - Insert | Function | Voltage - Isolation | Output Type | Failure Rate | Lead Spacing | Number of Channels | Interface | Number of Circuits | Shell Size, MIL | Lead Style | Voltage - Forward (Vf) (Typ) | Input Type | Cable Opening | Data Rate | Input | Ratio - Input:Output | Specifications | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | PLL | Differential - Input:Output | Wavelength | Current - DC Forward (If) (Max) | Divider/Multiplier | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1625L8C60 AVAGO | In Stock | - | - | Surface Mount | 16-TFLGA Exposed Pad | - | - | 16-LGA (3x3) | - | - | 9FGV1006 | - | - | - | 200MHz, 325MHz | Lead free / RoHS Compliant | Renesas Electronics America Inc | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C (TA) | PhiClock™ | - | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | - | - | - | CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, Crystal | 1:3 | - | - | - | - | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | - | - | - | - | ||
![]() 1611L652 AVAGO | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RN731J | - | - | - | - | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | - | ±50ppm/°C | - | - | 19.3 Ohms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | - | - | ||
![]() 1626L0M46 AVAGO | In Stock | - | - | Surface Mount | 24-VQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | MAX380 | - | - | - | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptive Equalizer | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1626L818 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | 130010 | - | - | - | - | Lead free / RoHS Compliant | Molex | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1626L419 AVAGO | In Stock | - | - | - | Axial | - | - | Axial | - | - | RWR81 | - | - | - | - | Lead free / RoHS Compliant | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 7.06 Ohms | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | ||
![]() 1626L040 AVAGO | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum | - | - | - | MS27474E22B | Gold | Copper Alloy | - | - | Lead free / RoHS Compliant | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II, JT | - | - | 1 (Unlimited) | - | Crimp | - | Receptacle, Male Pins | - | - | 55 | - | Olive Drab | Aviation, Military | - | - | Bayonet Lock | - | - | N (Normal) | Unshielded | Environment Resistant | - | Olive Drab Cadmium over Nickel | 22-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 1625L418 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | MS27505E15F | - | - | - | - | Lead free / RoHS Compliant | Corsair | Bag | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1611F023 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | 120039 | - | - | - | - | Lead free / RoHS Compliant | Molex | Bulk | - | Active | - | - | - | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1655L354 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | 085323 | - | - | - | - | Lead free / RoHS Compliant | Molex | Bulk | - | Active | - | - | - | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 648B53 AVAGO | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Composite | - | Thermoplastic | - | ACT94 | Gold | Copper Alloy | - | - | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | Bulk | Composite | Discontinued at Digi-Key | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, ACT | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 100 | - | Silver | Aerospace, Military | - | - | Threaded | 5A | - | A | Shielded | Environment Resistant | - | Nickel | 23-35 | - | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 1611L060 AVAGO | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | MS27473E18B | Gold | Copper Alloy | - | - | Lead free / RoHS Compliant | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II, JT | - | - | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | - | - | 66 | - | Olive Drab | Aviation, Military | - | - | Bayonet Lock | - | - | A | Unshielded | Environment Resistant | - | Olive Drab Cadmium over Nickel | 18-66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 1626L424 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | 033482 | - | - | - | - | Lead free / RoHS Compliant | Molex | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1626L747 AVAGO | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Z87L1016 | - | - | - | - | Lead free / RoHS Compliant | Zilog | Tray | - | Active | - | - | -25°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Audio Interfacing | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | Audio Processor | - | - | - | - | 2 | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1625F454 AVAGO | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | CDR33 | - | - | - | - | Lead free / RoHS Compliant | Vishay Vitramon | Tape & Reel (TR) | - | Active | 100V | - | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR33 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | - | BP | - | - | - | - | - | - | High Reliability | - | 1500 pF | - | - | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | ||
![]() 1626L736 AVAGO | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Vitramon | Tape & Reel (TR) | - | Obsolete | 500V | - | -55°C ~ 150°C | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | C0G, NP0 | - | - | - | - | - | - | Automotive | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | 0.057 (1.45mm) | - | - | AEC-Q200 | ||
![]() 1625L4B46 AVAGO | In Stock | - | - | - | Axial | - | - | Axial | - | - | RNC60 | - | - | - | - | Lead free / RoHS Compliant | Vishay Dale | Bulk | - | Active | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 21.5 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() 1625L8 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Cera-Mite | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1625L319 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Sfernice | Box | - | Active | - | - | - | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1625F347 AVAGO | In Stock | - | - | - | 3017 J-Lead | - | - | SMD | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Foil Resistors (Division of Vishay Precision Group) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 175°C | SMR3DZ | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.01% | - | 2 | - | ±0.2ppm/°C | - | - | 250 Ohms | - | Metal Foil | - | - | 0.6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | 0.122 (3.10mm) | - | - | - | - | ||
![]() 1626L361 AVAGO | In Stock | - | - | Through Hole | TO-206AF, TO-72-4 Metal Can | - | - | TO-72-4 | - | - | - | - | - | 20% @ 1mA | - | Lead free / RoHS Compliant | TT Electronics/Optek Technology | Bulk | - | Obsolete | - | - | -55°C ~ 125°C | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1000VDC | Transistor | - | - | 1 | - | - | - | - | 1.5V (Max) | DC | - | 11.3Gbps | - | - | - | 25µs, 25µs (Max) | 30mA | 30V | - | - | - | 40 mA | - | 100% @ 1mA | - | 300mV | - | - | - | - | - | - |