- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Lead Free Status / RoHS Status
- Certificates
- Gross weight
- Type of display
- Interface
- Kind of display
- Screen size
- Touchpad
Attribute column
Categories
Fiber Optics - Transmitters - Drive Circuitry Integrated
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Additional Feature | Supply Voltage | Body Length or Diameter | Body Breadth | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Connection Type | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCMT-50K6G-28-20-M14-WP L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCMT-50K6G-28-20-M14 L3 Narda-MITEQ | In Stock | - | - | NO | PANEL MOUNT | 50°C | -20°C | Active | IT ALSO OPERATES 12V | 4V | 29.72mm | 25.15 mm | - | - | 9/125, SMF | TRANSMITTER | AMPLIFIER, ISOLATOR | 1550 nm | LASER DIODE | - | FC/APC CONNECTOR | DIGITAL | 1560 nm | 1530 nm | 11.94mm | ||
![]() SBT-4500-50K L3 Narda-MITEQ | In Stock | - | - | NO | PANEL MOUNT | 70°C | -20°C | Active | - | 12V | 70.2mm | 63.2 mm | 16V | 11V | 9/125, SMF | TRANSMITTER | - | 1610 nm | LASER DIODE | 5mW | SC/PC CONNECTOR | DIGITAL | 1613 nm | 1607 nm | 18.3mm | ||
![]() SCMT-100M6G-28-20-M14-1310 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBT-4500 L3 Narda-MITEQ | In Stock | - | - | NO | PANEL MOUNT | 70°C | -20°C | Active | - | 12V | 70.2mm | 63.2 mm | 16V | 11V | 9/125, SMF | TRANSMITTER | - | 1610 nm | LASER DIODE | 5mW | SC/PC CONNECTOR | DIGITAL | 1613 nm | 1607 nm | 18.3mm | ||
![]() SLT-5K2P5G-20-20-M14-WP L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCMT-100M6G-28-20-M14-1551 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCMT-50K6G-28-20-M14-1470-LC L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCMT-100M18G-ME L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRT-18G L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | TRANSMITTER | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K4P5G-25-15-M14-ME L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-10M4P5G-25-15-M14-1310-FP L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K4P5G-25-15-M14-FA-E1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K3G-25-15-M14-EA-E1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K3G-25-15-M14-LA L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K4P5G-25-15-M14 L3 Narda-MITEQ | In Stock | - | - | NO | PANEL MOUNT | 70°C | -20°C | Active | - | 12V | 26.467mm | - | - | - | 9/125, SMF | TRANSMITTER | AMPLIFIER, ISOLATOR | 1550 nm | LASER DIODE | - | FC/APC CONNECTOR | DIGITAL | 1560 nm | 1540 nm | 13.97mm | ||
![]() LBT-10M4P5G-25-15-M14-E1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-DWDM-10M2G-25-15-M14-J33 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K3G-25-15-M14-ME L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K3G-25-15-M14-1310 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |