- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | If - Forward Current | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Peak Forward Voltage | Product Status | Supplier Package | Usage Level | Viewing Orientation | Operating Temperature | Series | Type | Power Rating | Orientation | Pin Count | Voltage - Forward (Vf) (Typ) | Viewing Angle | Wavelength | Screening Level | Current - DC Forward (If) (Max) | Peak Wavelength | Beam Angle | Radiant Intensity (Ie) Min @ If | Vf - Forward Voltage | Radiant Intensity |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 4717AS A01-EAEB OSRAM | In Stock | - | - | Surface Mount | 1515 (3838 Metric) | SFH 4717 | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | -40°C ~ 125°C | OSLON® Black | Infrared (IR) | - | Top View | - | 3V | 50° | 860nm | - | 1.5A | - | - | 710mW/sr @ 1A | - | - | ||
![]() MTPS9085NK1 Marktech Optoelectronics | In Stock | - | - | - | - | MTPS9085 | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L1I0-A930150020000 Lumileds | In Stock | - | - | Surface Mount | 3-SMD, No Lead | L1I0 | 1 A | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 125°C (TC) | Automotive, AEC-Q102, LUXEON IR Domed Gen 2 | Infrared (IR) | 1400 mW | Top View | - | 2.9V | 139° | 927nm | - | 50mA | - | 139 deg | 340mW/sr @ 50mA (Typ) | 2.9 V | 340 mW/sr | ||
![]() LA UX14AP1 Aven | In Stock | - | - | Surface Mount | Die | LAUX14 | - | - | - | Light-Avenue | - | - | - | Tray | - | Active | - | - | - | -30°C ~ 85°C | - | Ultraviolet (UV) | - | Top View | - | 3.2V | - | 403nm | - | 70mA | - | - | 22mW/cm² @ 70mA (Typ) | - | - | ||
![]() LA NI40WP5 Aven | In Stock | - | - | Surface Mount | Die | LANI40 | - | - | - | Light-Avenue | - | - | - | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | Infrared (IR) | - | Top View | - | 3.25V | 120° | 850nm | - | 1A | - | - | 800mW/cm² @ 1000mA (Typ) | - | - | ||
![]() LA UZ207P2 Aven | In Stock | - | - | Surface Mount | Die | LAUZ207 | - | - | - | Light-Avenue | - | - | - | Tray | - | Active | - | - | - | -10°C ~ 70°C | - | Ultraviolet (UV) | - | Top View | - | 6V | - | 278nm | - | 40mA | - | - | 5mW/cm² @ 40mA (Typ) | - | - | ||
![]() SFH 4140-U-XX OSRAM | In Stock | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 100°C | MIDLED® T | Infrared (IR) | - | Side View | - | 1.5V | 50° | 950nm | - | 100mA | - | - | 45mW/sr @ 100mA | - | - | ||
![]() VSMY1850-O Vishay | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | Infrared (IR) | - | Top View | - | 1.65V | 120° | 850nm | - | 100mA | - | - | 5mW/sr @ 100mA | - | - | ||
![]() MTMS1300NM24 Marktech Optoelectronics | In Stock | - | - | - | - | MTMS1300 | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA AI13WP3 Aven | In Stock | - | - | Surface Mount | Die | LAAI13 | - | - | - | Light-Avenue | - | - | - | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | Infrared (IR) | - | Top View | - | 1.8V | 120° | 685nm | - | 70mA | - | - | 10mW/cm² @ 70mA (Typ) | - | - | ||
![]() SIR-34ST3FFL ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTE2087NM-25.4 Marktech Optoelectronics | In Stock | - | - | - | - | MTE2087 | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIR-34ST3FFJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QEC113 Fairchild | 367 | - | - | Through Hole | Radial | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 100°C | - | Infrared (IR) | - | Top View | - | 1.5V (Max) | 18° | 940nm | - | 50mA | - | - | 14mW/sr @ 100mA | - | - | ||
![]() SFH 4716AS-CACB OSRAM | In Stock | - | - | - | - | - | - | 1500 mA | - | - | - | Surface Mount | - | - | 4.7 V | - | SMD | Automotive grade | 150 ° | -40 to 125 °C | - | - | - | - | 2 | - | - | - | Automotive | - | 860 nm | - | - | - | 500 mW/sr | ||
![]() Q65113A3654 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ4-40R400 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QEE273 Fairchild | In Stock | - | - | Through Hole, Right Angle | Radial | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 100°C | - | Infrared (IR) | - | Top View | - | 1.8V (Max) | 30° | 850nm | - | 50mA | - | - | 18mW/sr @ 100mA | - | - | ||
![]() SIR-381SB3FXFM ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QEE122 Fairchild | 1200 | - | - | Through Hole | Radial, Side View | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 100°C (TA) | - | Infrared (IR) | - | Side View | - | 1.7V | 50° | 880nm | - | 50mA | - | - | 4mW/sr @ 100mA | - | - |