- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Certificates | Connector variant | Gross weight | If - Forward Current | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Peak Forward Voltage | Product Status | Supplier Package | Type of photoelement | Usage Level | Viewing Orientation | Operating Temperature | Series | Type | Power Rating | Orientation | Supply voltage | Frequency | Pin Count | Voltage - Forward (Vf) (Typ) | Viewing angle | Viewing Angle | Wavelength | Screening Level | Current - DC Forward (If) (Max) | Peak Wavelength | Beam Angle | Radiant Intensity (Ie) Min @ If | Vf - Forward Voltage | Radiant Intensity |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSOP31438 VISHAY | 5 |
| - | - | - | - | RoHS compliant | - | 0.1g | - | - | - | - | - | THT | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | 2.5...5.5V | 38kHz | - | - | 45° | - | - | - | - | - | - | - | - | - | ||
![]() TSOP53436 VISHAY | 308 |
| - | - | - | - | RoHS compliant | - | 0.1g | - | - | - | - | - | THT | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | 2.5...5.5V | 36kHz | - | - | 45° | - | - | - | - | - | - | - | - | - | ||
![]() TSOP31356 VISHAY | In Stock | - | - | - | - | - | RoHS compliant | - | 0.1g | - | - | - | - | - | THT | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | 2.5...5.5V | 56kHz | - | - | 45° | - | - | - | - | - | - | - | - | - | ||
![]() TSOP34333 VISHAY | In Stock | - | - | - | - | - | RoHS compliant | - | 0.1g | - | - | - | - | - | THT | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | 2.5...5.5V | 33kHz | - | - | 45° | - | - | - | - | - | - | - | - | - | ||
![]() VSMA1094600X02 Vishay | 463 | - | - | - | 3.4 mm x 3.4 mm x 1.8 mm | - | - | - | - | 5 A | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 945 nm | - | - | - | 60 deg | - | 3.8 V | 2300 mW/sr | ||
![]() VSMA1094400X02 Vishay | 28 | - | - | - | 3.4 mm x 3.4 mm x 2.45 mm | - | - | - | - | 5 A | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 945 nm | - | - | - | 40 deg | - | 3.8 V | 4620 mW/sr | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP32238 VISHAY | 34343 |
| - | - | - | - | RoHS compliant | straight | 0.438g | - | - | - | - | - | THT | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | 2.5...5.5V | 38kHz | - | - | 90° | - | - | - | - | - | - | - | - | - | ||
![]() TSOP4136 VISHAY | 16000 | - | - | - | - | - | RoHS compliant | straight | 0.438g | - | - | - | - | - | THT | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | 2.5...5.5V | 36kHz | - | - | 90° | - | - | - | - | - | - | - | - | - | ||
![]() LC020101A Bridgetek | In Stock | - | - | - | 62 mm x 25 mm | - | - | - | - | - | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | 625 mW | - | - | - | - | - | - | - | - | - | - | - | 360 deg | - | 5 V | - | ||
![]() PLPCOS 450D OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0371 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSMA1085250X02 Vishay | 510 | - | - | - | 3.4 mm x 3.4 mm x 2.9 mm | - | - | - | - | 5 A | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 nm | - | - | - | 28 deg | - | 3.9 V | 6000 mW/sr | ||
![]() Q65113A4940 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASDL-4360-C22 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUD5GF1B Seoul Semiconductor | 38 |
| - | Surface Mount | 1414 (3535 Metric) | CUD5GF1 | - | - | - | - | - | - | SETi/Seoul Viosys | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -30°C ~ 60°C | CA3535 | Ultraviolet (UV) | - | Top View | - | - | - | 7.5V | - | 125° | 255nm | - | 200mA | - | - | - | - | - | ||
![]() Q65113A3654 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4716AS-CACB OSRAM | In Stock | - | - | - | - | - | - | - | - | - | 1500 mA | - | - | - | Surface Mount | - | - | 4.7 V | - | SMD | - | Automotive grade | 150 ° | -40 to 125 °C | - | - | - | - | - | - | 2 | - | - | - | - | Automotive | - | 860 nm | - | - | - | 500 mW/sr | ||
![]() QEC113 Fairchild | 367 | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | - | - | -40°C ~ 100°C | - | Infrared (IR) | - | Top View | - | - | - | 1.5V (Max) | - | 18° | 940nm | - | 50mA | - | - | 14mW/sr @ 100mA | - | - | ||
![]() VSMA1085400X02 Vishay | 560 |
| - | - | 3.4 mm x 3.4 mm x 2.45 mm | - | - | - | - | 5 A | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 nm | - | - | - | 40 deg | - | 3.9 V | 4620 mW/sr |