- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Base Product Number | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Description | Part Life Cycle Code | Product Status | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Wavelength | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Peak Wavelength | Radiant Intensity (Ie) Min @ If | Response Time-Max | Spectral Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSMY1850-O Vishay | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.65V | 120° | - | - | - | 850nm | - | 100mA | - | - | 5mW/sr @ 100mA | - | - | ||
![]() SST-10-UV-B130-G405-01 Luminus Devices | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | Luminus Devices Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | 100°C (TJ) | - | SST-10-UV | - | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 3.3V | 130° | - | - | - | 405nm | - | 1.5A | - | - | - | - | - | ||
![]() BELICE SD-0B-250MW ams-OSRAM USA INC. | 721 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | APDB | - | - | - | - | - | - | - | - | - | - | 0°C ~ 80°C | Tray | - | - | Active | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.9V | 51°, 71° | - | - | - | 850nm | - | 7A | - | - | - | - | - | ||
![]() SFH402-2 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | GaAs | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | - | - | Obsolete | - | No | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | not_compliant | - | - | 80 deg | - | - | 0.3 A | - | 1.5 V | - | 5 V | 950 nm | - | 0.000001 s | 55 m | ||
![]() SFH402-2 Siemens | In Stock | - | Datasheet | - | - | - | - | ROUND | - | - | SIEMENS A G | - | 100 °C | -55 °C | 8 mW | - | HERMETICALLY SEALED 2.54 MM LEAD SPACING, TO-18, 2 | Obsolete | - | No | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | - | INFRARED LED | - | 0.3 A | - | - | - | - | 950 nm | - | - | - | ||
![]() EL-1L7 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | ROUND | - | - | KODENSHI CORP | - | 70 °C | -30 °C | - | - | PLASTIC PACKAGE-2 | Obsolete | - | No | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 5 mm | 0.1 A | - | - | - | - | 940 nm | - | - | - | ||
![]() Q65111A9679 ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L295000NDY Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE301A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | GaAs | - | RENESAS ELECTRONICS CORP | - | 125 °C | -60 °C | - | - | - | Obsolete | - | No | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | 20 deg | - | - | 0.1 A | - | 1.4 V | - | 5 V | 940 nm | - | 0.000001 s | 60 m | ||
![]() SE5470-2 Honeywell Sensing and Control | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | ROUND | GaAlAs | - | HONEYWELL SENSING AND CONTROL | - | 125 °C | -55 °C | - | - | HERMETIC SEALED, METAL CAN-2 | Obsolete | - | Yes | - | - | - | e0 | - | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | 20 deg | INFRARED LED | - | 0.1 A | - | 1.9 V | - | 3 V | 880 nm | - | 7e-7 s | - | ||
![]() SFH487-1 Siemens | In Stock | - | Datasheet | - | - | - | - | ROUND | - | - | SIEMENS A G | - | 100 °C | -55 °C | 23 mW | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 3 mm | 0.1 A | - | - | - | - | 880 nm | - | - | - | ||
![]() ODI3939TF.S1-940-MM-MM-1-C ams-OSRAM USA INC. | In Stock | - | - | Surface Mount | Die | - | - | - | - | ODI3939 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | OS-CORE? AlGaAs | - | Obsolete | - | Infrared (IR) | - | - | - | Top View | - | - | - | 2.75V | - | - | - | - | 945nm (935nm ~ 955nm) | - | 1A | - | - | - | - | - | ||
![]() Q65113A3906 ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | - | Q65113 | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRP4-850C-45D American Opto Plus LED | 37794 |
| Datasheet | Surface Mount | 1616 (4040 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.8V | 45° | - | - | - | 850nm (840nm ~ 870nm) | - | 1A | - | - | 680mW/sr @ 1A (Typ) | - | - | ||
![]() ELUA2016OGB-P9000T73240500-VD1M Everlight Electronics Co Ltd | 4719 |
| - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 100°C | Tape & Reel (TR) | - | - | Active | - | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 3.6V | 120° | - | - | - | 395nm (390nm ~ 400nm) | - | 500mA | - | - | - | - | - | ||
![]() IRP4-810C-45D American Opto Plus LED | 35354 |
| Datasheet | Surface Mount | 1616 (4040 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.7V | 45° | - | - | - | 810nm (800nm ~ 820nm) | - | 1A | - | - | 770mW/sr @ 1A (Typ) | - | - | ||
![]() L944-UV265-4 American Opto Plus LED | In Stock | - | Datasheet | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 60°C | Tape & Reel (TR) | - | - | Active | - | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 7V | 30° | - | - | - | 272nm (265nm ~ 278nm) | - | 50mA | - | - | - | - | - | ||
![]() IRP4-1050C-45D American Opto Plus LED | 15046 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L944-UV265-2-20 American Opto Plus LED | 24112 | - | Datasheet | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 60°C | Tape & Reel (TR) | - | - | Active | - | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 6.5V | 120° | - | - | - | 272nm (265nm ~ 278nm) | - | 30mA | - | - | - | - | - | ||
![]() VSMY23851 Vishay Semiconductor Opto Division | 3032 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |