- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Wavelength | Forward Voltage-Max | Reverse Voltage-Max | Peak Wavelength | Response Time-Max | Spectral Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE313 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | ROUND | - | NEC ELECTRONICS AMERICA INC | 85 °C | -30 °C | 8 mW | - | - | Obsolete | - | - | - | - | - | - | - | 8541.41.00.00 | - | 1 | unknown | SINGLE | - | INFRARED LED | 4.8 mm | 0.1 A | - | - | - | 940 nm | - | - | ||
![]() SE313 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | ROUND | - | RENESAS ELECTRONICS CORP | 85 °C | -30 °C | 8 mW | - | - | Obsolete | - | No | - | - | - | - | - | 8541.41.00.00 | - | 1 | unknown | SINGLE | - | INFRARED LED | 4.8 mm | 0.1 A | - | - | - | 940 nm | - | - | ||
![]() OP224ESA-B1 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | ROUND | - | OPTEK TECHNOLOGY INC | 125 °C | -55 °C | 1.5 mW | - | - | Transferred | - | Yes | - | Yes | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | compliant | SINGLE | - | INFRARED LED | 1.015 mm | 0.1 A | - | - | - | 850 nm | - | - | ||
![]() OP224ESA-B1 TT Electronics Resistors | In Stock | - | Datasheet | - | - | ROUND | - | TT ELECTRONICS PLC | 125 °C | -55 °C | 1.5 mW | - | - | Active | - | Yes | - | - | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | INFRARED LED | 1.015 mm | 0.1 A | - | - | - | 850 nm | - | - | ||
![]() TSTS7502 Temic Semiconductors | In Stock | - | Datasheet | - | - | ROUND | - | TEMIC SEMICONDUCTORS | 100 °C | - | 7 mW | - | - | Transferred | - | - | - | - | - | - | HIGH RELIABILITY | - | - | 1 | unknown | SINGLE | - | INFRARED LED | 3.9 mm | 0.25 A | - | - | - | 950 nm | - | - | ||
![]() L295000MAI Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSEY5AA1B OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLN108 Toshiba America Electronic Components | 6899 | - | Datasheet | - | - | ROUND | - | TOSHIBA CORP | 125 °C | -40 °C | 3 mW | - | HERMETIC, METAL, TO-18, 2 PIN | Obsolete | - | No | - | - | - | - | - | - | - | 1 | unknown | SINGLE | - | INFRARED LED | 4.675 mm | 0.1 A | - | - | - | 940 nm | - | - | ||
![]() TSTS7503 Temic Semiconductors | In Stock | - | Datasheet | - | - | ROUND | - | TEMIC SEMICONDUCTORS | 100 °C | - | 7 mW | - | - | Transferred | - | - | - | - | - | - | HIGH RELIABILITY | - | - | 1 | unknown | SINGLE | - | INFRARED LED | 3.9 mm | 0.25 A | - | - | - | 950 nm | - | - | ||
![]() SFH4641-V OSRAM GmbH | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | OSRAM OPTO SEMICONDUCTORS GMBH | 100 °C | -40 °C | 35 mW | - | ROHS COMPLIANT PACKAGE-2 | Transferred | - | - | - | - | - | - | AEC-Q101 | 8541.40.20.00 | TR, 7 INCH | 1 | unknown | SINGLE | 20 deg | INFRARED LED | - | 0.07 A | - | 2 V | 5 V | 950 nm | - | 42 m | ||
![]() SFH 4248-AW OSRAM GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH402 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | GaAs | INFINEON TECHNOLOGIES AG | 100 °C | -55 °C | - | - | - | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | not_compliant | - | 80 deg | - | - | 0.3 A | - | 1.5 V | 5 V | 950 nm | 0.000001 s | 55 m | ||
![]() SFH402 OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | ROUND | - | OSRAM OPTO SEMICONDUCTORS GMBH | 125 °C | -40 °C | 8 mW | - | HERMETIC SEALED, TO-18, 2 PIN | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | INFRARED LED | 4.7 mm | 0.3 A | - | - | - | 950 nm | - | - | ||
![]() SE5450-011 Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | - | - | ROUND | - | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | 125 °C | -55 °C | - | - | - | Active | - | - | - | - | 3A001.A.2.C | - | - | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | INFRARED LED | 3.77 mm | 0.1 A | - | - | - | 935 nm | - | - | ||
![]() SE5450-011 Honeywell Sensing and Control / MICRO SWITCH | In Stock | - | Datasheet | - | - | - | - | MICRO SWITCH | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | unknown | - | - | INFRARED LED | - | - | - | - | - | - | - | - | ||
![]() IRM-3638JT Everlight Elec | 6000 |
| Datasheet | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR333C-A(BY)(Q) Everlight Elec | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 940nm | - | - | - | - | - | ||
![]() IR928-6C/F315 Everlight Elec | 1000 |
| Datasheet | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP224ESA-C1 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | ROUND | - | OPTEK TECHNOLOGY INC | 125 °C | -55 °C | 1.5 mW | - | - | Transferred | - | Yes | - | Yes | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | compliant | SINGLE | - | INFRARED LED | 1.015 mm | 0.1 A | - | - | - | 850 nm | - | - | ||
![]() OP224ESA-C1 TT Electronics Resistors | In Stock | - | Datasheet | - | - | ROUND | - | TT ELECTRONICS PLC | 125 °C | -55 °C | 1.5 mW | - | - | Active | - | Yes | - | - | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | INFRARED LED | 1.015 mm | 0.1 A | - | - | - | 850 nm | - | - |