- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Max Power Dissipation | Orientation | Number of Functions | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Turn On Delay Time | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Current - DC Forward (If) (Max) | Number of LEDs | Peak Wavelength | Radiant Intensity (Ie) Min @ If | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GL560 Sharp Microelectronics | 8000 | - | Datasheet | - | Through Hole | Through Hole | T 1 3/4 | - | - | - | - | - | -25°C~85°C TA | - | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | 85°C | -25°C | - | 150mW | - | Top View | - | - | - | - | - | - | - | - | - | 1.25V | 42° | - | - | - | Circular | - | - | - | 1.25V | - | - | - | - | - | 100mA | - | - | 5mW/sr @ 50mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GL514A Sharp Microelectronics | 1 | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 Metal Can | 2 | - | 1 | - | - | -40°C~125°C TA | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | 125°C | -40°C | - | 250mW | - | Top View | - | 5.7mm | - | - | - | - | - | - | 250mW | 1.35V | 14° | - | - | 150mA | Circular | 100mA | - | - | 1.6V | - | - | - | 6V | - | 150mA | - | - | - | - | 5.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L1F2-U380100003001 Lumileds | 3664841 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | -40°C~135°C TA | Cut Tape (CT) | 2015 | - | - | - | Discontinued | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 3.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 1 | - | 350mW/sr @ 500mA | 250μm | 980μm | 980μm | - | - | RoHS Compliant | - | ||
![]() SFH 4056-NQ OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 3 (168 Hours) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.6V | 44° | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mA | - | - | 2.5mW/cm2 @ 70mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SE5470-003 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | 1 | 600 ps | - | -55°C~125°C TA | Bulk | 1996 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | 125°C | -55°C | - | 150mW | 7mW | Top View | - | 5.56mm | - | - | - | 2.54mm | - | - | 150mW | 1.9V | 20° | - | 600 ps | 100mA | Dome, Round | - | - | 700ns | 1.9V | 700 ns | - | 3V | - | - | 100mA | 1 | 880 nm | 2.6mW/cm2 @ 100mA | - | 5.56mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() AM4457F3C Kingbright | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Radial | - | ROUND | - | - | - | -40°C~85°C TA | Bulk | 2005 | - | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | 8541.40.20.00 | 100mW | - | Side View | 1 | - | - | - | - | - | 1.6V | SINGLE | - | 1.2V | 70° | - | - | 20mA | Circular | - | 1.5mm | - | - | - | - | - | - | - | 50mA | - | - | 3mW/sr @ 20mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L1F2-U390100006001 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | -40°C~135°C TA | Cut Tape (CT) | 2015 | - | - | - | Discontinued | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | - | - | - | - | - | - | - | 3.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | 650mW/sr @ 500mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() SM0603UV-395 Bivar Inc. | 129 |
| - | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -30°C~80°C TA | Cut Tape (CT) | 2014 | - | - | - | Active | 4 (72 Hours) | - | Ultraviolet (UV) | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | unknown | 1608 | 0603 | - | - | - | - | 3.4V | 130° | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP3A10SF7C Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | - | ROUND | - | - | - | -40°C~85°C TA | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | 8541.40.20.00 | - | - | Top View | 1 | - | - | - | - | - | - | SINGLE | - | 1.4V | 50° | - | - | - | - | - | 3mm | - | - | - | 0.05A | - | - | - | 50mA | - | - | 7mW/sr @ 50mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LHUV-0385-A045 Lumileds | 32 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | -40°C~135°C TJ | Tape & Reel (TR) | 2016 | LUXEON UV U1 | - | yes | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | - | - | - | - | - | - | - | 3.2V | 140° | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP233W TT Electronics/Optek Technology | 1268 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | - | - | - | -65°C~125°C TA | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 125°C | -65°C | - | 200mW | 200mW | Top View | - | - | - | - | - | - | - | - | 200mW | 2V | 50° | - | - | 100mA | Flat | - | - | 500ns | 2V | 250 ns | - | - | - | - | 100mA | - | 890 nm | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SFH 4715AS-EA OSRAM Opto Semiconductors Inc. | 6000 |
| Datasheet | 16 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | OSLON® Black | - | - | Active | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 3.35V | 90° | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 780mW/sr @ 1.5A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APTD3216SF4C Kingbright | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | - | 3216 | 1206 | - | - | - | - | 1.3V | 50° | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 1.6mW/sr @ 20mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OP140C TT Electronics/Optek Technology | 10000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | 100mW | - | Side View | - | 2.54mm | - | - | - | - | - | - | 100mW | 1.6V | 40° | - | - | 50mA | Colored, Dome | 20mA | - | 1μs | 1.6V | 500 ns | - | - | 2V | - | 50mA | - | - | 0.2mW/cm2 @ 20mA | - | 4.57mm | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0425-0550 Lumileds | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | - | Discontinued | 1 (Unlimited) | - | Visible | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 3V | 125° | - | - | 500mA | - | 500mA | - | - | - | - | - | - | - | 3.5V | 1A | - | - | 575mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SEP8705-001 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | -40°C~85°C TA | Bulk | 1997 | - | - | - | Obsolete | Not Applicable | - | Infrared (IR) | - | 85°C | -40°C | - | 70mW | - | Top View | - | - | - | - | - | - | - | - | 70mW | 1.7V | 15° | - | - | 50mA | Circular | - | - | - | 1.7V | - | - | 3V | - | - | 50mA | 1 | - | 0.54mW/cm2 @ 20mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0385-0350 Lumileds | 4000 | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | - | Discontinued | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 3.1V | 125° | - | - | 500mA | - | 500mA | - | - | - | - | - | - | - | - | 1A | - | - | 375mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SFH 4786S OSRAM Opto Semiconductors Inc. | 50 | - | Datasheet | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | OSLUX | - | - | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 3.3V | 30° | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | 1250mW/sr @ 1A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LN152 Panasonic Electronic Components | 6500 | - | Datasheet | - | Through Hole | Through Hole | TO-18 small | - | ROUND | - | - | - | -25°C~85°C TA | - | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | 10mW | - | Top View | 1 | - | unknown | - | - | - | - | SINGLE | - | 1.3V | 180° | 10mW | - | - | - | - | 4.2mm | 1μs | - | - | 0.1A | - | - | - | 100mA | - | - | 5mW/sr @ 100mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() WP710A10F3C Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | 1 | - | - | - | - | -40°C~85°C TA | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | 80mW | - | Top View | 1 | - | - | - | - | - | 1.2V | SINGLE | - | - | 34° | - | - | 20mA | Dome, Round | - | 3mm | - | - | - | - | - | - | - | 50mA | - | - | 10mW/sr @ 50mA | - | - | - | - | - | ROHS3 Compliant | Lead Free |