- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Shape | Semiconductor Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Orientation | Number of Functions | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Lens Color | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Current - DC Forward (If) (Max) | Number of LEDs | Reverse Voltage-Max | Peak Wavelength | Touchscreen | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE2460-003 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 14 Weeks | Snap in, Surface Mount | Surface Mount | Mini-pill | 2 | - | - | - | 1 | -55°C~125°C TA | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | - | - | - | 125mW | - | Top View | - | 1.57mm | - | - | - | - | - | 125mW | 1.6V | 18° | 75mA | Circular | - | - | 700ns | 1.6V | - | - | - | 3V | - | - | 75mA | 1 | - | 935 nm | - | - | - | - | 1.57mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SEP8705-002 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | -40°C~85°C TA | Bulk | 1995 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 85°C | -40°C | - | - | - | 70mW | - | Top View | - | - | - | - | - | - | - | 70mW | 1.7V | 15° | 50mA | - | - | - | 700ns | 1.7V | 700 ns | - | - | 3V | - | - | 50mA | 1 | - | 880 nm | - | 1.4mW/cm2 @ 20mA | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() OP235 TT Electronics/Optek Technology | 6 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | - | 1 | -65°C~125°C TA | Bulk | 2009 | - | - | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -65°C | - | - | - | - | - | Top View | - | 6.35mm | - | - | - | - | - | 200W | 1.55V | 18° | 100mA | - | 10mA | - | - | 1.55V | - | - | - | - | 2V | - | 100mA | - | - | - | - | - | - | - | 6.35mm | - | No | - | RoHS Compliant | - | ||
![]() OP266A TT Electronics/Optek Technology | 10000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | 1 | -40°C~100°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | - | - | - | 100mW | - | Top View | - | 3.94mm | - | - | - | - | - | 100mW | 1.8V | 18° | 20mA | Colored, Diffused, Dome | 20mA | - | 500ns | 1.8V | 250 ns | - | - | - | 2V | - | 50mA | - | - | 890 nm | - | - | - | - | 3.94mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SFH 4248-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-PLCC | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Power TOPLED® | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 30° | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 100mW/sr @ 100mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UV3TZ-395-30 Bivar Inc. | 725 |
| - | 9 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | -25°C~80°C TA | Bulk | 2009 | TZ | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Violet | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 3.3V | 30° | 15mA | Clear, Dome, Round | - | - | - | - | - | Clear | - | - | - | - | 20mA | 1 | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SE1470-003L Honeywell Sensing and Productivity Solutions | 12000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Coaxial, Metal Can | 2 | - | - | - | - | -55°C~125°C TA | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | - | - | - | 75mW | - | Top View | - | - | - | - | - | - | - | 75mW | 1.8V | 24° | 50mA | Dome | - | - | 700ns | 1.8V | 700 ns | - | - | - | - | - | 50mA | 1 | - | 880 nm | - | 1.1mW/cm2 @ 20mA | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LHUV-0425-0650 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Visible | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 3V | 125° | 500mA | - | - | - | - | - | - | - | - | - | - | 3.5V | 1A | - | - | - | - | 675mW/sr @ 500mA | - | 680μm | 1.7mm | 1.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SM0603UV-405 Bivar Inc. | 31 |
| - | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -30°C~80°C TA | Cut Tape (CT) | 2014 | - | - | Active | 4 (72 Hours) | Ultraviolet (UV) | - | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | unknown | 1608 | 0603 | - | - | - | 3.4V | 130° | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFH 4248-VAW OSRAM Opto Semiconductors Inc. | 4000 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-PLCC | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Power TOPLED® | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 30° | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 63mW/sr @ 100mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OP294 TT Electronics/Optek Technology | 1155 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T 1 3/4 | 2 | Plastic | - | - | 1 | -40°C~100°C TA | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | - | - | - | 180mW | - | Top View | - | 5.97mm | - | - | - | - | - | 180mW | 1.5V | 50° | 100mA | Dome | 10mA | - | 500ns | 1.5V | 250 ns | - | - | - | 5V | - | 100mA | - | - | - | - | - | - | - | 5.97mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() IR323/H0-A Everlight Electronics Co Ltd | 24112 | - | - | 20 Weeks | Through Hole | Through Hole | Radial | 2 | - | ROUND | GaAlAs | - | -25°C~85°C TA | Bulk | 2008 | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | HIGH RELIABILITY | - | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.2V | 60° | - | Circular, Colored, Diffused | - | 5mm | - | - | - | - | - | - | - | - | 100mA | 1 | 5V | - | - | 2mW/sr @ 20mA | 4.5e-8m | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OP236TX TT Electronics/Optek Technology | 142 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | - | 1 | -55°C~125°C TA | Bulk | 2009 | - | - | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | - | - | - | - | - | Top View | - | 5.33mm | - | - | - | - | - | 200mW | 1.55V | 18° | 100mA | - | 100mA | - | - | 1.55V | - | - | - | - | 2V | - | 100mA | - | - | - | - | - | - | - | 5.33mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SFH 4243-Q1R2 OSRAM Opto Semiconductors Inc. | 22 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-PLCC | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Power TOPLED® | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | - | - | - | - | - | - | 1.6V | 120° | - | - | - | - | - | - | - | - | - | - | - | - | 70mA | - | - | - | - | 6.3mW/sr @ 70mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OP165D TT Electronics/Optek Technology | 16 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | T-1 | 2 | - | - | - | - | -40°C~100°C TA | Bulk | 1997 | - | - | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | - | - | - | 100mW | - | Top View | - | - | - | - | - | 1.57mm | - | 100mW | 1.6V | 18° | 50mA | Dome, Round | - | - | 1μs | 1.6V | 500 ns | - | - | - | - | - | 50mA | 1 | - | 935 nm | - | 0.28mW/cm2 @ 20mA | - | - | - | 3mm | - | Unknown | RoHS Compliant | - | ||
![]() PDI-E813 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | -55°C~125°C TA | Tray | 2005 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | - | 15mW | - | Top View | - | - | - | - | - | - | - | - | 1.5V | - | - | - | - | - | 600ns | - | - | - | - | - | - | - | 180mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MT5385-UV Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | - | - | - | - | - | -40°C~85°C TA | Bulk | 2014 | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | unknown | - | - | - | - | - | 3.2V | 60° | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EAILP05RDMA0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | - | ROUND | - | - | -40°C~85°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.45V | 45° | - | - | - | 5mm | - | - | - | - | 0.1A | - | - | - | 100mA | - | - | - | Infrared (IR) | 7.8mW/sr @ 20mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SE3470-002 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | - | - | 1 | -55°C~125°C TA | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | - | - | - | 150mW | 150mW | Top View | - | 5.56mm | - | - | - | - | - | 150mW | 1.9V | 90° | 100mA | Circular | - | - | 700ns | 1.9V | 700 ns | - | - | 3V | - | - | 100mA | 1 | - | - | - | - | - | 3.89mm | 5.56mm | 5.56mm | No | - | RoHS Compliant | - | ||
![]() HDN1102W-TR Stanley Electric Co | 1355 | - | Datasheet | 11 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 4 (72 Hours) | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | - | - | - | - | - | - | 1.45V | 100° | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 2.2mW/sr @ 20mA | - | - | - | - | - | - | RoHS Compliant | - |