- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | HTS Code | Orientation | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Lens Style | Test Current | Forward Voltage | Forward Current-Max | Forward Voltage-Max | Overall Height | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Touchscreen | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBM-120-UV-F34-H365-22 Luminus Devices Inc. | 21 |
| Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | 125°C TJ | Tray | 2017 | SBM-120-UV | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | 13.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MTE1077M3A-R Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | yes | Active | 2 (1 Year) | Infrared (IR), Visible | Red | - | Top View | unknown | 1.55V | 160° | Clear | 20mA | - | - | - | - | 30mA | - | - | - | - | 3.5mm | RoHS Compliant | ||
![]() MTPS8085NK1 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C TA | Bulk | - | Point Source | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | 1.7V | 24° | - | - | - | - | - | - | 100mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTE325F11-UV Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | -30°C~80°C TA | Bulk | 2014 | MTE-F11 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | 8541.40.20.00 | Top View | unknown | 5V | 113° | - | - | - | - | - | - | 40mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTE6052PT-UBG Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Pigtail | -20°C~85°C TA | Bulk | 2012 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | Blue | - | Top View | - | 3.5V | 6° | Clear | 20mA | 3.5V | - | - | - | 30mA | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() MTE5052W-UBG Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | Blue | - | Top View | - | 3.5V | 40° | Clear | 20mA | - | - | - | - | 30mA | - | - | - | - | 3.7mm | RoHS Compliant | ||
![]() MTE2017-015-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C | Bulk | 2011 | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | 0.7V | 6° | - | - | - | - | - | - | 100mA | - | Infrared (IR) | - | - | - | RoHS Compliant | ||
![]() MTE4047NK2-UB Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 | -20°C~85°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Visible | - | - | Top View | - | 3V | 10° | - | - | - | - | - | - | 50mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTE310H41-UV Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -30°C~80°C TA | Bulk | 2014 | MTE-H41 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | 8541.40.20.00 | Top View | - | 6.5V | 40° | - | - | - | - | - | - | 40mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTE340F13-UV Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-39-2 Lens Top Metal Can | -30°C~80°C TA | Bulk | 2014 | MTE-F13 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | 8541.40.20.00 | Top View | - | 4V | 114° | - | - | - | - | - | - | 40mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTE4600L-HP Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-205AD, TO-39-3 Metal Can | -40°C~100°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Visible | - | - | Top View | - | 2.7V | 100° | - | - | - | - | - | - | 150mA | - | - | 45mW/sr @ 50mA | - | - | RoHS Compliant | ||
![]() SFH 4556P OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | -40°C~100°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | 1.7V | 130° | - | - | - | - | - | - | 100mA | - | - | 6.3mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() MTE2087N Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | 1.55V | 12° | - | - | - | 0.1A | 2V | - | 100mA | 5V | - | - | 4.5e-8m | - | RoHS Compliant | ||
![]() MTMD7885T38 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-5 Variant, 8 Leads, Lens Top Metal Can | -20°C~85°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Infrared (IR), Visible | - | - | Top View | - | 1.4V x2 1.55V x2 1.6V x2 | - | - | - | - | - | - | - | 100mA x2 100mA x2 50mA x2 | - | - | - | - | - | RoHS Compliant | ||
![]() MT5375-UV-HP Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -30°C~80°C TA | Bulk | - | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | 8541.40.20.00 | Top View | unknown | 3.6V | 80° | - | - | - | 0.025A | 4.2V | 7.7mm | 25mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTE4600N Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -40°C~100°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Visible | - | - | Top View | - | 2.8V | 18° | - | - | - | - | - | - | 150mA | - | - | 40mW/sr @ 50mA | - | - | RoHS Compliant | ||
![]() MTMD6894T38 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-5 Variant, 8 Leads, Lens Top Metal Can | -20°C~85°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Infrared (IR), Visible | - | - | Top View | unknown | 1.25V 1.6V 1.8V | - | - | - | - | - | - | - | 100mA 100mA 50mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTE9440PT Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Pigtail | -20°C~85°C TA | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | 8541.40.20.00 | Top View | unknown | 1.35V | 20° | - | - | - | - | - | - | 100mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTPS8085NJ1 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | Point Source | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | unknown | 1.7V | 24° | - | - | - | - | - | - | 100mA | - | - | - | - | - | RoHS Compliant | ||
![]() QBED8120 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -25°C~85°C TA | Bulk | 2015 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | 1.3V | 20° | - | - | - | - | - | - | 50mA | - | - | 30mW/sr @ 50mA | - | - | RoHS Compliant |