- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Shape | Semiconductor Material | Breakdown Voltage / V | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Orientation | Number of Functions | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Forward Current-Max | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | Touchscreen | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD-50L Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | 3 | - | - | - | - | - | -55°C~100°C TA | Tray | 2013 | e0 | no | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | - | - | - | Top View | 1 | - | unknown | - | - | SINGLE | - | 1.65V | 7° | 600mW | - | Round | - | - | - | - | 0.5A | - | 500mA | 1 | - | 500mW/sr @ 500mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFH 4252-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-LCC (J-Lead) | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | 1.5V | 120° | - | - | - | - | - | - | - | - | - | 100mA | - | - | 10mW/sr @ 100mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDI-E835 Advanced Photonix | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | -40°C~80°C TA | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | Infrared (IR), Visible | - | 80°C | -40°C | - | - | - | Top View | - | - | - | - | - | - | - | 1.3V 1.8V | - | - | - | - | - | - | 800ns | 1.8V | - | - | 30mA | - | - | - | - | - | 5.71mm | 5.21mm | - | RoHS Compliant | Lead Free | ||
![]() PDI-E837 Advanced Photonix | 32 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | -40°C~80°C TA | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | Infrared (IR), Visible | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | 1.3V 1.8V | - | - | - | - | - | - | 800ns | - | - | - | 30mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2903L Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | T 1 3/4 | - | - | ROUND | - | - | - | -25°C~85°C TA | Bulk | 2008 | - | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | Top View | 1 | - | unknown | - | - | SINGLE | - | 1.4V | 40° | 12mW | - | - | - | 5mm | - | - | 0.1A | - | 100mA | - | - | 9mW/sr @ 50mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2702L Panasonic Electronic Components | 4000 | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | ROUND | - | - | - | -25°C~85°C TA | Bulk | 2007 | e0 | yes | Obsolete | Not Applicable | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1.8mW | Side View, Dual | 1 | - | unknown | - | - | SINGLE | - | 1.3V | 40° | 1.8mW | - | - | - | 2.5mm | - | - | 0.05A | - | 50mA | - | - | 1.8mW/sr @ 50mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2802L Panasonic Electronic Components | 149 | - | Datasheet | - | Through Hole | Through Hole | T-1 | 1 | - | ROUND | - | - | - | -25°C~85°C TA | Bulk | 2008 | e0 | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | - | 5mW | Top View | 1 | - | unknown | - | - | SINGLE | - | 1.3V | 40° | 5mW | - | - | - | 3mm | - | - | 0.05A | - | 50mA | - | - | 2.5mW/sr @ 50mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2801L Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | T-1 | 1 | - | ROUND | - | - | - | -25°C~85°C TA | Bulk | 2008 | e0 | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | - | - | - | Top View | 1 | - | unknown | - | - | SINGLE | - | 1.3V | 30° | - | - | - | - | 3mm | - | - | 0.05A | - | 50mA | - | - | 6mW/sr @ 20mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OD-850FHT Opto Diode Corp | In Stock | - | - | 16 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | -65°C~150°C TA | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | unknown | - | - | - | - | 1.6V | 16° | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XTHI30W850 SunLED | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | - | ROUND | - | - | - | -40°C~85°C TA | Bulk | 2014 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | Top View | 1 | - | - | - | - | SINGLE | - | 1.4V | 50° | - | - | - | - | 3mm | - | - | 0.05A | - | 50mA | - | Infrared (IR) | 15mW/sr @ 50mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XTNI30W SunLED | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Radial | - | - | ROUND | - | - | - | -40°C~85°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | Top View | 1 | - | - | - | - | SINGLE | - | 1.2V | 50° | - | - | - | - | 3mm | - | - | 0.05A | - | 50mA | - | Infrared (IR) | 8mW/sr @ 50mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIR19-315/TR8 Everlight Electronics Co Ltd | 24112 |
| - | 20 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | AlGaAs | - | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 3 (168 Hours) | - | Infrared (IR) | - | - | - | - | - | - | Top View | 1 | 800μm | - | 1608 | 0603 | SINGLE | 110mW | 1.35V | 140° | - | 70mA | Colorless, Diffused, Rectangular | 20mA | - | - | - | - | 5V | - | - | - | 1mW/sr @ 20mA | 4.5e-8m | - | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SIR333-A Everlight Electronics Co Ltd | 4000 | - | - | 20 Weeks | Through Hole | Through Hole | Radial | 2 | - | ROUND | - | - | 1 | -40°C~85°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | HIGH RELIABILITY | - | - | Top View | 1 | 5.9mm | - | - | - | SINGLE | 150mW | 1.3V | 20° | - | 100mA | Circular, Colored, Diffused | 100mA | 5mm | - | - | - | 5V | - | - | - | 7.8mW/sr @ 20mA | - | - | 5.9mm | - | - | ROHS3 Compliant | - | ||
![]() MTSM365UV-D5120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | - | - | - | - | -10°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 2 (1 Year) | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | 3.6V | 120° | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTSM405UV-D5120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | - | - | - | - | -10°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 2 (1 Year) | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | 3.5V | 120° | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTSM295UV-F1120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | Bulk | 2014 | - | - | Active | 2 (1 Year) | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | 6V | 125° | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDI-E804 Advanced Photonix | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | - | Metal | - | - | 30V | - | -40°C~100°C TA | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | 24mW | Top View | - | - | - | - | - | - | - | 1.5V | 80 ° | - | - | - | - | - | 600ns | 1.5V | - | - | 100mA | - | - | - | - | 2.54mm | - | - | - | RoHS Compliant | - | ||
![]() SFH 4721 OSRAM Opto Semiconductors Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IN-3531SCUV-U70 Inolux | 702 |
| - | 7 Weeks | - | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | - | - | Active | 3 (168 Hours) | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 125° | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTSM5016-843-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | 0.75V | 50° | - | - | - | - | - | - | - | - | - | 50mA | - | Infrared (IR) | - | - | - | - | - | - | RoHS Compliant | - |