- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Orientation | Number of Functions | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Forward Current | Lens Style | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Forward Current-Max | Wavelength | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA80SM5DZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | Top View | 1 | COMPLEX | 12V | 25° | - | - | - | - | - | - | - | 0.05A | - | 50mA | - | RoHS Compliant | ||
![]() OPA83SM5BZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | Top View | 1 | COMPLEX | 5V | 25° | - | - | - | - | - | - | - | 0.05A | - | 50mA | - | RoHS Compliant | ||
![]() OPA82T35BZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 3 | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | Top View | 1 | COMPLEX | 5V | 18° | - | - | - | - | - | - | - | 0.05A | - | 50mA | - | RoHS Compliant | ||
![]() OPA81SM5AZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 2 | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | 1 | COMPLEX | 12V | 25° | - | - | - | - | - | - | - | 0.05A | - | 50mA | - | RoHS Compliant | ||
![]() OPA83T35DZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | Top View | 1 | COMPLEX | 5V | 18° | - | 20mA | - | - | - | - | - | - | - | 50mA | - | RoHS Compliant | ||
![]() OP216C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | -65°C~125°C TA | Bulk | 2008 | - | - | Obsolete | Not Applicable | Infrared (IR) | 125°C | -65°C | - | 150mW | Top View | - | - | 1.8V | 24° | - | 50mA | Dome | - | 500ns | 1.8V | 250 ns | - | - | 100mA | 0.3mW/cm2 @ 50mA | RoHS Compliant | ||
![]() 15404085BA420 Würth Elektronik | 718 | - | Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SICW | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | Top View | - | - | 1.6V | 140° | - | - | - | - | - | - | - | - | 850nm | 70mA | 3mW/sr @ 70mA | ROHS3 Compliant | ||
![]() 15411085A4570 Würth Elektronik | 496 | - | Datasheet | 11 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SISW | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | Side View | - | - | 1.4V | 45° | - | - | - | - | - | - | - | - | 850nm | 70mA | 6mW/sr @ 20mA | ROHS3 Compliant | ||
![]() APTD1608SF4C Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | Top View | - | - | 1.3V | 120° | - | - | - | - | - | - | - | - | - | 50mA | 0.8mW/sr @ 20mA | ROHS3 Compliant | ||
![]() 15410285AA170 Würth Elektronik | 535 | - | Datasheet | 11 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SISW | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | Side View | - | - | 1.4V | 110° | - | - | - | - | - | - | - | - | 850nm | 70mA | 2mW/sr @ 20mA | ROHS3 Compliant | ||
![]() LZ4-00R608-0000 OSRAM SYLVANIA Inc. | 1544 |
| - | 10 Weeks | - | Surface Mount | 8-SMD, No Lead Exposed Pad | - | ROUND | 145°C TJ | Cut Tape (CT) | - | LuxiGen™ LZ4 | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | 1 | SEPARATE, 4 ELEMENTS | 12.4V | 100° | 3200mW | - | - | 6.5mm | - | - | - | 1A | - | 1A | - | ROHS3 Compliant | ||
![]() LZ1-00UB00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | 130°C TJ | Tape & Reel (TR) | - | LZ1 | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | - | Top View | - | - | 3.7V | 68° | - | - | - | - | - | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() BIR-XM1361-TR9 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, Z-Bend | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | 1.25V | 35° | - | - | - | - | - | - | - | - | - | 50mA | 5.05mW/sr @ 50mA | ROHS3 Compliant | ||
![]() BIR-HMC33K-TRB American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ELUA2016OGB-P9000Q53038020-VA1M Everlight Electronics Co Ltd | 45 |
| Datasheet | 20 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | ELUA2016OGB | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | - | Top View | - | - | 3.4V | 120° | - | - | - | - | - | - | - | - | - | 30mA | - | ROHS3 Compliant | ||
![]() BIR-HO033A-TRB American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | RECTANGULAR | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | Infrared (IR) | - | - | 8541.40.20.00 | - | Top View | 1 | SINGLE | 1.3V | 70° | - | - | - | 1.8mm | - | - | - | 0.05A | - | 50mA | 3.8mW/sr @ 50mA | RoHS Compliant | ||
![]() BIR-BM53E4G-1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE1-8FC0-00000 Broadcom Limited | 15 |
| - | 16 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | ARE1-xxxx-00000 | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | Top View | - | - | 1.8V | 150° | - | - | - | - | - | - | - | - | - | 1A | 100mW/sr @ 1A | ROHS3 Compliant | ||
![]() BWIR-35C2O48 American Bright Optoelectronics Corporation | 963 |
| Datasheet | 10 Weeks | - | Surface Mount | 1414 (3535 Metric) | - | - | - | Tape & Reel (TR) | - | - | - | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0405-015 Advanced Photonix | 15 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~85°C TA | - | - | LS-0405 | - | Active | 1 (Unlimited) | - | - | - | - | - | Top View | - | - | 3.5V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |