- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Size | Forward Current-Max | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 4715AS A01 OSRAM Opto Semiconductors Inc. | 1200 |
| Datasheet | 12 Weeks | Surface Mount | 3-SMD, No Lead | - | 125°C | - | - | OSLON® Black | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | - | - | - | - | 45° | - | - | 5A | - | ROHS3 Compliant | ||
![]() SFH 4851 OSRAM Opto Semiconductors Inc. | 5500 |
| Datasheet | 10 Weeks | Through Hole | TO-18-2 Metal Can | - | -40°C~100°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | - | 1.7V | 6° | - | - | 100mA | 160mW/sr @ 100mA | ROHS3 Compliant | ||
![]() LZ4-00R508-0000 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-SMD, No Lead Exposed Pad | - | 125°C TJ | Tape & Reel (TR) | - | LZ4 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | - | 8V | 95° | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZ1-10UB00-00U4 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | Star Array | - | 130°C TJ | Tray | - | LZ1 | - | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 4.2V | 68° | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZP-00UB00-00U7 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tray | - | LZP | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 22V | 130° | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZP-00UB00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tray | - | LZP | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 22V | 130° | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZP-00UB00-00U4 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tray | - | LZP | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 22V | 130° | - | - | 1A | - | ROHS3 Compliant | ||
![]() SFH 421 OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -40°C~100°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | - | 1.5V | 120° | - | - | 100mA | 4mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4205 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, Boomerang | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Side View | - | - | - | 1.5V | 120° | - | - | 100mA | 4mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4510 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | T 1 3/4 | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Side View | - | - | - | 1.3V | 28° | - | - | 100mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() LNA4801L Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | T-1 | ROUND | -25°C~85°C TA | Bulk | 2008 | - | e0 | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | 1.6V | 44° | 3mm | 0.1A | 100mA | 12mW/sr @ 50mA | Non-RoHS Compliant | ||
![]() LED55CB ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | -65°C~125°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | - | 1.7V | 16° | - | - | 100mA | - | - | ||
![]() IN-S42CTQIR Inolux | 7364 |
| - | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | - | - | - | 1.6V | 140° | - | - | 70mA | 5.5mW/sr @ 70mA (Typ) | ROHS3 Compliant | ||
![]() BIR-HM235A-TRB American Bright Optoelectronics Corporation | 2518 |
| Datasheet | 10 Weeks | Surface Mount | 0805 (2012 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | - | - | - | 1.25V | 120° | - | - | 50mA | 0.32mW/sr @ 50mA | RoHS Compliant | ||
![]() IN-S126ESGHIR Inolux | 4874 |
| - | 8 Weeks | Surface Mount, Right Angle | 1210 (3225 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Side View | - | - | - | 1.46V | 30° | - | - | 100mA | 92mW/sr @ 20mA (Typ) | ROHS3 Compliant | ||
![]() BIR-HMC34C-TRB American Bright Optoelectronics Corporation | 36006 |
| Datasheet | 10 Weeks | Surface Mount | 1205 (3212 Metric) | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() INL-5ABCMIR30 Inolux | 43 |
| - | 6 Weeks | Through Hole | Radial | - | -40°C~80°C | - | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | - | 1.3V | 30° | - | - | 100mA | 6.5mW/sr @ 20mA | ROHS3 Compliant | ||
![]() ELUA2016OGB-P0010Q53038020-VA1M Everlight Electronics Co Ltd | 6139 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | ELUA2016OGB | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 3.4V | 120° | - | - | 30mA | - | ROHS3 Compliant | ||
![]() HR5P-N2CA-00000 Broadcom Limited | 27 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ELUA3535OG5-P9000U23240500-VD1M Everlight Electronics Co Ltd | 34 |
| Datasheet | 20 Weeks | Surface Mount | 1414 (3535 Metric) | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535OG5 | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | Top View | - | - | - | 3.6V | 50° | - | - | 1A | - | ROHS3 Compliant |