- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Orientation | Number of Functions | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Current - DC Forward (If) (Max) | Peak Wavelength | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE5115N-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -25°C~85°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 0.92V | 32° | - | - | - | 100mA | - | - | RoHS Compliant | ||
![]() QEB421TR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QED233A4A0 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() QED121 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | ROUND | 100°C | -40°C | - | - | - | e3 | yes | Obsolete | 2 (1 Year) | - | MATTE TIN | - | 1 | SINGLE | - | - | INFRARED LED | 4.95mm | 0.1A | - | 890 nm | - | ROHS3 Compliant | ||
![]() QED233 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MTE5010-525-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | - | - | -20°C~80°C TA | - | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 1.25V | 40° | - | - | - | 100mA | - | 8mW/sr @ 100mA (Typ) | RoHS Compliant | ||
![]() MTSM365UV4-F30115S Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Star Array | - | - | - | -10°C~85°C | - | - | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | Top View | - | - | 3.7V | 115° | - | - | - | 4A | - | - | RoHS Compliant | ||
![]() MTE5016-525-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | - | - | -20°C~80°C TA | - | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 0.8V | 40° | - | - | - | 100mA | - | 25mW/sr @ 100mA (Typ) | RoHS Compliant | ||
![]() LS-0730-015 Advanced Photonix | 72 | - | Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -40°C~85°C TA | - | LS-0730 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 1.65V | - | - | - | - | 20mA | - | - | RoHS Compliant | ||
![]() MTE1200C2 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Radial | - | - | - | -25°C~85°C | - | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 1V | 240° | - | - | - | 100mA | - | - | RoHS Compliant | ||
![]() LZ1-10UB0R-00U5 OSRAM SYLVANIA Inc. | 124 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | 130°C TJ | - | LuxiGen™ LZ1 | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3.9V | 68° | - | - | - | 1A | - | - | ROHS3 Compliant | ||
![]() LS-0505-015 Advanced Photonix | In Stock | - | Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -40°C~85°C TA | - | LS-0505 | - | - | Active | 1 (Unlimited) | - | - | Top View | - | - | 3.3V | - | - | - | - | 20mA | - | 1.1mW/sr @ 20mA (Typ) | RoHS Compliant | ||
![]() LZ1-10UB0R-00U6 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | 130°C TJ | - | LuxiGen™ LZ1 | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3.9V | 68° | - | - | - | 1A | - | - | ROHS3 Compliant | ||
![]() WP7113SF4BT-P22 Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Radial | - | - | - | -40°C~85°C | - | - | - | - | Active | Not Applicable | Infrared (IR) | - | Top View | - | - | 1.3V | 20° | - | - | - | 50mA | - | 12mW/sr @ 50mA | ROHS3 Compliant | ||
![]() MTE9730CP Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | -20°C~80°C TA | - | - | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | Top View | - | - | 2V | 20° | - | - | - | 80mA | - | - | RoHS Compliant | ||
![]() MTPS5085BSL Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | TO-18-2 Metal Can | - | - | - | -30°C~85°C | - | Point Source | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 2V | 30° | - | - | - | 80mA | - | - | RoHS Compliant | ||
![]() MTE5115D4 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Radial | - | - | - | -25°C~85°C | - | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 0.91V | 240° | - | - | - | 100mA | - | - | RoHS Compliant | ||
![]() LS-0505-014 Advanced Photonix | 62 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -40°C~100°C TA | - | LS-0505 | - | - | Active | 1 (Unlimited) | - | - | Top View | - | - | 3.3V | - | - | - | - | 20mA | - | 1.1mW/sr @ 20mA (Typ) | RoHS Compliant | ||
![]() MTPS5085BWS Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | -30°C~100°C | - | Point Source | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 2V | 12° | - | - | - | 80mA | - | - | RoHS Compliant | ||
![]() SST-10-IRD-B130-U850 Luminus Devices Inc. | 30000 | - | Datasheet | - | Surface Mount | 1414 (3535 Metric) | - | - | - | 115°C TJ | Tape & Reel (TR) | SST-10-IRD | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | - | 3V | 130° | - | - | - | 1.5A | - | 450mW/sr @ 1A (Typ) | ROHS3 Compliant |