- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | HTS Code | Orientation | Number of Functions | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Optoelectronic Device Type | Size | Forward Current-Max | Current - DC Forward (If) (Max) | Peak Wavelength | Touchscreen | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE1300N2 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | -20°C~80°C | - | - | - | - | - | Active | - | - | Infrared (IR) | - | - | Top View | - | - | 1V | 90° | - | - | - | - | 100mA | - | - | - | - | ||
![]() MTE4110D4 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | - | - | - | -25°C~85°C | - | - | - | - | - | Active | 2 (1 Year) | - | Infrared (IR) | - | - | Top View | - | - | 1.24V | 240° | - | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() MTE4110C2 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | - | - | - | -25°C~85°C | - | - | - | - | - | Active | 2 (1 Year) | - | Infrared (IR) | - | - | Top View | - | - | 1.25V | 240° | - | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() MTE4110N2 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | -20°C~80°C | - | - | - | - | - | Active | - | - | Infrared (IR) | - | - | Top View | - | - | 1.3V | 90° | - | - | - | - | 100mA | - | - | - | - | ||
![]() MTE1300N-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -25°C~85°C | - | - | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | Top View | - | - | 0.96V | 32° | - | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() IN-C68QABTMU5 Inolux | 63 |
| - | 8 Weeks | - | Surface Mount | 2727 (6868 Metric) | - | - | - | -40°C~80°C | Tape & Reel (TR) | - | IN-C68QA(X)TM UV | - | - | Active | 4 (72 Hours) | - | Ultraviolet (UV) | - | - | Top View | - | - | 14V | 60° | - | - | - | - | 1A | - | - | - | ROHS3 Compliant | ||
![]() IN-C68QABTMU2 Inolux | 495 |
| - | 8 Weeks | - | Surface Mount | 2727 (6868 Metric) | - | - | - | -40°C~80°C | Tape & Reel (TR) | - | IN-C68QA(X)TM UV | - | - | Active | 4 (72 Hours) | - | Ultraviolet (UV) | - | - | Top View | - | - | 14V | 60° | - | - | - | - | 1A | - | - | - | ROHS3 Compliant | ||
![]() MTE5116W-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -20°C~85°C | - | - | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | Top View | - | - | 0.86V | 200° | - | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() MTE3062SL-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -20°C~85°C | - | - | - | - | - | Active | Not Applicable | - | Visible | - | - | Top View | - | - | 2.05V | 18° | - | - | - | - | 50mA | - | - | - | RoHS Compliant | ||
![]() F5D1B Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | ROUND | 125°C | -65°C | - | - | - | - | - | yes | Obsolete | 2 (1 Year) | - | - | NOT SPECIFIED | - | - | 1 | SINGLE | - | - | 12mW | INFRARED LED | - | 0.1A | - | 880 nm | - | - | ROHS3 Compliant | ||
![]() QEB421 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | ROUND | 100°C | -55°C | - | - | - | - | e3 | no | Obsolete | 2 (1 Year) | - | - | MATTE TIN | - | - | 1 | SINGLE | - | - | 10mW | INFRARED LED | 2.4mm | 0.1A | - | 880 nm | - | - | ROHS3 Compliant | ||
![]() QED233A4R0 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QEE273 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | ROUND | 100°C | -40°C | - | - | - | - | e3 | yes | Obsolete | 2 (1 Year) | - | - | MATTE TIN | - | - | 1 | SINGLE | - | - | - | INFRARED LED | 1.52mm | 0.05A | - | 850 nm | - | - | ROHS3 Compliant | ||
![]() XZTHI53W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | RECTANGULAR | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 3 (168 Hours) | EAR99 | Infrared (IR) | - | 8541.40.20.00 | Top View | 1 | SINGLE | 1.3V | 120° | - | - | 1.2mm | 0.05A | 50mA | - | Infrared (IR) | 0.7mW/sr @ 20mA | ROHS3 Compliant | ||
![]() L1F3-U410100005001 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 0404 (1010 Metric) | - | - | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | Top View | - | - | 3.1V | 140° | - | - | - | - | 1A | - | - | - | RoHS Compliant | ||
![]() L1F3-U400100005001 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 0404 (1010 Metric) | - | - | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | Top View | - | - | 3.1V | 140° | - | - | - | - | 1A | - | - | - | RoHS Compliant | ||
![]() LHUV-0425-A070 Lumileds | 24112 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~135°C | Tape & Reel (TR) | - | LUXEON Z UV | - | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | Top View | - | - | 3V | 125° | - | - | - | - | 1A | - | - | - | RoHS Compliant | ||
![]() L1F3-U390100005001 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 0404 (1010 Metric) | - | - | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | 8541.40.20.00 | Top View | - | - | 3.1V | 140° | - | - | - | - | 1A | - | - | - | RoHS Compliant | ||
![]() L1F3-U380100002001 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 0404 (1010 Metric) | - | - | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | Top View | - | - | 3.2V | 140° | - | - | - | - | 1A | - | - | - | RoHS Compliant | ||
![]() XTNI12W SunLED | In Stock | - | - | 6 Weeks | - | Through Hole | Radial | ROUND | - | - | -40°C~85°C TA | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | 8541.40.20.00 | Top View | 1 | SINGLE | 1.2V | 20° | - | - | 5mm | 0.05A | 50mA | - | - | 25mW/sr @ 50mA | ROHS3 Compliant |