- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ1-30DB00-0100 OSRAM SYLVANIA Inc. | 27 |
| - | 13 Weeks | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 150°C TJ | - | - | LZ1 | Active | 1 (Unlimited) | Visible | Top View | 3.7V | 80° | 1.2A | - | ROHS3 Compliant | ||
![]() LZ4-00D100-0000 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 8-SMD, No Lead Exposed Pad | - | 150°C TJ | Tape & Reel (TR) | - | LZ4 | Active | 1 (Unlimited) | Visible | Top View | 3.9V 10.5V x3 | 110° | 1.2A | - | ROHS3 Compliant | ||
![]() CBM-120-UV-X31-L400-22 Luminus Devices Inc. | 2346 |
| Datasheet | 8 Weeks | Chassis Mount | Module | - | 125°C TJ | - | - | Mosaic Array | Active | Not Applicable | Ultraviolet (UV) | Top View | 3.3V | - | 24A | - | ROHS3 Compliant | ||
![]() CBM-120-UV-X31-M380-22 Luminus Devices Inc. | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Module | - | 125°C TJ | - | - | Mosaic Array | Active | Not Applicable | Ultraviolet (UV) | Top View | 3.5V | - | 24A | - | ROHS3 Compliant | ||
![]() HSM9-C280 Broadcom Limited | 3500 | - | - | - | Surface Mount | 0402 (1005 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Infrared (IR) | Top View | 1.29V | 140° | 70mA | 1mW/sr @ 20mA | ROHS3 Compliant | ||
![]() INL-3AMIR40 Inolux | 363 |
| - | 6 Weeks | Through Hole | Radial | - | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.3V | 40° | 100mA | 8mW/sr @ 20mA | ROHS3 Compliant | ||
![]() INL-3AHIR30 Inolux | 4314 |
| - | 6 Weeks | Through Hole | Radial | - | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.2V | 30° | 100mA | 6mW/sr @ 20mA | ROHS3 Compliant | ||
![]() INL-5AHIR15 Inolux | 7978 |
| - | 6 Weeks | Through Hole | Radial | - | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.2V | 15° | 100mA | 7.8mW/sr @ 20mA | ROHS3 Compliant | ||
![]() HR5P-N3CB-00000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HR5P-N2CB-00000 Broadcom Limited | 27 |
| - | 16 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HR5P-N1FA-00000 Broadcom Limited | 9254 |
| - | 14 Weeks | Through Hole | Radial | Industrial grade | -40°C~85°C TA | - | - | - | Active | Not Applicable | Infrared (IR) | Top View | 1.66V | 50° | 100mA | 45mW/sr @ 100mA | ROHS3 Compliant | ||
![]() INL-5AIR45 Inolux | 43 |
| - | 6 Weeks | Through Hole | Radial | - | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.4V | 45° | 100mA | - | ROHS3 Compliant | ||
![]() HR5P-N1CB-00000 Broadcom Limited | 27 |
| - | 52 Weeks | Through Hole | Radial | Industrial grade | -40°C~85°C TA | - | - | - | Active | Not Applicable | Infrared (IR) | Top View | 1.58V | 30° | 100mA | 71.5mW/sr @ 100mA | ROHS3 Compliant | ||
![]() HR5P-N3FA-00000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ELUA3535NU3-P9000U5136481K0-V41G Everlight Electronics Co Ltd | 47 |
| Datasheet | 12 Weeks | Surface Mount | 1414 (3535 Metric) | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535NU3 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 4.2V | 30° | 1A | - | ROHS3 Compliant | ||
![]() ELUA3535NU6-P6070U23648700_V41G Everlight Electronics Co Ltd | 27 |
| Datasheet | 12 Weeks | Surface Mount | 1414 (3535 Metric) | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535NU6 | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 4.2V | 60° | 700mA | - | ROHS3 Compliant | ||
![]() IN-C39ATOU5 Inolux | 710 |
| - | 10 Weeks | Surface Mount | 1616 (4040 Metric) | - | -40°C~80°C | Tape & Reel (TR) | 2018 | IN-C39(X)TO UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.7V | 30° | 1.2A | - | ROHS3 Compliant | ||
![]() HR5P-N2FA-00000 Broadcom Limited | 27 |
| - | 16 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IN-S63FTHIR Inolux | 12000 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Infrared (IR) | Top View | 1.25V | 140° | 65mA | 0.8mW/sr @ 20mA (Typ) | ROHS3 Compliant | ||
![]() LZ1-10UV0R-0000 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | - | Surface Mount | Star Array | - | 115°C TJ | - | - | LuxiGen™ LZ1 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 3.8V | 70° | 1A | - | ROHS3 Compliant |