- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Orientation | Number of Functions | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Size | Forward Current-Max | Wavelength | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ4-00UA00-00U5 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | 8-SMD, No Lead Exposed Pad | - | 125°C TJ | Tape & Reel (TR) | - | LZ4 | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 4.1V | 97° | - | - | - | - | 1A | - | - | ||
![]() LZ1-30UA00-0U56 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | Star Array | - | 125°C TJ | Tray | - | LZ1 | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 4.1V | 74° | - | - | - | - | 1A | - | - | ||
![]() LZP-00UA00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | 24-SMD, No Lead Exposed Pad | - | 125°C TJ | Tray | - | LZP | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 44V | 95° | - | - | - | - | 1A | - | - | ||
![]() EAIST3535A2 Everlight Electronics Co Ltd | 90000 |
| Datasheet | 20 Weeks | Surface Mount | 1414 (3535 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | EAIST3535A2 | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 3.1V | 150° | - | - | - | - | 1.5A | 230mW/sr @ 1A | ROHS3 Compliant | ||
![]() XBT-1313-UV-A130-AB280-00 Luminus Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | 0505 (1313 Metric) | - | 65°C TJ | Tape & Reel (TR) | - | XBT-1313-UV | Active | 3 (168 Hours) | Ultraviolet (UV) | - | Top View | - | - | 7V | 150° | - | - | - | 283nm 280nm ~ 286nm | 40mA | - | ROHS3 Compliant | ||
![]() XZVS160S-D SunLED | In Stock | - | - | 6 Weeks | Surface Mount | 1414 (3535 Metric) | - | -40°C~100°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3.4V | 120° | - | - | - | - | 700mA | - | ROHS3 Compliant | ||
![]() IN-C33ATNU5 Inolux | 458 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | -40°C~125°C | Tape & Reel (TR) | 2018 | IN-C33(X)TN UV | Active | 3 (168 Hours) | Ultraviolet (UV) | - | Top View | - | - | 3.5V | 30° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() IN-C33ETOIR Inolux | In Stock | - | - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | 125°C TJ | Tape & Reel (TR) | 2018 | IN-C33(X)TOIR | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | - | 2.4V | 90° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() EAIST3535A4 Everlight Electronics Co Ltd | 268 |
| Datasheet | 20 Weeks | Surface Mount | 1414 (3535 Metric) | ROUND | -40°C~125°C | Tape & Reel (TR) | - | EAIST3535A4 | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | 1 | SINGLE | 3.5V | 90° | 1300mW | 2.8mm | 1.5A | - | 1.5A | 560mW/sr @ 1A (Typ) | ROHS3 Compliant | ||
![]() ELUA3535NU6-P0010U5136481K0-V41G Everlight Electronics Co Ltd | 2658 |
| Datasheet | 12 Weeks | Surface Mount | 1414 (3535 Metric) | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535NU6 | Active | 3 (168 Hours) | Ultraviolet (UV) | - | Top View | - | - | 4.2V | 60° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() INV-C33CTMIR Inolux | 27 |
| - | 8 Weeks | Surface Mount | 2-SMD, No Lead | - | - | Tape & Reel (TR) | - | VCSEL | Active | 4 (72 Hours) | Infrared (IR) | - | Top View | - | - | 2.3V | 30° | - | - | - | - | 900mA | 350mW/sr @ 700mA | ROHS3 Compliant | ||
![]() LZ4-40R508-0000 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | 13 Weeks | Screw Mount | Star Array | - | 125°C TJ | Tray | - | LZ4 | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 8V | 95° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZ1-00DB00-0100 OSRAM SYLVANIA Inc. | In Stock | - | - | 13 Weeks | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 150°C TJ | Tape & Reel (TR) | - | LZ1 | Active | 1 (Unlimited) | - | - | Top View | - | - | 3.6V | 80° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZ1-10DB00-0100 OSRAM SYLVANIA Inc. | 233 |
| - | 13 Weeks | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 150°C TJ | - | - | LZ1 | Active | 1 (Unlimited) | Visible | - | Top View | - | - | 3.7V | 80° | - | - | - | - | 1.2A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 44V | 115° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U7 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 44V | 115° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U4 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 44V | 115° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 44V | 115° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U5 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 44V | 115° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZP-00UB00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tray | - | LZP | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 22V | 130° | - | - | - | - | 1A | - | ROHS3 Compliant |