- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ1-00DB00-0100 OSRAM SYLVANIA Inc. | In Stock | - | - | 13 Weeks | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 150°C TJ | Tape & Reel (TR) | - | LZ1 | Active | 1 (Unlimited) | - | Top View | 3.6V | 80° | 1A | - | ROHS3 Compliant | ||
![]() LZ1-10DB00-0100 OSRAM SYLVANIA Inc. | 233 |
| - | 13 Weeks | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 150°C TJ | - | - | LZ1 | Active | 1 (Unlimited) | Visible | Top View | 3.7V | 80° | 1.2A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 44V | 115° | 1A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U7 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 44V | 115° | 1A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U4 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 44V | 115° | 1A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 44V | 115° | 1A | - | ROHS3 Compliant | ||
![]() LZC-00UB00-00U5 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LZC | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 44V | 115° | 1A | - | ROHS3 Compliant | ||
![]() LZP-00UB00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tray | - | LZP | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 22V | 130° | 1A | - | ROHS3 Compliant | ||
![]() CBM-40-UV-X32-DC385-21 Luminus Devices Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | 125°C TJ | - | - | Mosaic Array | Active | Not Applicable | Ultraviolet (UV) | Top View | 3.5V | - | 8A | - | ROHS3 Compliant | ||
![]() CBM-40-UV-X32-DC380-21 Luminus Devices Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | 125°C TJ | - | - | Mosaic Array | Active | Not Applicable | Ultraviolet (UV) | Top View | 3.5V | - | 8A | - | ROHS3 Compliant | ||
![]() QED121A4R0 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | Obsolete | Not Applicable | Infrared (IR) | Top View | 1.7V | 18° | 100mA | 16mW/sr @ 100mA | - | ||
![]() IN-P281ASGHIR Inolux | 10827 |
| - | 8 Weeks | Surface Mount, Right Angle | 2-SMD, J-Lead | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Infrared (IR) | Side View | 1.7V | 120° | 100mA | 12.5mW/sr @ 100mA (Typ) | ROHS3 Compliant | ||
![]() HSM8-C280 Broadcom Limited | 13213 |
| - | - | Surface Mount | 0402 (1005 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Infrared (IR) | Top View | 1.45V | 140° | 70mA | 1mW/sr @ 20mA | ROHS3 Compliant | ||
![]() HR5P-N3CA-00000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HR5P-N4FA-00000 Broadcom Limited | 9807 |
| - | 14 Weeks | Through Hole | Radial | Industrial grade | -40°C~85°C TA | - | - | - | Active | Not Applicable | Infrared (IR) | Top View | 1.52V | 50° | 100mA | 28.5mW/sr @ 100mA | ROHS3 Compliant | ||
![]() HR5P-N1FB-00000 Broadcom Limited | 11261 |
| - | 14 Weeks | Through Hole | Radial | Industrial grade | -40°C~85°C TA | - | - | - | Active | Not Applicable | Infrared (IR) | Top View | 1.58V | 50° | 100mA | 45mW/sr @ 100mA | ROHS3 Compliant | ||
![]() HR5P-N4CB-00000 Broadcom Limited | 20 |
| - | - | Through Hole | Radial | Industrial grade | -40°C~85°C TA | - | - | - | Active | Not Applicable | Infrared (IR) | Top View | 1.42V | 30° | 100mA | 71.5mW/sr @ 100mA | ROHS3 Compliant | ||
![]() ELUA3535NU3-P0010U5136481K0-V41G Everlight Electronics Co Ltd | 1823 |
| Datasheet | 12 Weeks | Surface Mount | 1414 (3535 Metric) | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535NU3 | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 4.2V | 30° | 1A | - | ROHS3 Compliant | ||
![]() IN-C39BTOU5 Inolux | In Stock | - | - | 10 Weeks | Surface Mount | 1616 (4040 Metric) | - | -40°C~80°C | Tape & Reel (TR) | 2018 | IN-C39(X)TO UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.7V | 60° | 1.2A | - | ROHS3 Compliant | ||
![]() ELUA3535NU3-P8090U5136481K0-V41G Everlight Electronics Co Ltd | 1880 |
| Datasheet | 12 Weeks | Surface Mount | 1414 (3535 Metric) | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535NU3 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 4.2V | 30° | 1A | - | ROHS3 Compliant |