- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Package / Case
- Wavelength
- Power (Watts)
- Current Rating (Amps)
- Voltage-Input
- Peak Wavelength
- Reach Compliance Code
- Ihs Manufacturer
Attribute column
Categories
Laser Diodes, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Package / Case | Surface Mount | Mounting Feature | Number of pins | Housing Material | Shape | Semiconductor Material | Base Product Number | Cable Cross-Section | Connector | Connector pinout layout | Construction Features | Contact Material | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Description | Part Life Cycle Code | Product Status | Rohs Code | Spatial orientation | Type of connector | Voltage-Input | Operating temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Type | Terminal Finish | Color | Power (Watts) | Additional Feature | Current Rating (Amps) | Number of Functions | Reach Compliance Code | Current rating | Configuration | Output Power | Optoelectronic Device Type | Size | Rated Current | Forward Current-Max | Wavelength | Forward Voltage-Max | Rated voltage | Peak Wavelength | Profile | Response Time-Max | Spectral Bandwidth | Vf - Forward Voltage | Threshold Current-Max | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFB-1310-4L-LC Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finisar Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLD90QZWJ-10A ROHM Semiconductor | 30 | - | - | - | Radial, Can - 3 Lead | - | - | - | - | - | - | RLD90 | - | - | - | - | - | - | - | - | - | - | + 85 C | Rohm Semiconductor | - 40 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | 15V ~ 19V | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | - | - | 25 W | - | - | - | - | 905nm | - | - | - | - | - | - | 15 V | - | - | - | ||
![]() PLT3 450GB OSRAM | 110 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FP-1310-5I-50SMF Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finisar Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FP-1310-5I-100SMF-SCAPC Finisar Corporation | In Stock | - | - | - | Module, 4 Lead, Single Mode Fiber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finisar Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | 1.15V | - | - | FP-1310-5I-XXX | - | - | - | - | - | - | 10mW | - | 32mA | - | - | - | - | - | - | - | - | - | 1310nm | - | - | - | - | - | - | - | - | - | - | ||
![]() RLD2WMUV2 ROHM Semiconductor | 9000 | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 26 | - | ROUND | - | - | - | socket | 1x26 | - | - | 2.54mm | THT | 1.95 g | ROHM CO LTD | female | - | - | - | 75 °C | -10 °C | 7 mW | - | - | Obsolete | - | Yes | straight | pin strips | - | -40...163°C | - | - | e4 | Yes | - | - | Gold (Au) | - | - | HIGH RELIABILITY | - | 1 | compliant | 1.5A | COMMON CATHODE 2 ELEMENTS WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 1.6 mm | - | 0.06 A | - | 2.3 V | 60V | 782 nm | beryllium copper | - | - | - | 50 mA | 0.75µm | UL94V-0 | ||
![]() RLD78MZM7 ROHM Semiconductor | 2000 | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 25 | - | ROUND | - | - | - | socket | 1x25 | - | - | 2.54mm | THT | 1.88 g | ROHM CO LTD | female | - | - | - | 60 °C | -10 °C | 20 mW | - | - | Active | - | Yes | straight | pin strips | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | 1 | compliant | 1.5A | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 1.6 mm | - | 0.063 A | - | 2.2 V | 60V | 792 nm | beryllium copper | - | - | - | 20 mA | 0.75µm | UL94V-0 | ||
![]() RLD78NZM5 ROHM Semiconductor | 411 | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 20 | - | ROUND | - | - | - | socket | 1x20 | - | - | 2.54mm | THT | 1.5 g | ROHM CO LTD | female | - | - | - | 60 °C | -10 °C | 10 mW | - | - | Active | - | Yes | straight | pin strips | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | 1 | compliant | 1.5A | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 1.6 mm | - | 0.04 A | - | 2.3 V | 60V | 793 nm | beryllium copper | - | - | - | 30 mA | 0.75µm | UL94V-0 | ||
![]() RLD90QZWA-10A Rohm Semiconductor | 508 | - | Datasheet | - | Radial, Can - 3 Lead | - | - | - | - | - | - | RLD90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | Tray | RLD90QZWA -10x | - | - | Active | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | 905nm | - | - | - | - | - | - | - | - | - | - | ||
![]() RLD65MPT4 ROHM Semiconductor | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | 70 °C | -10 °C | 10 mW | - | - | Active | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | Gold (Au) | - | - | - | - | 1 | compliant | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 1 mm | - | 0.07 A | - | 2.6 V | - | 655 nm | - | - | - | - | 60 mA | - | - | ||
![]() RLD65MPT7 ROHM Semiconductor | 10000 | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | 70 °C | -10 °C | 7 mW | - | - | Active | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | Gold (Au) | - | - | - | - | 1 | compliant | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 1 mm | - | 0.07 A | - | 2.6 V | - | 655 nm | - | - | - | - | 60 mA | - | - | ||
![]() SLD1137VS Sony Semiconductor | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | SONY CORP | - | - | - | - | 60 °C | -10 °C | 5 mW | - | M-274, 3 PIN | Obsolete | - | No | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 1 | unknown | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 1 mm | - | 0.045 A | - | 2.7 V | - | 650 nm | - | - | - | - | 40 mA | - | - | ||
![]() SPLBG94-2S OSRAM GmbH | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | - | - | 60000 mW | - | ROHS COMPLIANT PACKAGE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | - | 1 | unknown | - | SINGLE | - | LASER DIODE | - | - | - | - | - | - | 932 nm | - | - | - | - | 15000 mA | - | - | ||
![]() SG2004 Intersil Corporation | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | GaAs | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | 75 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | LASER DIODE | - | - | 25 A | - | 6.5 V | - | 904 nm | - | 1e-9 s | 3.5 m | - | - | - | - | ||
![]() SG2004 Harris Semiconductor | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | GaAs | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | 75 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | LASER DIODE | - | - | 25 A | - | 6.5 V | - | 904 nm | - | 1e-9 s | 3.5 m | - | - | - | - | ||
![]() DL-3144-008S onsemi | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | GaAs | - | - | - | - | - | - | - | - | - | ON SEMICONDUCTOR | - | - | - | - | 60 °C | -10 °C | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | LASER DIODE | - | - | 0.055 A | - | - | - | 785 nm | - | - | - | - | - | - | - | ||
![]() DL-3144-008S SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | ROUND | GaAs | - | - | - | - | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | 60 °C | -10 °C | 8 mW | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 1 mm | - | 0.055 A | - | - | - | 785 nm | - | - | - | - | 40 mA | - | - | ||
![]() ADL-65052TL Laser Components USA Inc | In Stock | - | Datasheet | - | - | NO | RADIAL MOUNT | - | rubber | ROUND | AlGaInP | - | 35 - 50 mm2 | - | - | screw terminals: plug -1/ socket - 1 | brass | - | - | - | LASER COMPONENTS GMBH | - | - | - | - | 50 °C | -10 °C | 7 mW | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Power connector for welding machine series DKL-R (kit) | - | red | - | - | - | 1 | unknown | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | - | 300 A | 0.022 A | - | 2.5 V | - | 655 nm | - | - | - | - | 20 mA | - | - | ||
![]() RLD65MQX1 ROHM Semiconductor | In Stock | - | Datasheet | - | - | NO | RADIAL MOUNT | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | 70 °C | -10 °C | 10 mW | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | compliant | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 0.5 mm | - | 0.05 A | - | 2.8 V | - | 660 nm | - | - | - | - | 40 mA | - | - | ||
![]() DL-3039-011 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | ROUND | AlGaInP | - | - | - | - | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | 60 °C | -10 °C | 5 mW | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | LASER DIODE | 1 mm | - | - | - | - | - | 670 nm | - | - | - | - | 60 mA | - | - |