- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Impedance (Max) (Zzt) | Insulation Materials | Mfr | Number of I/Os | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Power Rating | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Memory Size | Load Capacitance | Speed | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Frequency Tolerance | Power - Max | Current - Test | Lens Style | Data Rate | Lens Size | Utilized IC / Part | Forward Voltage | Luminous Intensity | Voltage - Zener (Nom) (Vz) | Millicandela Rating | Protocol | Lens Transparency | Wavelength - Peak | Total RAM Bits | Lens Color | Number of Gates | Wavelength | Power - Output | RF Family/Standard | Antenna Type | Voltage - I/O | Sensitivity | Ethernet | Number of Cores/Bus Width | Serial Interfaces | Current - Receiving | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Current - Transmitting | Co-Processors/DSP | Modulation | Security Features | Display & Interface Controllers | SATA | Features | Diameter | Height | Height Seated (Max) | Thickness (Max) | Height (Max) | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 2-PLCC | - | 2-PLCC | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Last Time Buy | Non-Compliant | - | - | 589nm | - | - | TOPLED® | 3.20mm L x 2.80mm W | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3V | - | 120° | - | - | 20mA | Round with Flat Top | - | 2.40mm Dia | - | - | - | - | 915mcd | - | Clear | 593nm | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | Mini TOPLED® | 2.00mm L x 1.40mm W | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05V | - | 120° | - | - | 10mA | Rectangle with Flat Top | - | 1.50mm x 1.00mm | - | - | - | - | 105.5mcd | - | Diffused | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.40mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | BZT52B51 | 100 Ohms | - | Micro Commercial Co | - | Tape & Reel (TR) | Obsolete | - | - | - | 605nm | -55°C ~ 175°C (TJ) | - | - | 2.20mm L x 1.10mm W | ±2% | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 38 V | - | 900 mV @ 10 mA | - | 2V | - | 120° | - | 200 mW | 20mA | Rectangle with Flat Top | - | 1.70mm x 0.70mm | - | - | - | 51 V | 289.5mcd | - | Clear | 610nm | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.30mm | - | - | - | ||
![]() SSL-LX305F6UWC Lumex | In Stock | - | - | - | Surface Mount | 208-BFQFP | - | 208-PQFP (28x28) | M1A3P1000 | - | - | Microchip Technology | 154 | Tray | Obsolete | - | - | - | - | 0°C ~ 85°C (TJ) | - | ProASIC3 | 3.00mm Dia | - | - | - | - | - | - | - | White | - | - | - | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | 30° | - | - | 20mA | Round with Domed Top | - | 3.00mm Dia | - | - | - | - | 800mcd | - | Clear | - | 147456 | Colorless | 1000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.25mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | 6-PLCC | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | 626nm Red, 528nm Green, 468nm Blue | -20°C ~ 70°C | - | VXM2 | 0.236 L x 0.126 W (6.00mm x 3.20mm) | - | - | MHz Crystal | - | - | - | - | Red, Green, Blue (RGB) | - | - | - | - | - | 20 MHz | ±30ppm | - | 50 Ohms | - | - | Independent | - | 20pF | - | - | Fundamental | - | - | 2.05V Red, 3.2V Green, 2.85V Blue | - | 120° | ±20ppm | - | 20mA Red, 20mA Green, 20mA Blue | Rectangle with Flat Top | - | 2.90mm x 2.60mm | - | - | - | - | 815mcd Red, 1705mcd Green, 442mcd Blue | - | - | 632nm Red, 523nm Green, 455nm Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | 2.00mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Die | - | Die | DTS20F21 | - | - | TE Connectivity Deutsch Connectors | - | Bag | Active | - | - | - | 530nm | - | - | * | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6V | - | - | - | - | 350mA | Rectangle with Flat Top | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-S42DS5B Inolux | In Stock | - | - | - | Surface Mount, Right Angle | 0402 (1005 Metric) | - | 0402 | - | - | - | Inolux | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 472nm | - | - | IN-S42DS | 1.00mm L x 0.55mm W | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8V | - | 145° | - | - | 5mA | Rectangle with Flat Top | - | 1.00mm x 0.30mm | - | - | - | - | 28.5mcd | - | Clear | 470nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.40mm | - | - | - | ||
![]() HLMP-EJ24-SV0DD Broadcom | In Stock | - | - | - | Through Hole | Radial | - | T-1 3/4 (5mm) | HLMP-EJ24 | - | - | Broadcom Limited | - | Tape & Box (TB) | Obsolete | - | - | 100 V | 605nm | - | - | SunPower | - | 0.1 % | 50 ppm/°C | - | 1.8 kΩ | 155 °C | -55 °C | Thin Film | Orange | - | - | 100 mW | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | 1.98V | - | 23° | - | - | 20mA | Round with Domed Top | - | 5mm, T-1 3/4 | - | - | - | - | - | - | Clear | 609nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | 8.91mm | - | - | - | ||
![]() HLMP-AL16-N0000 Agilent | In Stock | - | - | Through Hole, Vertical | Surface Mount | 34-SMD Module | 2 | - | - | - | - | Garmin Canada Inc. | - | Bulk | Obsolete | Non-Compliant | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | 1.7V ~ 3.6V | - | 2.4GHz | - | 22.9 mm | - | - | - | - | 512kB Flash, 64KB RAM | - | - | - | - | - | - | - | - | 70 ° | - | - | - | - | 60kbps | - | nRF52832 | 2 V | 680 mcd | - | - | Bluetooth | - | - | - | Orange | - | 592 nm | 4dBm | Bluetooth | Integrated, Trace | - | -96dBm | - | - | I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 8.7 mm | - | - | - | No SVHC | Lead Free | - | ||
![]() ALMD-EL3D-WXL02 Broadcom | In Stock | - | - | - | Surface Mount | 480-LBGA Exposed Pad | - | 480-TBGA (37.5x37.5) | KMPC82 | - | - | NXP USA Inc. | - | Box | Obsolete | - | - | - | 590nm | 0°C ~ 105°C (TA) | - | MPC82xx | 4.20mm L x 4.20mm W | - | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | - | - | - | 2.1V | PowerPC G2 | 30° | - | - | 20mA | Round with Domed Top | - | - | - | - | - | - | - | - | Clear | 594nm | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (3) | 1 Core, 32-Bit | - | - | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | SMD | VJ0805 | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 25V | - | - | -55°C ~ 125°C | - | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1pF | C0G, NP0 | - | - | - | - | - | White | RF, Microwave, High Frequency | 2.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1V | - | 120° | - | - | 10mA | Round with Flat Top | - | 1.60mm Dia | - | - | - | - | 157mcd | - | Diffused | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.057 (1.45mm) | 0.87mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2-PLCC | VJ0402 | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 10V | - | - | -55°C ~ 85°C | - | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | X5R | - | - | - | - | - | White | General Purpose | 0.068 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1V | - | 120° | - | - | 10mA | Round with Flat Top | - | 2.40mm Dia | - | - | - | - | 135mcd | - | Diffused | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | 2.10mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-PLCC | - | 4-PLCC | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Last Time Buy | - | - | - | 603nm | - | - | Power TOPLED® | 3.20mm L x 2.80mm W | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V | - | 120° | - | - | 50mA | Round with Flat Top | - | 2.40mm Dia | - | - | - | - | 1150mcd | - | Clear | 610nm | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1718216 | - | - | TE Connectivity AMP Connectors | - | Bulk | Last Time Buy | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 2-PLCC | - | 2-PLCC | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Last Time Buy | - | - | - | 618nm | - | - | TOPLED® | 3.20mm L x 2.80mm W | - | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.125V | - | 120° | - | - | 20mA | Round with Flat Top | - | 2.40mm Dia | - | - | - | - | - | - | Clear | 624nm | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 2-PLCC | - | 2-PLCC | - | - | Silicone | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Last Time Buy | Compliant | - | 1 kV | 618nm | - | Bulk | TOPLED® | 3.20mm L x 2.80mm W | - | - | - | - | - | - | - | Black, Red | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.96V | - | 120° | - | - | 20mA | Round with Flat Top | - | 2.40mm Dia | - | - | - | - | 1255mcd | - | Clear | 624nm | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 2-SMD, Flat Lead | - | SMD | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | TOPLED® E1608 | 1.40mm L x 0.80mm W | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95V | - | 120° | - | - | 10mA | Oval with Flat Top | - | 1.23mm x 0.60mm | - | - | - | - | 680mcd | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.70mm | - | - | - | ||
![]() CQT10 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMM-CWG3-NX7B2 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Obsolete | Non-Compliant | - | - | 602nm | - | - | Mini TOPLED® | 2.00mm L x 1.40mm W | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | 120° | - | - | 2mA | Rectangle with Flat Top | - | 1.50mm x 1.00mm | - | - | - | - | 10.1mcd | - | Clear | 610nm | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.40mm | - | - | - |