- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | RoHS | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IN-S42ET5B Inolux | 46 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | 0402 | Inolux | - | - | 472nm | Tape & Reel (TR) | IN-S42ET | 1.00mm L x 0.50mm W | Active | Blue | - | 2.8V | 100°, 130° | 5mA | Rectangle with Flat Top | 1.00mm x 0.50mm | 28.5mcd | Clear | 470nm | Colorless | 0.35mm | ||
![]() IN-S42ET5G Inolux | 46 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | 0402 | Inolux | - | - | 529nm | Tape & Reel (TR) | IN-S42ET | 1.00mm L x 0.50mm W | Active | Green | - | 2.8V | 100°, 130° | 5mA | Rectangle with Flat Top | 1.00mm x 0.50mm | 285mcd | Clear | 522nm | Colorless | 0.35mm | ||
![]() LA E67B-U2V2-34-1-50-R18-Z ams-OSRAM USA INC. | In Stock | - | - | Surface Mount | 4-PLCC | 4-PLCC | ams-OSRAM USA INC. | - | - | 617nm | Tape & Reel (TR) | Power TOPLED® | 3.20mm L x 2.80mm W | Obsolete | Amber | - | 2.2V | 120° | 50mA | Round with Flat Top | 2.40mm Dia | 840mcd | - | 624nm | - | 2.10mm | ||
![]() 204-10SUGD/S400-A4-L Everlight Elec | 25686 |
| - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XZFBADG172W SunLED | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | SunLED | - | - | 468nm Blue, 525nm Green | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 0.65mm L x 0.65mm W | Active | Blue, Green | Independent | 2.9V Blue, 2.85V Green | 140° | 5mA Blue, 5mA Green | Square with Flat Top | 0.65mm | 39mcd Blue, 198mcd Green | Clear | 463nm Blue, 515nm Green | Colorless | 0.30mm | ||
![]() AB-FC005I4-07912-XA2 American Bright Optoelectronics Corporation | 2734 |
| - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBLP653R-O5-2897 QT Brightek (QTB) | In Stock | - | Datasheet | Surface Mount, Bottom Entry | 1209 (3224 Metric) | 1208 | QT Brightek (QTB) | - | - | 605nm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | QBLP653R | 3.20mm L x 2.40mm W | Active | Orange | Standard | 1.95V | 15° | 5mA | Round with Domed Top | 1.80mm Dia | 1800mcd | Clear | 600nm | Colorless | 2.65mm | ||
![]() QBLP653R-O5 QT Brightek (QTB) | In Stock | - | Datasheet | Surface Mount, Bottom Entry | 1209 (3224 Metric) | 1208 | QT Brightek (QTB) | - | - | 605nm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | QBLP653R | 3.20mm L x 2.40mm W | Active | Orange | Standard | 1.9V | 15° | 5mA | Round with Domed Top | 1.80mm Dia | 700mcd | Clear | 609nm | Colorless | 2.65mm | ||
![]() QBLP653R-R5-2897 QT Brightek (QTB) | In Stock | - | Datasheet | Surface Mount, Bottom Entry | 1209 (3224 Metric) | 1208 | QT Brightek (QTB) | - | - | 621nm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | QBLP653R | 3.20mm L x 2.40mm W | Active | Red | Standard | 1.9V | 15° | 5mA | Round with Domed Top | 1.80mm Dia | 1950mcd | Clear | 630nm | Colorless | 2.65mm | ||
![]() QBLP653R-S5 QT Brightek (QTB) | In Stock | - | Datasheet | Surface Mount, Bottom Entry | 1209 (3224 Metric) | 1208 | QT Brightek (QTB) | - | - | 640nm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | QBLP653R | 3.20mm L x 2.40mm W | Active | Red | Standard | 1.8V | 15° | 5mA | Round with Domed Top | 1.80mm Dia | 450mcd | Clear | 649nm | Colorless | 2.65mm | ||
![]() QBLP653R-AG1 QT Brightek (QTB) | In Stock | - | Datasheet | Surface Mount, Bottom Entry | 1209 (3224 Metric) | 1208 | QT Brightek (QTB) | - | - | 570nm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | QBLP653R | 3.20mm L x 2.40mm W | Active | Green | Standard | 2V | 15° | 20mA | Round with Domed Top | 1.80mm Dia | 1100mcd | Clear | 572nm | Colorless | 2.65mm | ||
![]() QBLP653R-IB5 QT Brightek (QTB) | In Stock | - | - | Surface Mount, Bottom Entry | 1209 (3224 Metric) | 1208 | QT Brightek (QTB) | - | - | 462nm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | QBLP653R | 3.20mm L x 2.40mm W | Active | Blue | Standard | 2.8V | 15° | 5mA | Round with Domed Top | 1.80mm Dia | 350mcd | Clear | 460nm | Colorless | 2.65mm | ||
![]() QBLP653R-IB QT Brightek (QTB) | In Stock | - | Datasheet | Surface Mount, Bottom Entry | 1209 (3224 Metric) | 1208 | QT Brightek (QTB) | - | - | 460nm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | QBLP653R | 3.20mm L x 2.40mm W | Active | Blue | Standard | 3.2V | 15° | 20mA | Round with Domed Top | 1.80mm Dia | 750mcd | Clear | 455nm | Colorless | 2.65mm | ||
![]() CSL1101WBAW1 Rohm Semiconductor | 1340 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | Independent | 2.9V | - | 5mA | Rectangle with Flat Top | - | 155mcd | Diffused | - | Yellow | 0.65mm | ||
![]() CSL1101WBCW1 Rohm Semiconductor | 2055 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | Independent | 2.9V | - | 5mA | Rectangle with Flat Top | - | 155mcd | Diffused | - | Yellow | 0.65mm | ||
![]() CSL1101WBBW1 Rohm Semiconductor | 3306 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | Independent | 2.9V | - | 5mA | Rectangle with Flat Top | - | 155mcd | Diffused | - | Yellow | 0.65mm | ||
![]() CSL1102WBAW1 Rohm Semiconductor | 2405 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | Independent | 3.2V | - | 20mA | Rectangle with Flat Top | - | 1000mcd | Diffused | - | Yellow | 0.65mm | ||
![]() CSL1102WBCW1 Rohm Semiconductor | 2955 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | Independent | 3.2V | - | 20mA | Rectangle with Flat Top | - | 1000mcd | Diffused | - | Yellow | 0.65mm | ||
![]() CSL1102WBBW1 Rohm Semiconductor | 3040 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | Independent | 3.2V | - | 20mA | Rectangle with Flat Top | - | 1000mcd | Diffused | - | Yellow | 0.65mm | ||
![]() CSL1102WBDW1 Rohm Semiconductor | 2461 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | Independent | 3.2V | - | 20mA | Rectangle with Flat Top | - | 1000mcd | Diffused | - | Yellow | 0.65mm |