- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Temperature-Test | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Size | Current - Max | Lens Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Light Emitting Surface (LES) | Features | Height | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GI-4DT5-D60P-BFWL Green Ignite Inc | In Stock | - | - | - | - | - | GI-4DT5 | 4000K | 3750lm | - | - | - | Bulk | - | - | Active | LED Module | - | Linear Light Strip | 188.5V | - | - | - | 125 lm/W | 83 | - | - | Flat | - | - | - | - | - | - | - | - | ||
![]() L170B-EC-TR American Opto Plus LED | 82888 |
| Datasheet | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | American Opto Plus LED | - | 630nm | Tape & Reel (TR) | - | 2.00mm L x 1.25mm W | Active | - | Red | - | 2V | 140° | 20mA | Rectangle with Flat Top | - | - | 1.30mm x 1.25mm | - | - | 90mcd | Clear | 640nm | Colorless | - | - | - | 0.90mm | ||
![]() BXRE-65C4001-B-83 Bridgelux | 47 |
| Datasheet | - | - | - | - | 6500K 3-Step MacAdam Ellipse | 4507lm (Typ) | - | 25°C | - | Tube | Gen 8 V18 Array | 24.00mm L x 24.00mm W | Active | Chip On Board (COB) | White, Cool | Square | 33.9V | 120° | 700mA | - | 190 lm/W | 70 | - | 2A | Flat | - | - | - | - | 19.60mm Dia | - | 1.65mm | - | ||
![]() BXRC-27E4000-B-83-SE Bridgelux | 47 |
| Datasheet | - | - | - | - | 2700K 3-Step MacAdam Ellipse | 3976lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 18 Array | 36.20mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 33.9V | 120° | 700mA | - | 168 lm/W | 80 | - | 2A | Flat | - | - | - | - | 18.50mm Dia | - | 1.80mm | - | ||
![]() BXRC-65E10K1-D-84-SE Bridgelux | In Stock | - | Datasheet | - | - | - | - | 6500K 4-Step MacAdam Ellipse | 10395lm (Typ) | - | 85°C | - | Tray | Gen 8 Vero? SE 29 Array | 49.20mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 35.7V | 120° | 1.7A | - | 171 lm/W | 80 | - | 5.5A | Flat | - | - | - | - | 29.10mm Dia | Dimming | 3.60mm | - | ||
![]() L233QEC-TR American Opto Plus LED | 87963 |
| Datasheet | Surface Mount, Right Angle | 2-SMD, No Lead | SMD | - | - | - | American Opto Plus LED | - | 625nm | Bulk | - | 2.80mm L x 1.20mm W | Active | - | Red | - | 2.15V | 115° | 20mA | Rectangle with Irregular Top | - | - | - | - | - | 400mcd | Clear | 636nm | Colorless | - | - | - | 0.90mm | ||
![]() L955MBGC-Z American Opto Plus LED | 8958 |
| Datasheet | Surface Mount | 2-PLCC | 2-PLCC | - | - | - | American Opto Plus LED | - | - | Tape & Reel (TR) | - | 3.10mm L x 2.80mm W | Active | - | Blue | - | 3.1V | 120° | 20mA | Round with Flat Top | - | - | 2.20mm Dia | - | - | 2300mcd | - | - | Green | - | - | - | 1.92mm | ||
![]() BXRC-27G20H0-C-72-SE Bridgelux | In Stock | - | Datasheet | - | - | - | - | 2700K 2-Step MacAdam Ellipse | 1536lm (Typ) | - | 85°C | - | Tray | Vero? SE 13 Array | 36.20mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 30.9V | 120° | 450mA | - | 101 lm/W | 80 | - | 1.05A | Flat | - | - | - | - | 13.40mm Dia | - | 3.60mm | - | ||
![]() BXRC-27E10K0-D-82-SE Bridgelux | 47 |
| Datasheet | - | - | - | - | 2700K 2-Step MacAdam Ellipse | 10744lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 29 Array | 49.20mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 66.7V | 120° | 1.3A | - | 174 lm/W | 80 | - | 4.75A | Flat | - | - | - | - | 29.10mm Dia | - | 3.50mm | - | ||
![]() BXRE-57E1001-C-84 Bridgelux | 47 |
| Datasheet | - | - | - | - | 5700K 4-Step MacAdam Ellipse | 1641lm (Typ) | - | 25°C | - | Tube | Gen 8 V10 Array | 13.50mm L x 13.50mm W | Active | Chip On Board (COB) | White, Cool | Square | 30.7V | 120° | 300mA | - | 178 lm/W | 80 | - | 1A | Flat | - | - | - | - | 10.20mm Dia | - | 1.65mm | - | ||
![]() GI-2DT5D-W30-BF Green Ignite Inc | In Stock | - | - | - | - | - | GI-2DT5D | 3000K | 1875lm | - | - | - | Bulk | - | 548.89mm L x 40.89mm W | Active | LED Module | White, Warm | Linear Light Strip | 188.5V | - | - | - | 62 lm/W | 83 | - | - | Flat | - | - | - | - | - | - | 35.81mm | - | ||
![]() GI-4DT5-D60-BC Green Ignite Inc | In Stock | - | - | - | - | - | GI-4DT5 | 4000K | 3750lm | - | - | - | Bulk | - | 1123.44mm L x 40.89mm W | Active | LED Module | White, Neutral | Linear Light Strip | 188.5V | - | - | - | 125 lm/W | 83 | - | - | Flat | - | - | - | - | - | - | 35.81mm | - | ||
![]() BXRC-50G1001-B-83-SE Bridgelux | In Stock | - | Datasheet | - | - | - | - | 5000K 3-Step MacAdam Ellipse | 1065lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 10 Array | 30.80mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 34.2V | 120° | 200mA | - | 156 lm/W | 90 | - | 500mA | Flat | - | - | - | - | 10.00mm Dia | - | 3.50mm | - | ||
![]() BXRC-30E10K0-B-83-SE Bridgelux | In Stock | - | Datasheet | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 12979lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 29 Array | 49.20mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 66.7V | 120° | 1.3A | - | 185 lm/W | 80 | - | 4.75A | Flat | - | - | - | - | 29.10mm Dia | - | 3.50mm | - | ||
![]() SMP-MAC-S American Opto Plus LED | 44 |
| Datasheet | Surface Mount | 4-SMD, J-Lead | 4-SMD | - | - | - | American Opto Plus LED | - | 615nm | Tape & Reel (TR) | - | 3.20mm L x 2.70mm W | Active | - | Amber | - | 2.1V | 120° | 20mA | Round with Flat Top | - | - | 2.20mm Dia | - | - | 1200mcd | - | 620nm | - | - | - | - | 2.10mm | ||
![]() L150B-SGC-TR American Opto Plus LED | 2717 |
| Datasheet | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | American Opto Plus LED | - | 571nm | Tape & Reel (TR) | - | 3.20mm L x 1.60mm W | Active | - | Yellow-Green | - | 2V | 140° | 20mA | Rectangle with Flat Top | - | - | 2.00mm x 1.60mm | - | - | 32mcd | Clear | 572nm | Colorless | - | - | - | 1.20mm | ||
![]() BXRE-35E6500-D-82 Bridgelux | In Stock | - | Datasheet | - | - | - | - | 3500K 2-Step MacAdam Ellipse | 6558lm (Typ) | - | 25°C | - | Tube | Gen 8 V22 Array | 28.00mm L x 28.00mm W | Active | Chip On Board (COB) | White, Warm | Square | 33.5V | 120° | 1.05A | - | 186 lm/W | 80 | - | 3.5A | Flat | - | - | - | - | 23.30mm Dia | - | 1.65mm | - | ||
![]() BXRC-27G4000-B-83-SE Bridgelux | 47 |
| Datasheet | - | - | - | - | 2700K 3-Step MacAdam Ellipse | 3280lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 18 Array | 36.20mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 33.9V | 120° | 700mA | - | 138 lm/W | 90 | - | 2A | Flat | - | - | - | - | 18.50mm Dia | - | 1.80mm | - | ||
![]() HSMW-C200 Broadcom Limited | 12047 |
| - | - | - | - | - | - | - | Broadcom Limited | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GI-4DT5-C60-BC Green Ignite Inc | In Stock | - | - | - | - | - | GI-4DT5 | 5000K | 3750lm | - | - | - | Bulk | - | - | Active | LED Module | White, Cool | Linear Light Strip | 188.5V | - | - | - | 125 lm/W | 83 | - | - | Flat | - | - | - | - | - | - | - | - |