- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Orientation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Features | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5977721507F Dialight | 1437 | - | - | 4 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | RECTANGULAR | - | - | 85°C | -30°C | - | - | 575nm Green 589nm Yellow | Tape & Reel (TR) | 2002 | 597 | 3.00mm Lx2.50mm W | e4 | yes | Active | 3 (168 Hours) | 4 | - | Nickel/Gold (Ni/Au) | - | - | Green, Yellow | - | 8541.40.20.00 | TAPE AND REEL | - | - | 1 | 2.7mm | - | - | - | - | - | Independent | - | 2.2V Green 2.1V Yellow | 100° | DUAL COLOR LED | - | 20mA Green 20mA Yellow | Rectangle with Flat Top | 2.30mmx2.10mm | 6.3/16.0 mcd | 21mcd Green, 10mcd Yellow | - | Clear | 570nm Green 585nm Yellow | Colorless | 0.025A | - | - | 1.3mm | - | - | - | - | - | - | 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-CB1A-XY0DD Broadcom Limited | 9557 | - | - | 16 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | - | 1 | - | - | - | - | 470nm | Tape & Box (TB) | 2009 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 85°C | -40°C | Blue | - | - | AMMO PACK | 116mW | - | 1 | - | 5.8mm | - | HLMP-CB | - | - | Standard | 116mW | 3.2V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 9.6 cd | 9600mcd | - | Clear | 464nm | Colorless | - | 5V | 3.8V | - | - | - | - | - | 8.9mm | 5.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 192 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | 525nm | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.2V | - | SINGLE COLOR LED | - | 20mA | Round with Domed Top | - | - | 1600mcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5976001607F Dialight | 53000 | - | - | 10 Weeks | - | - | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | - | - | - | - | - | 85°C | -55°C | - | - | 631nm | Digi-Reel® | 2008 | 597 | 3.20mm Lx1.60mm W | e4 | - | Active | 3 (168 Hours) | 2 | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | Standard | - | 2V | 70° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | 1.60mm Dia | - | 149mcd | - | Clear | 639nm | Colorless | 0.03A | - | 2.4V | 1.1mm | - | - | 5V | - | - | - | 1.10mm | - | - | ROHS3 Compliant | - | ||
![]() HSMW-A100-V40J1 Broadcom Limited | 21364 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | 3.20mm Lx2.80mm W | e3 | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -40°C | White | - | - | - | 114mW | - | - | - | - | - | - | - | - | Standard | - | 3.4V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | - | 1.8 cd | 1258mcd | - | Diffused | - | Yellow | - | 5V | - | - | 1 | - | - | - | 2.1mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ASMT-YTC7-0AA02 Broadcom Limited | 10292 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | 6 | - | - | - | - | - | - | - | - | 623nm Red 529nm Green 469nm Blue | Tape & Reel (TR) | 2007 | - | 3.00mm Lx2.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | Top View | - | - | - | - | ASMT-YT | - | - | Independent | - | 2.1V Red 3.1V Green 3.1V Blue | 110° | TRIPLE COLOR LED | 20mA | 20mA Red 20mA Green 20mA Blue | Square with Flat Top | 2.30mm | 160 mcd | 330mcd Red, 840mcd Green, 160mcd Blue | - | Diffused | 630nm Red 522nm Green 465nm Blue | Clear | - | - | - | - | 3 | - | - | - | 1.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 204-10UYC/S530-A3 Everlight Electronics Co Ltd | 2000000 |
| - | 12 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | 589nm | Bulk | 2006 | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Yellow | - | - | TAPE AND REEL | - | - | 1 | 2.54mm | 3.15mm | - | - | - | - | Standard | 60mW | 2V | 30° | SINGLE COLOR LED | 25mA | 20mA | Round with Domed Top | 3.00mm Dia | 400 mcd | - | - | Clear | 591nm | Colorless | - | 5V | - | - | 1 | T-1 | - | - | 5.5mm | 3.15mm | - | No | - | ROHS3 Compliant | - | ||
![]() SML-010MTT87 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 1208 (3020 Metric) | - | 2 | - | RECTANGULAR | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | SML-01 | 3.00mm Lx2.00mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Green | - | - | TAPE AND REEL | - | - | 1 | - | - | - | - | 3020 | 1208 | Standard | - | 2.2V | 110 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.30mmx1.60mm | 16 mcd | 16mcd | - | Clear | 563nm | Colorless | - | - | - | - | 1 | - | - | - | 1.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LNJ026X8ARA1 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | RECTANGULAR | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | 1.60mm Lx0.80mm W | - | - | Obsolete | 3 (168 Hours) | 2 | - | - | 85°C | -30°C | White | - | - | BULK | - | - | 1 | - | - | unknown | LNJ*26 | 1608 | 0603 | Standard | - | 2.9V | - | SINGLE COLOR LED | 5mA | - | Rectangle with Flat Top | 1.10mmx0.80mm | 40 mcd | 40mcd | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-EL55-LP000 Broadcom Limited | 9 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | 1 | - | - | - | - | 590nm | Bulk | - | - | - | e1 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Amber | HIGH RELIABILITY | - | - | - | - | 1 | - | 5.8mm | - | HLMP-EL55 | - | - | Standard | - | 2.02V | 55° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 775 mcd | - | Orange | Diffused | 592nm | - | - | 20V | - | - | - | - | - | - | 8.91mm | 5.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() CTL0402FYW1T-L Venkel | 64714 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 589nm | - | - | CTL | 1.00mm L x 0.50mm W | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2V | 130° | - | - | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | - | 71.5mcd | - | Clear | 591nm | Colorless | - | - | - | - | - | - | - | - | - | - | 0.35mm | - | - | - | - | ||
![]() CTL1206FOG1T Venkel | 95914 |
| - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 605nm | - | - | CTL | 3.20mm L x 1.60mm W | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 1.7V | 140° | - | - | 20mA | Rectangle with Flat Top | 2.00mm x 1.60mm | - | 200mcd | - | Clear | 612nm | Colorless | - | - | - | - | - | - | - | - | - | - | 1.20mm | - | - | - | - | ||
![]() CTL0402FRD1T-L Venkel | 18927 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 624nm | - | - | CTL | 1.00mm L x 0.50mm W | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2V | 130° | - | - | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | - | 71.5mcd | - | Clear | 632nm | Colorless | - | - | - | - | - | - | - | - | - | - | 0.35mm | - | - | - | - | ||
![]() CTL0805FWH1T Venkel | In Stock | - | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | - | - | - | CTL | 2.00mm L x 1.25mm W | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.8V | 140° | - | - | 20mA | Rectangle with Flat Top | 1.40mm x 1.25mm | - | 500mcd | - | Diffused | - | Yellow | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | - | - | ||
![]() CTL0805FGR2T Venkel | 24034 |
| - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 525nm | - | - | CTL | 2.00mm L x 1.25mm W | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.8V | 140° | - | - | 20mA | Rectangle with Flat Top | 1.40mm x 1.25mm | - | 500mcd | - | Clear | 518nm | Colorless | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | - | - | ||
![]() CTL0805FOG1T Venkel | In Stock | - | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 605nm | - | - | CTL | 2.00mm L x 1.25mm W | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 1.7V | 140° | - | - | 20mA | Rectangle with Flat Top | 1.40mm x 1.25mm | - | 125mcd | - | Clear | 612nm | Colorless | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | - | - | ||
![]() CTL1206DRD3T Venkel | In Stock | - | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 624nm | - | - | CTL | 3.20mm L x 1.60mm W | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2V | 20° | - | - | 20mA | Rectangle with Domed Top | 1.62mm x 1.60mm | - | 2850mcd | - | Clear | 632nm | Colorless | - | - | - | - | - | - | - | - | - | - | 1.95mm | - | - | - | - | ||
![]() MCL0606FBL1RD1T Venkel | In Stock | - | - | - | - | - | Surface Mount | 0606 (1616 Metric) | - | - | 0606 | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 470nm Blue, 627nm Red | - | - | MCL | 1.60mm L x 1.50mm W | - | - | - | - | - | - | - | - | - | Blue, Red | - | - | - | - | - | - | - | - | - | - | - | - | Independent | - | 2.8V Blue, 1.5V Red | 140° | - | - | 20mA | Square with Flat Top | 1.10mm x 1.50mm | - | 100mcd Blue, 100mcd Red | - | Clear | 465nm Blue, 642nm Red | Colorless | - | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | - | - | ||
![]() CTL1206FBL1T Venkel | 28717 |
| - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 470nm | - | - | CTL | 3.20mm L x 1.60mm W | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.8V | 140° | - | - | 20mA | Rectangle with Flat Top | 2.00mm x 1.60mm | - | 125mcd | - | Clear | 465nm | Colorless | - | - | - | - | - | - | - | - | - | - | 1.20mm | - | - | - | - | ||
![]() CTL0402FBL1T-L Venkel | In Stock | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | Venkel | - | - | - | Tape & Reel (TR) | Active | 470nm | - | - | CTL | 1.00mm L x 0.50mm W | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.3V | 130° | - | - | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | - | 112.5mcd | - | Clear | 468nm | Colorless | - | - | - | - | - | - | - | - | - | - | 0.35mm | - | - | - | - |