- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Brand | CCT(K) | Color Rendering Index | Color Rendering Index - CRI | Color Temperature | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Tradename | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Subcategory | Power Rating | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Product Type | Illumination Color | Lens Transparency | Lens Color | Luminous Flux | Light Emitting Surface (LES) | Wavelength | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BXRE-30G6500-D-83 Bridgelux | 313 |
| - | - | BXRE-30 | - | 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | 5201lm (Typ) | - | - | - | Bridgelux | - | - | - | Tube | Active | - | 25°C | - | - | - | - | - | Chip On Board (COB) | White, Warm | - | - | Square | 33.5V | - | 1.05A | 147 lm/W | 90 | - | - | Flat | - | - | - | - | - | 22.00mm Dia | - | - | - | - | - | - | - | - | - | ||
![]() L2C4-40903S01F0600 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 4000K 3-Step MacAdam Ellipse | - | 90 | - | 180 | 100 mA | - | 6 mm | Round | 471lm (Typ) | Lumileds | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 4000 K | Tube | LUXEON CX Plus CoB Gen 2 | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Neutral | LEDs | - | Square | 34.5V | 115° | 100mA | 137 lm/W | 90 | - | 250mA | Flat | LED - High Power | Neutral White | Clear | Tinted | - | 6.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 471 lm | 1.50mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-35903L05F1200 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3500K 3-Step MacAdam Ellipse | - | 90 | - | 112 | 550 mA | - | 12 mm | Round | 2463lm (Typ) | Lumileds | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3500 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 35V | 115° | 550mA | 128 lm/W | 90 | - | 1.1A | Flat | LED - High Power | Neutral White | Clear | Tinted | - | 12.00mm Dia | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 2463 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() L2C4-40903M02F0900 Lumileds | 24 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 4000K 3-Step MacAdam Ellipse | - | 90 | - | 144 | 200 mA | - | 9 mm | Round | 954lm (Typ) | Lumileds | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 4000 K | Tube | LUXEON CX Plus CoB Gen 2 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Neutral | LEDs | - | Square | 34.5V | 115° | 200mA | 138 lm/W | 90 | - | 400mA | Flat | LED - High Power | Neutral White | Clear | Tinted | - | 9.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 954 lm | 1.50mm | 15.85 mm | 15.85 mm | ||
![]() L2C4-27903M03F0900 Lumileds | 24 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 2700K 3-Step MacAdam Ellipse | - | 90 | - | 144 | 350 mA | - | 9 mm | Round | 1405lm (Typ) | Lumileds | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 2700 K | Tube | LUXEON CX Plus CoB Gen 2 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 35V | 115° | 350mA | 115 lm/W | 90 | - | 700mA | Flat | LED - High Power | Warm White | Clear | Tinted | - | 9.00mm Dia | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 1405 lm | 1.50mm | 15.85 mm | 15.85 mm | ||
![]() L2C4-30903M02F0900 Lumileds | 24 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3000K 3-Step MacAdam Ellipse | - | 90 | - | 144 | 200 mA | - | 9 mm | Round | 859lm (Typ) | Lumileds | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3000 K | Tube | LUXEON CX Plus CoB Gen 2 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 200mA | 124 lm/W | 90 | - | 400mA | Flat | LED - High Power | Warm White | Clear | Tinted | - | 9.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 859 lm | 1.50mm | 15.85 mm | 15.85 mm | ||
![]() FIT0811 DFRobot | In Stock | - | - | - | - | DFRobot | - | - | - | - | 1 | - | - | - | - | - | DFRobot | - | - | DFRobot | - | - | - | Bulk | Active | Details | - | - | - | - | - | 257.00mm L x 1.80mm W | LED Module | Pink | Supplies | - | Linear Light Strip, Flexible | 3V | 360° | - | - | - | - | 80mA | - | Accessories | - | - | - | - | - | - | Flexible LED Filament Chips | - | - | DFRobot Accessories | - | - | - | - | ||
![]() FIT0810 DFRobot | In Stock | - | - | - | - | DFRobot | - | - | - | - | 1 | - | - | - | - | - | DFRobot | - | - | DFRobot | - | - | - | Bulk | Active | Details | - | - | - | - | - | 257.00mm L x 1.80mm W | LED Module | Blue | Supplies | - | Linear Light Strip, Flexible | 3V | 360° | - | - | - | - | 80mA | - | Accessories | - | - | - | - | - | - | Flexible LED Filament Chips | - | - | DFRobot Accessories | - | - | - | - | ||
![]() CXM-32-35-80-54-AC40-F5-3 Luminus Devices Inc. | 124 |
| - | - | - | Luminus Devices | 3500K 3-Step MacAdam Ellipse | 80 | 80 | 3500 K | 60 | - | - | 32.8 mm | Round Flat | 20150lm (Typ) | Luminus Devices | 5000 mA | + 105 C | Luminus Devices Inc. | - | Screw Mount | SMD/SMT | Tray | Active | Details | 85°C | - | 3500 K | Tray | CXM-32 Gen4 | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Neutral | LEDs | 122.9 W | Square | 50.8V | 120° | 2.4A | 165 lm/W | 80 | - | 5A | Flat | LED - High Power | Warm White | Diffused | Tinted | 21560 lm | 32.80mm Dia | - | White CoB LEDs | - | 54 V | High Power LEDs - White | 20150 lm | 1.37mm | 38 mm | 38 mm | ||
![]() CXM-6-40-90-36-AC40-F5-3 Luminus Devices Inc. | 1960 |
| - | - | - | Luminus Devices | 4000K 3-Step MacAdam Ellipse | - | 90 | - | 400 | 300 mA | - | 6.3 mm | Round Flat | 705lm (Typ) | Luminus Devices | - | + 120 C | Luminus Devices Inc. | - | - | SMD/SMT | Tray | Active | Details | 85°C | - | 4000 K | Tray | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | LEDs | 5 W | Square | 33.3V | 120° | 150mA | 141 lm/W | 90 | - | 450mA | Flat | LED - High Power | Neutral White | Diffused | Tinted | - | 6.30mm Dia | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 705 lm | 1.37mm | 13.5 mm | 13.5 mm | ||
![]() CXM-6-30-90-18-AC40-F5-3 Luminus Devices Inc. | 1814 |
| - | - | - | Luminus Devices | 3000K 3-Step MacAdam Ellipse | - | 90 | - | 400 | 300 mA | - | 6.3 mm | Round Flat | 665lm (Typ) | Luminus Devices | - | + 120 C | Luminus Devices Inc. | - | - | SMD/SMT | Tray | Active | Details | 85°C | - | 3000 K | Tray | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | LEDs | 3.6 W | Square | 16.65V | 120° | 300mA | 133 lm/W | 90 | - | 900mA | Flat | LED - High Power | Warm White | Diffused | Tinted | - | 6.30mm Dia | - | White CoB LEDs | - | 18 V | High Power LEDs - White | 665 lm | 1.37mm | 13.5 mm | 13.5 mm | ||
![]() CXM-6-30-95-36-AC40-F5-3 Luminus Devices Inc. | 2201 |
| - | - | - | Luminus Devices | 3000K 3-Step MacAdam Ellipse | - | 95 | - | 400 | 300 mA | - | 6.3 mm | Round Flat | 590lm (Typ) | Luminus Devices | - | + 120 C | Luminus Devices Inc. | - | - | SMD/SMT | Tray | Active | Details | 85°C | - | 3000 K | Tray | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | LEDs | 5 W | Square | 33.3V | 120° | 150mA | 118 lm/W | 95 | - | 450mA | Flat | LED - High Power | Warm White | Diffused | Tinted | - | 6.30mm Dia | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 590 lm | 1.37mm | 13.5 mm | 13.5 mm | ||
![]() CXM-6-30-90-36-AC40-F5-3 Luminus Devices Inc. | 1000 |
| - | - | - | Luminus Devices | 3000K 3-Step MacAdam Ellipse | - | 90 | - | 400 | 300 mA | - | 6.3 mm | Round Flat | 665lm (Typ) | Luminus Devices | - | + 120 C | Luminus Devices Inc. | - | - | SMD/SMT | Tray | Active | Details | 85°C | - | 3000 K | Tray | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | LEDs | 5 W | Square | 33.3V | 120° | 150mA | 133 lm/W | 90 | - | 450mA | Flat | LED - High Power | Warm White | Diffused | Tinted | - | 6.30mm Dia | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 665 lm | 1.37mm | 13.5 mm | 13.5 mm | ||
![]() CXM-9-30-95-36-TS31-F4-3 Luminus Devices Inc. | 463 |
| - | - | - | Luminus Devices | - | - | 95 | - | 400 | 360 mA | 15 mm x 15 mm x 1.37 mm | 9.8 mm | Round Flat | - | Luminus Devices | - | + 140 C | Luminus Devices Inc. | - | - | SMD/SMT | Tray | Active | Details | - | - | 3000 K | Tray | * | - | White LED | - | LEDs | 12.2 W | - | - | 120 deg | - | - | - | - | - | - | LED - High Power | Warm White | Diffused | Tinted | - | - | - | White CoB LEDs | - | 34 V | High Power LEDs - White | 1400 lm | 2.24 mm | 15 mm | 15 mm | ||
![]() CXM-6-30-90-36-AC42-F5-3 Luminus Devices Inc. | 326 |
| - | - | - | Luminus Devices | 3000K 3-Step MacAdam Ellipse | - | 90 | - | 400 | 150 mA | - | 6.3 mm | Round Flat | 655lm (Typ) | Luminus Devices | - | + 120 C | Luminus Devices Inc. | - | - | SMD/SMT | Tray | Active | Details | 85°C | - | 3000 K | Tray | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | LEDs | 12.1 W | Square | 33.6V | 120° | 150mA | 130 lm/W | 90 | - | 450mA | Flat | LED - High Power | Warm White | Diffused | Tinted | - | 6.30mm Dia | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 655 lm | 1.37mm | 13.5 mm | 13.5 mm | ||
![]() CXM-9-40-90-36-AC40-F5-3 Luminus Devices Inc. | 377 |
| - | - | - | Luminus Devices | 4000K 3-Step MacAdam Ellipse | - | 90 | - | 400 | 360 mA | 15 mm x 15 mm x 1.37 mm | 9.8 mm | Round Flat | 1650lm (Typ) | Luminus Devices | - | + 120 C | Luminus Devices Inc. | - | - | SMD/SMT | Tray | Active | Details | 85°C | - | 4000 K | Tray | CXM-9 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | LEDs | 12.1 W | Square | 33.5V | 120° | 360mA | 137 lm/W | 90 | - | 1.1A | Flat | LED - High Power | Neutral White | Diffused | Tinted | - | 9.80mm Dia | - | White CoB LEDs | - | 34 V | High Power LEDs - White | 1650 lm | 1.37mm | 15 mm | 15 mm | ||
![]() BXRC-40C1001-C-83 Bridgelux | 158 |
| - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | 1766lm (Typ) | - | - | - | Bridgelux | - | - | - | Tray | Active | - | 25°C | - | - | - | - | 20.00mm Dia | Chip On Board (COB) | White, Neutral | - | - | Starboard | 30.7V | 120° | 300mA | 192 lm/W | 70 | - | 1A | Flat | - | - | - | - | - | 10.00mm Dia | - | - | - | - | - | - | 1.80mm | - | - | ||
![]() BXRH-27H0600-B-83 Bridgelux | 130 |
| - | - | - | - | 2700K 3-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | 597lm (Typ) | - | - | - | Bridgelux | - | - | - | Tube | Active | - | 25°C | - | - | - | Gen 8 V4 HD LED Array | 12.50mm L x 12.50mm W | Chip On Board (COB) | White, Warm | - | - | Square | 18.3V | 120° | 350mA | 93 lm/W | 97 (Typ) | - | 600mA | Flat | - | - | - | - | - | 4.80mm Dia | - | - | - | - | - | - | 1.63mm | - | - | ||
![]() BXRH-40H0600-A-83 Bridgelux | 460 |
| - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | 674lm (Typ) | - | - | - | Bridgelux | - | - | - | Tube | Active | - | 25°C | - | - | - | Gen 8 V4 HD LED Array | 12.50mm L x 12.50mm W | Chip On Board (COB) | White, Neutral | - | - | Square | 36.6V | 120° | 175mA | 105 lm/W | 97 (Typ) | - | 300mA | Flat | - | - | - | - | - | 4.80mm Dia | - | - | - | - | - | - | 1.63mm | - | - | ||
![]() BXRC-40G1000-C-83-SE Bridgelux | 373 |
| - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | 1370lm (Typ) | - | - | - | Bridgelux | - | - | - | Tray | Active | - | 25°C | - | - | - | - | 30.80mm Dia | Chip On Board (COB) | White, Neutral | - | - | Round | 30.7V | 120° | 300mA | 149 lm/W | 90 | - | 1A | Flat | - | - | - | - | - | 10.00mm Dia | - | - | - | - | - | - | 3.60mm | - | - |