- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Tradename | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Subcategory | Power Rating | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Product Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C4-30803S01F0600 Lumileds | 10 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3000K 3-Step MacAdam Ellipse | 80 | 180 | 100 mA | 6 mm | Round | 495lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3000 K | Tube | LUXEON CX Plus CoB Gen 2 | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 100mA | 143 lm/W | 80 | 250mA | Flat | LED - High Power | Warm White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 495 lm | 1.50mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-50803M02F0900 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 5000K 3-Step MacAdam Ellipse | 80 | 144 | 200 mA | 9 mm | Round | 1040lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 5000 K | Tube | LUXEON CX Plus CoB Gen 2 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Cool | LEDs | - | Square | 34.5V | 115° | 200mA | 151 lm/W | 80 | 400mA | Flat | LED - High Power | Cool White | Clear | Tinted | 9.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 1040 lm | 1.50mm | 15.85 mm | 15.85 mm | ||
![]() L2C4-40903M03F0900 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 4000K 3-Step MacAdam Ellipse | 90 | 144 | 350 mA | 9 mm | Round | 1621lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 4000 K | Tube | LUXEON CX Plus CoB Gen 2 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Neutral | LEDs | - | Square | 35V | 115° | 350mA | 132 lm/W | 90 | 700mA | Flat | LED - High Power | Neutral White | Clear | Tinted | 9.00mm Dia | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 1621 lm | 1.50mm | 15.85 mm | 15.85 mm | ||
![]() L2C4-35803L05F1200 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3500K 3-Step MacAdam Ellipse | 80 | 112 | 550 mA | 12 mm | Round | 2811lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3500 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 35V | 115° | 550mA | 146 lm/W | 80 | 1.1A | Flat | LED - High Power | Neutral White | Clear | Tinted | 12.00mm Dia | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 2811 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() L2C4-50803L05F1200 Lumileds | 16 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 5000K 3-Step MacAdam Ellipse | 80 | 112 | 550 mA | 12 mm | Round | 2957lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 5000 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Cool | LEDs | - | Square | 35V | 115° | 550mA | 154 lm/W | 80 | 1.1A | Flat | LED - High Power | Cool White | Clear | Tinted | 12.00mm Dia | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 2957 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() L2C4-27803M02F0900 Lumileds | 16 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 2700K 3-Step MacAdam Ellipse | 80 | 144 | 200 mA | 9 mm | Round | 945lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 2700 K | Tube | LUXEON CX Plus CoB Gen 2 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 200mA | 137 lm/W | 80 | 400mA | Flat | LED - High Power | Warm White | Clear | Tinted | 9.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 945 lm | 1.50mm | 15.85 mm | 15.85 mm | ||
![]() L2C4-50803L04F1200 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 5000K 3-Step MacAdam Ellipse | 80 | 112 | 450 mA | 12 mm | Round | 2416lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 5000 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Cool | LEDs | - | Square | 35V | 115° | 450mA | 153 lm/W | 80 | 900mA | Flat | LED - High Power | Cool White | Clear | Tinted | 12.00mm Dia | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 2416 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() L2C4-27903S01F0600 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 2700K 3-Step MacAdam Ellipse | 90 | 180 | 100 mA | 6 mm | Round | 402lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 2700 K | Tube | LUXEON CX Plus CoB Gen 2 | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 100mA | 117 lm/W | 90 | 250mA | Flat | LED - High Power | Warm White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 402 lm | 1.50mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-35803S01F0600 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3500K 3-Step MacAdam Ellipse | 80 | 180 | 100 mA | 6 mm | Round | 513lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3500 K | Tube | LUXEON CX Plus CoB Gen 2 | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 100mA | 149 lm/W | 80 | 250mA | Flat | LED - High Power | Neutral White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 513 lm | 1.50mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-27903L08F1400 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 2700K 3-Step MacAdam Ellipse | 90 | 112 | 800 mA | 14 mm | Round | 3260lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 2700 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 800mA | 118 lm/W | 90 | 1.6A | Flat | LED - High Power | Warm White | Clear | Tinted | 14.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 3260 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() L2C4-27803M03F0900 Lumileds | 16 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 2700K 3-Step MacAdam Ellipse | 80 | 144 | 350 mA | 9 mm | Round | 1683lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 2700 K | Tube | LUXEON CX Plus CoB Gen 2 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 35V | 115° | 350mA | 137 lm/W | 80 | 700mA | Flat | LED - High Power | Warm White | Clear | Tinted | 9.00mm Dia | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 1683 lm | 1.50mm | 15.85 mm | 15.85 mm | ||
![]() L2C4-35903L08F1400 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3500K 3-Step MacAdam Ellipse | 90 | 112 | 800 mA | 14 mm | Round | 3607lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3500 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 800mA | 131 lm/W | 90 | 1.6A | Flat | LED - High Power | Neutral White | Clear | Tinted | 14.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 3607 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() L2C4-30803L04F1200 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3000K 3-Step MacAdam Ellipse | 80 | 112 | 450 mA | 12 mm | Round | 2274lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3000 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 35V | 115° | 450mA | 144 lm/W | 80 | 900mA | Flat | LED - High Power | Warm White | Clear | Tinted | 12.00mm Dia | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 2274 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() L2C4-30803M02F0900 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3000K 3-Step MacAdam Ellipse | 80 | 144 | 200 mA | 9 mm | Round | 1004lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3000 K | Tube | LUXEON CX Plus CoB Gen 2 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 200mA | 146 lm/W | 80 | 400mA | Flat | LED - High Power | Warm White | Clear | Tinted | 9.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 1004 lm | 1.50mm | 15.85 mm | 15.85 mm | ||
![]() L2C4-35903S01F0600 Lumileds | 16 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3500K 3-Step MacAdam Ellipse | 90 | 180 | 100 mA | 6 mm | Round | 462lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 3500 K | Tube | LUXEON CX Plus CoB Gen 2 | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 100mA | 134 lm/W | 90 | 250mA | Flat | LED - High Power | Neutral White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 462 lm | 1.50mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-27803L08F1400 Lumileds | 8 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 2700K 3-Step MacAdam Ellipse | 80 | 112 | 800 mA | 14 mm | Round | 3767lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | 2700 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 800mA | 136 lm/W | 80 | 1.6A | Flat | LED - High Power | Warm White | Clear | Tinted | 14.00mm Dia | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 3767 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() BXRV-TR-1830G-10A0-B-25-S2 Bridgelux | 37 |
| - | - | - | - | 1800K 5-Step MacAdam Ellipse, 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | 980lm | - | - | Bridgelux | - | - | Tray | Active | - | 25°C | - | - | - | - | 15.90mm L x 15.90mm W | Chip On Board (COB) | White, Warm | - | - | Square | 34.8V | 130° | 250mA | 113 lm/W | 90 | 480mA | Flat | - | - | - | - | 10.00mm Dia | - | - | - | - | - | - | 1.65mm | - | - | ||
![]() BXRV-DR-1830H-2000-A-13-S2 Bridgelux | 20 |
| - | - | - | - | 1800K 3-Step MacAdam Ellipse, 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | 1942lm (Typ) | - | - | Bridgelux | - | - | Tray | Active | - | 25°C | - | - | - | - | 36.20mm Dia | Chip On Board (COB) | White, Warm | - | - | Round | 33.5V | 110° | 600mA | 97 lm/W | 95 | 720mA | Flat | - | - | - | - | 14.00mm Dia | - | - | With Holder | - | - | - | 3.80mm | - | - | ||
![]() BXRV-TR-1830G-20A0-A-25-S2 Bridgelux | 20 |
| - | - | - | - | 1800K 5-Step MacAdam Ellipse, 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | 2090lm | - | - | Bridgelux | - | - | Tray | Active | - | 25°C | - | - | - | - | 18.80mm L x 18.80mm W | Chip On Board (COB) | White, Warm | - | - | Square | 36.3V | 130° | 500mA | 115 lm/W | 90 | 700mA | Flat | - | - | - | - | 14.20mm Dia | - | - | - | - | - | - | 1.65mm | - | - | ||
![]() BXRV-DR-1830H-1000-A-13-S2 Bridgelux | In Stock | - | - | - | - | - | 1800K 3-Step MacAdam Ellipse, 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | 539lm (Typ) | - | - | Bridgelux | - | - | Tray | Active | - | 25°C | - | - | - | - | 30.80mm Dia | Chip On Board (COB) | White, Warm | - | - | Round | 17V | 110° | 350mA | 91 lm/W | 95 | 420mA | Flat | - | - | - | - | 9.10mm Dia | - | - | With Holder | - | - | - | 3.80mm | - | - |