- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BXRC-40G1000-C-83-SE Bridgelux | In Stock | - | - | - | 4000K 3-Step MacAdam Ellipse | 1370lm (Typ) | Bridgelux | Tray | Active | 25°C | - | 30.80mm Dia | Chip On Board (COB) | White, Neutral | Round | 30.7V | 120° | 300mA | 149 lm/W | 90 | 1A | Flat | 10.00mm Dia | - | - | 3.60mm | ||
![]() BXRH-35G3000-D-83 Bridgelux | In Stock | - | - | BXRH-35 | 3500K 3-Step MacAdam Ellipse | 3053lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V9 HD LED Array | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 36.6V | 120° | 700mA | 119 lm/W | 90 | 1.2A | Flat | 8.80mm Dia | - | - | 1.63mm | ||
![]() BXRC-27G40H0-C-83 Bridgelux | In Stock | - | - | - | 2700K 3-Step MacAdam Ellipse | 5184lm (Typ) | Bridgelux | Tray | Active | 25°C | - | 36.20mm Dia | Chip On Board (COB) | White, Warm | Round | 33.9V | 120° | 1.05A | 146 lm/W | 90 | 3A | Flat | 18.50mm Dia | - | - | 1.80mm | ||
![]() BXRC-30C4001-C-84-SE Bridgelux | In Stock | - | - | - | 3000K 4-Step MacAdam Ellipse | 6614lm (Typ) | Bridgelux | Tray | Active | 25°C | - | 36.20mm Dia | Chip On Board (COB) | White, Warm | Round | 33.9V | 120° | 1.05A | 186 lm/W | 70 | 3A | Flat | 18.50mm Dia | - | - | 3.60mm | ||
![]() BXRC-30H2000-C-83-SE Bridgelux | In Stock | - | - | - | 3000K 3-Step MacAdam Ellipse | 2147lm (Typ) | Bridgelux | Tray | Active | 25°C | - | 36.20mm Dia | Chip On Board (COB) | White, Warm | Round | 33.4V | 120° | 500mA | 129 lm/W | 97 (Typ) | 1.75A | Flat | 13.30mm Dia | - | - | 3.60mm | ||
![]() BXRE-57E0401-C-83 Bridgelux | In Stock | - | - | - | 5700K 3-Step MacAdam Ellipse | 464lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V6 Array | 12.50mm L x 12.50mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 120° | 80mA | 172 lm/W | 80 | 250mA | Flat | 6.30mm Dia | - | - | 1.65mm | ||
![]() BXRH-30E0300-A-83 Bridgelux | In Stock | - | - | - | 3000K 3-Step MacAdam Ellipse | 396lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V3 HD LED Array | 12.50mm L x 12.50mm W | Chip On Board (COB) | White, Warm | Square | 35.2V | 120° | 80mA | 141 lm/W | 80 | 180mA | Flat | 3.80mm Dia | - | - | 1.63mm | ||
![]() BXRC-30G4000-C-83 Bridgelux | In Stock | - | - | - | 3000K 3-Step MacAdam Ellipse | 5195lm (Typ) | Bridgelux | Tray | Active | 25°C | - | 36.20mm Dia | Chip On Board (COB) | White, Warm | Round | 33.9V | 120° | 1.05A | 146 lm/W | 90 | 3A | Flat | 18.50mm Dia | - | - | 1.80mm | ||
![]() BXRH-35G0600-A-83 Bridgelux | In Stock | - | - | - | 3500K 3-Step MacAdam Ellipse | 730lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V4 HD LED Array | 12.50mm L x 12.50mm W | Chip On Board (COB) | White, Warm | Square | 36.6V | 120° | 175mA | 114 lm/W | 90 | 300mA | Flat | 4.80mm Dia | - | - | 1.63mm | ||
![]() BXRE-40G4000-C-83 Bridgelux | In Stock | - | - | - | 4000K 3-Step MacAdam Ellipse | 5496lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V18 Array | 24.00mm L x 24.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.9V | 120° | 1.05A | 154 lm/W | 90 | 3A | Flat | 19.60mm Dia | - | - | 1.65mm | ||
![]() BXRE-27G6500-C-83 Bridgelux | In Stock | - | - | - | 2700K 3-Step MacAdam Ellipse | 8600lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V22 Array | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.7V | 120° | 1.2A | 141 lm/W | 90 | 3.5A | Flat | 23.30mm Dia | - | - | 1.65mm | ||
![]() BXRE-27G20H0-C-83 Bridgelux | In Stock | - | - | - | 2700K 3-Step MacAdam Ellipse | 2414lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V13 Array | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.4V | 120° | 500mA | 145 lm/W | 90 | 1.75A | Flat | 14.80mm Dia | - | - | 1.65mm | ||
![]() BXRE-35E1000-C-83 Bridgelux | In Stock | - | - | - | 3500K 3-Step MacAdam Ellipse | 1680lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V10 Array | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 30.7V | 120° | 300mA | 182 lm/W | 80 | 1A | Flat | 10.20mm Dia | - | - | 1.65mm | ||
![]() BXRE-27E6500-C-83 Bridgelux | In Stock | - | - | - | 2700K 3-Step MacAdam Ellipse | 10424lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V22 Array | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.7V | 120° | 1.2A | 171 lm/W | 80 | 3.5A | Flat | 23.30mm Dia | - | - | 1.65mm | ||
![]() BXRC-27G10K0-C-83 Bridgelux | In Stock | - | - | - | 2700K 3-Step MacAdam Ellipse | 12457lm (Typ) | Bridgelux | Tray | Active | 25°C | - | 49.20mm Dia | Chip On Board (COB) | White, Warm | Round | 66.7V | 120° | 1.3A | 144 lm/W | 90 | 4.75A | Flat | 29.10mm Dia | - | - | 1.90mm | ||
![]() BXRC-30E1000-C-83 Bridgelux | In Stock | - | - | - | 3000K 3-Step MacAdam Ellipse | 1641lm (Typ) | Bridgelux | Tray | Active | 25°C | - | 20.00mm Dia | Chip On Board (COB) | White, Warm | Starboard | 30.7V | 120° | 300mA | 178 lm/W | 80 | 1A | Flat | 10.00mm Dia | - | - | 1.80mm | ||
![]() BXRH-35E3000-D-83 Bridgelux | In Stock | - | - | BXRH-35 | 3500K 3-Step MacAdam Ellipse | 3715lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V9 HD LED Array | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 36.6V | 120° | 700mA | 145 lm/W | 80 | 1.2A | Flat | 8.80mm Dia | - | - | 1.63mm | ||
![]() BXRH-30H1000-B-83 Bridgelux | In Stock | - | - | - | 3000K 3-Step MacAdam Ellipse | 1321lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V6 HD LED Array | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 36.6V | 120° | 350mA | 103 lm/W | 97 (Typ) | 600mA | Flat | 6.60mm Dia | - | - | 1.63mm | ||
![]() BXRC-40E4000-C-83 Bridgelux | In Stock | - | - | - | 4000K 3-Step MacAdam Ellipse | 6588lm (Typ) | Bridgelux | Tray | Active | 25°C | - | 36.20mm Dia | Chip On Board (COB) | White, Neutral | Round | 33.9V | 120° | 1.05A | 185 lm/W | 80 | 3A | Flat | 18.50mm Dia | - | - | 1.80mm | ||
![]() BXRE-50G2001-C-83 Bridgelux | In Stock | - | - | - | 5000K 3-Step MacAdam Ellipse | 2682lm (Typ) | Bridgelux | Tube | Active | 25°C | Gen 8 V13 Array | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.4V | 120° | 500mA | 161 lm/W | 90 | 1.75A | Flat | 14.80mm Dia | - | - | 1.65mm |