- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Shape | (Ø) | Approvals | AWG max. | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Content | Core layout | Cross section (each core) | Current consumption | Degree of protection (IP) | Design type | Dim | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | If - Forward Current | Lamp Size | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. ambient temperature | Max. length sold by the metre | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mounting Styles | No. of inputs | No. of leads | No. of outputs | Nominal voltage | Operating current | Outside Ø | Package | Product Status | Protection class | RoHS | Sold per metre | Suited for cable carriers | Temperature-Test | Unit Weight | Version | Voltage type | Voltage, Rating | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Subcategory | Power Rating | Frequency | Efficiency | Configuration | Voltage - Forward (Vf) (Typ) | Number of Poles | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Product Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Number of LEDs | Power | Product | Connection Type | Features | Wattage | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXA1304-0000-000C0UA40E3 Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | CXA1304 | Cree LED | 5000K | 90 | - | - | - | - | - | - | - | - | - | 100 | - | 400 mA | - | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | 368lm (355lm ~ 380lm) | Galco Industrial Electronics | - | - | - | - | - | - | - | + 85 C | CreeLED, Inc. | - | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | Tray | Active | - | Details | - | - | 85°C | 0.026455 oz | - | - | - | - | 5000 K | Tray | CXA1304 | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Cool | LEDs | 3.6 W | - | - | Square | 9V | - | 115 deg | 400mA | 102 lm/W | 90 | - | 1A | Flat | LED - High Power | Cool White | Clear | Tinted | 6.00mm Dia | - | - | - | White CoB LEDs | - | - | - | 9 V | High Power LEDs - White | 355 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
![]() CXA1304-0000-000C00B227G Smart Global Holdings | In Stock | - | - | Surface Mount | COB - Chip-on-Board | - | - | - | CE, CSA, UL | - | CXA1304 | - | 2700K 3-Step MacAdam Ellipse | 80 | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | 6 mm | Round Flat | 395lm (380lm ~ 410lm) | Bussmann | - | A219306 | - | - | - | - | - | + 85 C | CreeLED, Inc. | - | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | Tray | Active | - | - | - | - | 85°C | - | - | - | - | - | 2700 K | - | XLamp® CXA1304 | 13.35mm L x 13.35mm W | Chip On Board (COB) | Black | LEDs | 3.6 W | - | - | Square | 9V | 6 | 115° | 400mA | 110 lm/W | 80 | - | 1A | Flat | LED - High Power | Warm White | Clear | Tinted | 6.00mm Dia | - | - | - | White CoB LEDs | Screw Clamp | - | - | 9 V | - | 380 lm | 1.70mm | 13.35 mm | 13.35 mm | ||
![]() CXA1816-0000-000N00N427H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | CXA1816 | Cree LED | 2700K 2-Step MacAdam Ellipse | 80 | - | - | - | - | - | - | - | - | - | 100 | - | 450 mA | - | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | 1770lm (1710lm ~ 1830lm) | Cree LED | - | - | - | - | - | - | - | + 85 C | CreeLED, Inc. | - | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 85°C | - | - | - | - | - | 2700 K | Tray | CXA1816 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | 16.7 W | - | - | Square | 37V | - | 115 deg | 450mA | 106 lm/W | 70 | - | 900mA | Flat | LED - High Power | Warm White | Clear | Tinted | 12.00mm Dia | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 1710 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
![]() CXA2011-0000-000P0UG00E7 Smart Global Holdings | In Stock | - | - | - | - | - | - | - | - | - | CXA2011 | - | 3000K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 840lm (780lm ~ 900lm) | - | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | - | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 85°C | - | - | - | - | - | - | - | XLamp® CXA2011 | 22.00mm L x 22.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | Square | 40V | - | 120° | 270mA | 78 lm/W | 90 | - | 1A | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.28mm | - | - | ||
![]() CXA1816-0000-000N00P40E7 Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | CXA1816 | Cree LED | 3000K | 80 | - | - | - | - | - | - | - | - | - | 100 | - | 450 mA | - | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | 2033lm (1965lm ~ 2100lm) | Cree LED | - | - | - | - | - | - | - | + 85 C | CreeLED, Inc. | - | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | Tray | Active | - | Details | - | - | 85°C | - | - | - | - | - | 3000 K | Tube | CXA1816 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | 16.7 W | - | - | Square | 37V | - | 115 deg | 450mA | 122 lm/W | 80 | - | 900mA | Flat | LED - High Power | Warm White | Clear | Tinted | 12.00mm Dia | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 1965 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
![]() CHM-14-30-90-36-XH21-F2-3 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | - | CHM-14 | - | 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Luminus Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | 85°C | - | - | - | - | - | - | - | CHM-14-XH20 Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | Square | 37.1V | - | 120° | 1.75A | - | 90 | - | 2.625A | Flat | - | - | - | - | 13.50mm Dia | - | - | - | - | - | - | - | - | - | - | 1.37mm | - | - | ||
![]() CXA2540-0000-000N0YS427F Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 28 | CXA2540 | Cree LED | 2700K 4-Step MacAdam Ellipse | 93 | Sold per metre | 7 x 0,127 mm | 0.09mm² | - | - | - | - | - | Black | 100 | No | 1100 mA | - | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | 3060lm (2990lm ~ 3220lm) | Cree LED | 096102809 | - | - | 500m | - | +80°C | +80°C | - | CreeLED, Inc. | - | -30°C | -15°C | - | SMD/SMT | - | 10x | - | 300V | - | 5.80mm | No | Active | - | Details | Yes | No | 85°C | - | - | - | - | - | 2700 K | Tray | CXA2540 | 23.85mm L x 23.85mm W | 096102809 | White, Warm | LEDs | 86 W | - | - | Square | 37V | - | 115 deg | 1.1A | 75 lm/W | 93 | - | 2.1A | Flat | LED - High Power | Warm White | Clear | Tinted | 19.00mm Dia | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 2990 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
![]() CXA2530-0000-000N0US440H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | 3.5kg | - | - | - | - | CXA2530 | Cree LED | 4000K 2-Step MacAdam Ellipse | 90 | 1pc(s) | - | - | - | - | Encapsulated, cast in insulated casing | (L x W x H) 180 x 93.5 x 160 mm | - | - | 100 | - | 800 mA | - | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | 3095lm (2990lm ~ 3200lm) | Cree LED | - | - | +40°C | - | - | - | - | + 85 C | CreeLED, Inc. | - | - | - | - 40 C | SMD/SMT | 1x | - | 1x | - | - | - | Tray | Active | II | Details | - | - | 85°C | - | - | - | - | - | 4000 K | Tube | CXA2530 | 23.85mm L x 23.85mm W | SMTT 150 | White, Neutral | LEDs | 61 W | 50 - 60Hz | 90% | Square | 37V | - | 115 deg | 800mA | 105 lm/W | 90 | - | 1.6A | Flat | LED - High Power | Neutral White | Clear | Tinted | 19.00mm Dia | - | - | 150VA | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 2990 lm | 160mm | 180mm | 93.5mm | ||
![]() TF1000S-G1-927-05 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TF1000S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF1500S-G1-935-05 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TF1500S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFP1000S-G1-927-05 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TFP1000S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFP600S-G1-935-05 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TFP600S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF600S-G1-940-05 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TF600S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFP2000S-G1-940-04 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TFP2000S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFP2000S-G1-927-04 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TFP2000S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFP1000S-G1-930-05 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TFP1000S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFP600S-G1-930-05 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | TFP600S-G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2820350000 Weidmuller | In Stock | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.21 - 1.21 | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | 8 | 40 | 860 | ||
![]() 4058075604612 OSRAM | In Stock | - | - | - | - | 145g | - | 212mm | - | - | - | - | - | - | 1pc(s) | - | - | 60mA | - | - | (Ø) 212 mm | E (A - G) | - | - | - | - | T9 | - | - | - | - | - | - | - | - | - | +45°C | - | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | matte | - | 220 → 240 V ac | - | - | - | SubstiTUBE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12W | - | - | - | 12 W | - | - | - | - | - | - | ||
![]() 4058075611719 OSRAM | In Stock | - | - | - | - | 190g | - | 26.7mm | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | (Ø x L) 26.7 mm x 1212 mm | E (A - G) | - | - | - | - | T8 | - | - | - | - | - | - | - | - | - | +45°C | - | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V ac | - | - | - | SubstiTUBE | - | T8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15W | - | - | - | 15 W | - | - | - | - | 1212mm | - |