- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Bend radius protection/trumpet flare | Brand | Built-in depth | Built-in diameter | Cable entry | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material outer sheath | Material quality | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage | Nominal voltage U | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Pollution degree | Screen over stranding | Screen over stranding element | Shock resistant | Stranding element | Suitable for cable diameter | Suitable for wall mounting | Surface protection | Thread length | Thread type | Transparent | Type of fastening | Voltage type | With locknut | Wrench width | Series | Subcategory | Depth | Frequency | Product Type | Prewired | Product Category | Temperature | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EF1A-111W1TS-M32 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
Tiny WHSL | 580 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-11W1TS-N1 IDEC | 790 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-111WB-M25 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IDEC | - | - | - | Orange | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | Other | Polyvinyl chloride (PVC) | - | - | - | 114 | - | 1.5 | - | - | - | 7.6 | - | - | - | - | Foil | None | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-12W1P-N1-A2 IDEC | 635 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | 25 | 3.2 | ||
![]() EF1A-111W1SB-N1 IDEC | 904 | - | - | - | - | - | IDEC | - | - | - | Black | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | Other | Polyvinyl chloride (PVC) | - | - | - | 291 | - | 1.5 | - | - | - | 19.4 | - | - | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IDEC | - | - | - | Black | Class 6 = very flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | No | No | No | IDEC | Other | Polyurethane (PUR) | - | 110 | 110 | 44 | - | 1.5 | - | - | 500 | 11 | -50 - 80 | -40 - 80 | - | - | Braiding | Other | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-11W1SA-N1 IDEC | 794 | - | - | Metal | - | No | IDEC | - | - | - | - | - | - | - | IP55 | No | 1 | - | No | - | - | - | IDEC | - | - | Other | - | - | - | 90°-elbow | - | 40 | - | - | - | - | - | 1.5 | - | - | - | No | - | - | - | Nickel-plated | 15 | Metric | - | - | - | No | 42 | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-12W1P-N2-A2 IDEC | In Stock | - | - | Plastic | - | No | IDEC | - | - | - | - | - | - | - | IP68 | No | 1 | - | No | - | - | - | IDEC | - | - | Polyamide (PA) | - | - | - | Straight | - | 48 | - | - | - | - | - | - | - | - | - | No | - | 26 - 35 | - | Untreated | 14 | PG | - | - | - | No | 65 | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-12W1TS-N1 IDEC | 720 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-111WTSB-N1 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | Above | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | Single-sided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwing | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | No | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-111WTSA-N1 IDEC | In Stock | - | - | Plastic | - | - | IDEC | - | - | - | - | - | - | - | IP55 | - | 1 | - | - | - | - | - | IDEC | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | No | Screw mounting | - | - | - | 00 EF1A | LED Lighting | 46 | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | 86 | - | 157 | ||
![]() EF1A-12W1TS-N2 IDEC | 524 | - | - | - | - | - | IDEC | - | - | Bottom | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | Double-sided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwing | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | No | LED Lighting Fixtures | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | LED Lighting | 16 | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | 30 | - | 75 | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | IDEC | - | - | - | - | - | - | - | Other | - | 1 | - | - | - | - | - | IDEC | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lacquered | - | - | No | Engage (snap) | - | - | - | 00 EF1A | LED Lighting | 8.5 | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | 83 | - | 296 | ||
![]() EF1A-121WTS-N1 IDEC | In Stock | - | - | - | - | - | IDEC | 44 | - | - | - | - | - | - | IP20 | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | 00 EF1A | LED Lighting | - | 50 Hz | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - | ||
![]() EF1A-12W1S-M32 IDEC | 902 | - | - | Plastic | - | - | IDEC | 50 | 64 | - | - | - | - | - | IP40 | - | 1 | - | - | - | - | - | IDEC | - | - | Thermoplastic | - | - | - | Presence detector | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | No | Untreated | - | - | No | - | AC/DC | - | - | 00 EF1A | LED Lighting | 58 | 50 - 50 | LED Lighting Fixtures | - | LED Lighting Fixtures | -10 - 35 | 76 | 76 | - | 76 | ||
Tiny WHSL | 975 | - | - | Steel | Symmetric | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | Other | - | - | - | Duct joint cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continuously galvanized | - | - | - | Snap on | - | - | - | 00 EF1A | LED Lighting | - | - | LED Lighting Fixtures | - | LED Lighting Fixtures | - | - | - | - | - |