- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Accessory | Approvals | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | RoHS | Spare part | Temperature-Test | Type of accessory/spare part | Voltage Rating (AC) | Voltage Rating (DC) | Series | Size / Dimension | Type | Color | Housing Color | Operating Supply Voltage | Configuration | Voltage - Forward (Vf) (Typ) | Wire/Cable Gauge | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Illumination Color | Lens Color | Light Emitting Surface (LES) | Wavelength | Product | Features | Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XVPC6B3W Schneider | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Non-Compliant | - | - | - | 24 V | 24 V | - | - | - | Green | White | 24 V | - | - | 16 AWG | - | - | - | - | - | - | - | Green | - | - | - | - | 65 mm | IP65 | ||
![]() CL50BRXALSPQ Banner Engineering | In Stock | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue, Red | - | - | - | CL50 Column Light | - | - | - | ||
![]() FL 4154F Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 4106F Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 0007F Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 4104M Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 4250M Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 4168F Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 4105H Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 3102H Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 4128G Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL 4125B Omron | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLU03Q-1210E1-272H7X5 Citizen Finetech Miyota | 75 |
| - | - | - | - | CLU03Q | 2700K 2-Step MacAdam Ellipse | 3687lm (Typ) | Citizen | Tray | Active | - | - | 85°C | - | - | - | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | - | - | Square | 33.8V | - | - | 900mA | 113 lm/W | 97 (Typ) | 2.3A | Flat | - | - | 14.50mm Dia | - | - | With Connector | 1.40mm | - | ||
![]() CLU05Q-3618E1-272H7X5 Citizen Finetech Miyota | 38 |
| - | - | - | - | CLU05Q | 2700K 2-Step MacAdam Ellipse | 19608lm | Citizen | Tray | Active | - | - | 85°C | - | - | - | CLU05Q | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Warm | - | - | Square | 101.4V | - | - | 1.62A | 112 lm/W | 97 | 4.14A | Flat | - | - | 32.80mm Dia | - | - | With Connector | 1.40mm | - | ||
![]() CLU02Q-1204E1-352M2X2 Citizen Finetech Miyota | 76 |
| - | - | - | - | CLU02Q | 3500K 2-Step MacAdam Ellipse | 2072lm (Typ) | Citizen | Tray | Active | - | - | 85°C | - | - | - | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | - | - | Square | 33.8V | - | - | 360mA | 158 lm/W | 80 | 920mA | Flat | - | - | 9.70mm Dia | - | - | With Connector | 1.40mm | - | ||
![]() CLU02Q-1204E1-272M2X2 Citizen Finetech Miyota | 81 |
| - | - | - | - | CLU02Q | 2700K 2-Step MacAdam Ellipse | 1952lm (Typ) | Citizen | Tray | Active | - | - | 85°C | - | - | - | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | - | - | Square | 33.8V | - | - | 360mA | 149 lm/W | 80 | 920mA | Flat | - | - | 9.70mm Dia | - | - | With Connector | 1.40mm | - | ||
![]() BXRE-30G65F0-C-83 Bridgelux | 120 |
| - | - | - | - | BXRE-30 | 3000K | 21233lm | Bridgelux | Tube | Active | - | - | 85°C | - | - | - | V22 F90 Array | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | - | - | Square | 57V | - | 120° | - | 138 lm/W | 90 | 2.7A | Flat | - | - | 23.30mm Dia | - | - | Dimming | 1.65mm | - | ||
![]() BXRE-40G65F0-C-82 Bridgelux | 24 |
| - | - | - | - | BXRE-40 | 4000K | 10831lm (Typ) | Bridgelux | Tube | Active | - | - | 85°C | - | - | - | V22 F90 Array | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | - | - | Square | 50.8V | - | 120° | - | 178 lm/W | 90 | 1.2A | Flat | - | - | 23.30mm Dia | - | - | Dimming | 1.65mm | - | ||
![]() BXRE-40G08F0-E-82 Bridgelux | 24 |
| - | - | - | - | BXRE-40 | 4000K | 883lm (Typ) | Bridgelux | Tube | Active | - | - | 85°C | - | - | - | V8 F90 Array | 12.50mm L x 12.50mm W | Chip On Board (COB) | White, Neutral | - | - | Square | 33.7V | - | 120° | - | 175 lm/W | 90 | 150mA | Flat | - | - | 8.50mm Dia | - | - | Dimming | 1.65mm | - | ||
![]() BXRE-50C0400-B-84 Bridgelux | In Stock | - | - | - | - | - | BXRE-50 | 5000K 4-Step MacAdam Ellipse | 502lm (Typ) | Bridgelux | Tray | Active | - | - | 25°C | - | - | - | Gen 8 V6 Array | 12.50mm L x 12.50mm W | Chip On Board (COB) | White, Cool | - | - | Square | 8.4V | - | 120° | 320mA | 186 lm/W | 70 | 1A | Flat | - | - | 6.30mm Dia | - | - | - | 1.65mm | - |