- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Shape | Number of Terminals | Color Rendering Index - CRI | Factory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Intensity-Nom | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Wavelength/Color Temperature | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Color | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Illumination Color | Lens Transparency | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Reverse Voltage-Max | Peak Wavelength | Product | Color@Wavelength | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OSO5PA5A34A-CRLED14 OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTLP651C-R Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | ROUND | 2 | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | - | - | 70.0 mcd | - | - | - | - | 85 °C | -40 °C | 3 X1.50 MM, 1.50 MM HEIGHT, 2 PIN | Transferred | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | RED | 8541.40.20.00 | - | TR | 1 | 3 mm | compliant | SINGLE | 20 deg | SINGLE COLOR LED | 1.1 mm | WATER CLEAR | - | - | - | 0.03 A | 2.4 V | 1.5 mm | 5 V | 630 nm | - | Orange | - | - | - | - | - | - | ||
![]() SZ8-Y11-WW-C9-C Seoul Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SEOUL SEMICONDUCTOR CO LTD | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST-12-WH30-A2-B4301 Luminus Devices | In Stock | - | Datasheet | - | - | - | - | - | 95 | 1000 | 1.5 A | - | 1.3 mm | Dome | - | + 100 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | 3000 K | Reel | SST-12-WH | - | - | - | - | - | 5 W | - | - | - | - | - | 120 deg | - | - | - | Warm White | Clear | Colorless | - | - | - | - | - | White LEDs | - | - | 2.7 V | 114 lm | 2 mm | 3.45 mm | 3.45 mm | ||
![]() SST-12-WH27-A2-B2272 Luminus Devices | In Stock | - | Datasheet | - | - | - | - | - | 95 | 1000 | 1.5 A | - | 1.3 mm | Dome | - | + 100 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | 2700 K | Reel | SST-12-WH | - | - | - | - | - | 5 W | - | - | - | - | - | 120 deg | - | - | - | Warm White | Clear | Colorless | - | - | - | - | - | White LEDs | - | - | 2.7 V | 100 lm | 2 mm | 3.45 mm | 3.45 mm | ||
![]() SST-12-WH30-A2-B3301 Luminus Devices | In Stock | - | Datasheet | - | - | - | - | - | 95 | 1000 | 1.5 A | - | 1.3 mm | Dome | - | + 100 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | 3000 K | Reel | SST-12-WH | - | - | - | - | - | 5 W | - | - | - | - | - | 120 deg | - | - | - | Warm White | Clear | Colorless | - | - | - | - | - | White LEDs | - | - | 2.7 V | 107 lm | 2 mm | 3.45 mm | 3.45 mm | ||
![]() SST-12-WH40-A2-B5401 Luminus Devices | In Stock | - | Datasheet | - | - | - | - | - | 95 | 1000 | 1.5 A | - | 1.3 mm | Dome | - | + 100 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | 4000 K | Reel | SST-12-WH | - | - | - | - | - | 5 W | - | - | - | - | - | 120 deg | - | - | - | Neutral White | Clear | Colorless | - | - | - | - | - | White LEDs | - | - | 2.7 V | 121 lm | 2 mm | 3.45 mm | 3.45 mm | ||
![]() SST-12-WH27-A2-B2271 Luminus Devices | 17 |
| Datasheet | - | - | - | - | - | 95 | 1000 | 1.5 A | - | 1.3 mm | Dome | - | + 100 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | 2700 K | Reel | SST-12-WH | - | - | - | - | - | 5 W | - | - | - | - | - | 120 deg | - | - | - | Warm White | Clear | Colorless | - | - | - | - | - | White LEDs | - | - | 2.7 V | 100 lm | 2 mm | 3.45 mm | 3.45 mm | ||
![]() SST-12-WH35-A2-B4351 Luminus Devices | In Stock | - | Datasheet | - | - | - | - | - | 95 | 1000 | 1.5 A | - | 1.3 mm | Dome | - | + 100 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | 3500 K | Reel | SST-12-WH | - | - | - | - | - | 5 W | - | - | - | - | - | 120 deg | - | - | - | Warm White | Clear | Colorless | - | - | - | - | - | White LEDs | - | - | 2.7 V | 114 lm | 2 mm | 3.45 mm | 3.45 mm | ||
![]() SST-12-WH27-A2-B3272 Luminus Devices | In Stock | - | Datasheet | - | - | - | - | - | 95 | 1000 | 1.5 A | - | 1.3 mm | Dome | - | + 100 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | 2700 K | Reel | SST-12-WH | - | - | - | - | - | 5 W | - | - | - | - | - | 120 deg | - | - | - | Warm White | Clear | Colorless | - | - | - | - | - | White LEDs | - | - | 2.7 V | 107 lm | 2 mm | 3.45 mm | 3.45 mm | ||
![]() SST-25-WS65-A2-G1652 Luminus Devices | 1054 |
| Datasheet | 3.55 mm x 3.55 mm x 2.3 mm | - | - | - | - | 65 | 500 | 1.5 A | - | 1.6 mm | Dome | - | + 100 C | - 400 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | 6500 K | Reel | SST-25-W | - | High Power White LED | - | - | - | 13 W | - | - | - | - | Single | 120 deg | - | - | - | White | Clear | Colorless | - | - | - | - | - | White LEDs | - | Phosphor on Chip Technology | 3 V | 680 lm | 2.3 mm | 3.55 mm | 3.55 mm | ||
![]() M22FP-MSF20-E230-G Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSB5SAA201A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSR7CA5111P OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1P53A Sharp Corp | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | - | - | SHARP CORP | - | - | 1.4 mcd | - | - | - | - | 85 °C | -25 °C | - | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | RED | - | - | BULK | 1 | - | unknown | SINGLE | - | SINGLE COLOR LED | 2.9 mm | MILKY DIFFUSED | - | - | - | 0.01 A | - | 1.1 mm | - | 695 nm | - | - | - | - | - | - | - | - | ||
![]() TLGV1034(T22 Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | TOSHIBA CORP | - | - | 14.0 mcd | - | - | - | - | 100 °C | -40 °C | 1.60 X 0.80 MM, 0.40 MM HEIGHT, 4-1F1, 2 PIN | End Of Life | - | - | - | - | - | - | - | - | GREEN | 8541.40.20.00 | - | TR, 7 INCH | 1 | 1 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.6 mm | TRANSPARENT | - | - | - | 0.015 A | - | 0.4 mm | - | 574 nm | - | - | - | - | - | - | - | - | ||
![]() BXRC-40E2000-B-83 Bridgelux Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22FP-MSB10-WO Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB3317E-G Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | KODENSHI AUK CORP | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | unknown | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3BWD5V Bivar Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | BIVAR INC | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |