- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1H90A Sharp Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | SHARP CORP | 16.0 mcd | 85 °C | -25 °C | - | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | YELLOW | - | - | BULK | 1 | 3.75 mm | unknown | SINGLE | - | SINGLE COLOR LED | 3 mm | COLORLESS TRANSPARENT | 0.03 A | - | 1.1 mm | - | - | 585 nm | - | - | ||
![]() SML-P11VT ROHM Semiconductor | 8000 | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | ROHM CO LTD | 3.6 mcd | 85 °C | -40 °C | 1.0 X 0.6 MM, 0.2 MM HEIGHT, ROHS COMPLIANT PACKGAE-2 | Obsolete | Yes | e4 | Yes | - | Gold (Au) - with Nickel (Ni) barrier | RED | - | 8541.40.20.00 | TR | 1 | 0.9 mm | compliant | SINGLE | - | SINGLE COLOR LED | 0.6 mm | COLORLESS TRANSPARENT | 0.02 A | - | 0.2 mm | - | 5 V | - | - | Red | ||
![]() L-1503EB/1G1XD Kingbright | In Stock | - | Datasheet | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | Active | Yes | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | SINGLE COLOR LED ARRAY | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1EP53A Sharp Corp | 3000 | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 4 | SHARP CORP | 1.1/3.6 mcd | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | RED/YELLOW GREEN | - | - | BULK | 1 | - | unknown | SEPARATE, 2 ELEMENTS | - | DUAL COLOR LED | 2.9 mm | MILKY DIFFUSED | 0.01 A | - | 1.1 mm | - | - | 695/565 nm | - | - | ||
![]() NSPW300CS Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | NICHIA CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1003SYGD/S530-E2/F14-9/S1339 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | 12.5 mcd | 85 °C | -40 °C | 6.22 X 3.68 MM, ROHS COMPLIANT, PLASTIC PACKAGE-2 | Obsolete | - | - | - | EAR99 | - | BRILLIANT YELLOW GREEN | - | 8541.40.20.00 | TR | 1 | 2.54 mm | unknown | SINGLE | 110 deg | SINGLE COLOR LED | 5.71 mm | DIFFUSED GREEN | 0.025 A | - | 6.729 mm | - | - | 575 nm | - | - | ||
![]() OSR5PA5GA1B-12V OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-21C/Y2C-AQ1R1B/2C Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 3 | EVERLIGHT ELECTRONICS CO LTD | 92.5 mcd | 85 °C | -40 °C | ROHS COMPLIANT, SMD, 3 PIN | Active | Yes | - | Yes | EAR99 | - | BRILLIANT YELLOW | - | 8541.40.20.00 | TR, 7 INCH | 1 | - | compliant | SINGLE | 100 deg | SINGLE COLOR LED | 2 mm | WATER CLEAR | 0.025 A | - | 1 mm | - | - | 591 nm | - | - | ||
![]() TLRE1008A(T05) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 70.0 mcd | 85 °C | -40 °C | 1.60 X 0.80 MM, 0.60 MM HEIGHT, PLASTIC, 4-1C1, 2 PIN | Obsolete | No | - | - | - | - | RED | - | - | TAPE AND REEL | 1 | 1.5 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.1 mm | - | 0.025 A | - | 0.6 mm | - | - | 630 nm | - | - | ||
![]() ZMY45FW SunLED Group | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | SUNLED CO LTD | 178.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMD, LCC-2 | Active | Yes | - | Yes | - | - | YELLOW | - | 8541.40.20.00 | TR | 1 | 3.1 mm | compliant | SINGLE | 120 deg | SINGLE COLOR LED | 2.4 mm | WATER CLEAR | 0.05 A | - | 1.8 mm | - | - | 590 nm | - | - | ||
![]() L128-3090HA35000K1 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-21C/BHC-AP2R2N/2C Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 3 | EVERLIGHT ELECTRONICS CO LTD | 118.5 mcd | 85 °C | -40 °C | ROHS COMPLIANT, MINIATURE, SMD, 3 PIN | Active | - | - | - | EAR99 | - | BLUE | - | 8541.40.20.00 | TR, 7 INCH | 1 | - | compliant | SINGLE | 100 deg | SINGLE COLOR LED | 2 mm | WATER CLEAR | 0.025 A | - | 1 mm | - | - | 468 nm | - | - | ||
![]() M22FP-ASF20-E230-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94G0178 IBM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLRE1002A Toshiba America Electronic Components | 52000 | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 70.0 mcd | 85 °C | -40 °C | 2 X 1.25 MM, 1.10 MM HEIGHT, LEAD FREE, 4-1D1, 2 PIN | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | RED | - | 8541.40.20.00 | TR | 1 | 2.1 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.28 mm | - | 0.025 A | - | 1.1 mm | - | - | 644 nm | - | - | ||
![]() 1383ED Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 40.0 mcd | 85 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | - | ORANGE | TR | 8541.40.20.00 | BAG | 1 | 2.54 mm | unknown | SINGLE | 35 deg | SINGLE COLOR LED | 5 mm | DIFFUSED | 0.03 A | 2.4 V | 8.6 mm | T-1 3/4 | 5 V | 635 nm | 0.025 cd | - | ||
![]() M22FP-ASF10-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 249-8609-677 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSSW304DT-HG Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | NICHIA CORP | - | - | - | - | Active | - | e4 | - | - | Silver (Ag) | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | ||
![]() OSV5DL5201A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |