- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Base Product Number | CCT(K) | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Temperature-Test | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Forward Current-Max | Light Emitting Surface (LES) | Overall Height | T-code | Peak Wavelength | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OSNR5134A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL-HE1Y033B-TRB American Bright Optoelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | 12.0/10.0 mcd | 80 °C | -25 °C | SURFACE MOUNT PACKAGE-4 | Contact Manufacturer | - | - | - | - | - | - | - | - | - | HIGH EFFICIENCY RED/YELLOW | HIGH RELIABILITY | 8541.40.20.00 | TR | 1 | 3.5 mm | unknown | SEPARATE, 2 ELEMENTS | - | 120 deg | DUAL COLOR LED | - | - | - | 2.7 mm | - | WATER CLEAR | 0.03 A | - | 1.1 mm | - | 640/583 nm | - | ||
![]() GM5ZR03200Z Sharp Corp | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | 4 | - | - | SHARP CORP | - | 400.0 mcd | 85 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | RED | - | - | BULK | 1 | - | unknown | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 3.2 mm | - | COLORLESS TRANSPARENT | 0.07 A | - | 2.65 mm | T-1 | 647 nm | - | ||
![]() OSRBPA5B31A-TAG OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7289ABE Silergy Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMT-FG10-NFL00 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLOE1005B Marktech Optoelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | MARKTECH OPTOELECTRONICS | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXRE-40G0800-D-82 Bridgelux | 19 |
| - | - | - | - | - | - | 4000K 2-Step MacAdam Ellipse | - | 769lm (Typ) | - | - | - | - | - | - | 25°C | Tube | Gen 8 V8 Array | 12.50mm L x 12.50mm W | - | Active | Chip On Board (COB) | - | White, Neutral | - | - | - | - | - | - | Square | 16.8V | 120° | - | 300mA | 153 lm/W | 90 | - | 1A | Flat | - | 8.50mm Dia | - | - | - | 1.65mm | ||
![]() GI-23TRK-D50-UL4 Green Ignite Inc | In Stock | - | - | - | - | - | - | GI-23TRK | 4000K | - | 3168lm | - | - | - | - | - | - | - | Bulk | - | - | - | Active | LED Module | - | White, Neutral | - | - | - | - | - | - | Linear Light Strip | 188.5V | 120° | - | - | 132 lm/W | 83 | - | - | Flat | - | - | - | - | - | - | ||
![]() BXRE-40C6501-B-83 Bridgelux | 32 |
| - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | 9346lm (Typ) | - | - | - | - | - | - | 25°C | Tube | Gen 8 V22 Array | 28.00mm L x 28.00mm W | - | Active | Chip On Board (COB) | - | White, Neutral | - | - | - | - | - | - | Square | 50.2V | 120° | - | 950mA | 196 lm/W | 70 | - | 3.5A | Flat | - | 23.30mm Dia | - | - | - | 1.65mm | ||
![]() BXRE-50C1001-C-83 Bridgelux | 32 |
| Datasheet | - | - | - | - | - | 5000K 3-Step MacAdam Ellipse | - | 1776lm (Typ) | - | - | - | - | - | - | 25°C | Tube | Gen 8 V10 Array | 13.50mm L x 13.50mm W | - | Active | Chip On Board (COB) | - | White, Cool | - | - | - | - | - | - | Square | 30.7V | 120° | - | 300mA | 193 lm/W | 70 | - | 1A | Flat | - | 10.20mm Dia | - | - | - | 1.65mm | ||
![]() BXRE-50G2001-C-84 Bridgelux | 19 |
| Datasheet | - | - | - | - | - | 5000K 4-Step MacAdam Ellipse | - | 2682lm (Typ) | - | - | - | - | - | - | 25°C | Tube | Gen 8 V13 Array | 19.00mm L x 19.00mm W | - | Active | Chip On Board (COB) | - | White, Cool | - | - | - | - | - | - | Square | 33.4V | 120° | - | 500mA | 161 lm/W | 90 | - | 1.75A | Flat | - | 14.80mm Dia | - | - | - | 1.65mm | ||
![]() BXRE-50G4001-C-84 Bridgelux | 32 |
| Datasheet | - | - | - | - | - | 5000K 4-Step MacAdam Ellipse | - | 5760lm (Typ) | - | - | - | - | - | - | 25°C | Tube | Gen 8 V18 Array | 24.00mm L x 24.00mm W | - | Active | Chip On Board (COB) | - | White, Cool | - | - | - | - | - | - | Square | 33.9V | 120° | - | 1.05A | 162 lm/W | 90 | - | 3A | Flat | - | 19.60mm Dia | - | - | - | 1.65mm | ||
![]() BXRC-30E4000-D-82-SE Bridgelux | 19 |
| Datasheet | - | - | - | - | - | 3000K 2-Step MacAdam Ellipse | - | 4252lm (Typ) | - | - | - | - | - | - | 25°C | Tray | Gen 8 Vero® SE 18 Array | 36.20mm Dia | - | Active | Chip On Board (COB) | - | White, Warm | - | - | - | - | - | - | Round | 28.2V | 120° | - | 850mA | 177 lm/W | 80 | - | 2.5A | Flat | - | 18.50mm Dia | - | - | - | 1.80mm | ||
![]() TLG205 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | 2 | - | - | TOSHIBA CORP | - | 1.5 mcd | 75 °C | -20 °C | - | Obsolete | No | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | BULK | 1 | 2.54 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 5 mm | - | - | 0.025 A | - | 11 mm | - | 565 nm | - | ||
![]() TWH104-HL Seoul Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | SEOUL SEMICONDUCTOR CO LTD | - | - | 80 °C | -30 °C | 1.60 X 0.80 MM, 0.40 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN | Active | - | - | - | - | - | - | - | - | - | WHITE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.6 mm | compliant | SINGLE WITH BUILT-IN ZENER DIODE | - | 140 deg | SINGLE COLOR LED | - | - | - | 1.2 mm | - | - | 0.015 A | - | 0.4 mm | - | - | - | ||
![]() SSC-NB104 Seoul Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | SEOUL SEMICONDUCTOR CO LTD | - | 35.0 mcd | 85 °C | -30 °C | 1.60 X 0.80 MM, 0.40 MM HEIGHT, LEAD FREE PACKAGE-2 | Contact Manufacturer | - | - | - | - | - | - | - | - | - | WHITE | - | 8541.40.20.00 | TR | 1 | 1.6 mm | compliant | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1.2 mm | - | UNTINTED DIFFUSED | 0.02 A | - | 0.4 mm | - | - | - | ||
![]() 54177 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSB56A3134A-1-QR OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSW5DK3FE1B-12V OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |