- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | CCT(K) | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Luminous Intensity-Nom | Number of LEDs in Array | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Temperature-Test | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Forward Current-Max | Light Emitting Surface (LES) | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BXRC-65C2001-B-83-SE Bridgelux | 19 |
| Datasheet | - | - | - | - | 6500K 3-Step MacAdam Ellipse | - | 1937lm (Typ) | - | - | - | - | - | - | - | 85°C | Tray | Gen 8 Vero® SE 13 Array | 36.20mm Dia | - | - | Active | - | Chip On Board (COB) | - | White, Cool | - | - | - | - | - | Round | 33.4V | 120° | - | 350mA | 169 lm/W | 70 | - | 1.25A | Flat | - | 13.30mm Dia | - | - | - | - | - | - | - | Dimming | 3.60mm | ||
![]() BXRE-65E1001-B-83 Bridgelux | 32 |
| Datasheet | - | - | - | - | 6500K 3-Step MacAdam Ellipse | - | 1231lm (Typ) | - | - | - | - | - | - | - | 25°C | Tube | Gen 8 V10 Array | 13.50mm L x 13.50mm W | - | - | Active | - | Chip On Board (COB) | - | White, Cool | - | - | - | - | - | Square | 34.2V | 120° | - | 200mA | 180 lm/W | 80 | - | 500mA | Flat | - | 10.20mm Dia | - | - | - | - | - | - | - | - | 1.65mm | ||
![]() BXRC-40C10K1-D-83-SE Bridgelux | In Stock | - | Datasheet | - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | 12288lm (Typ) | - | - | - | - | - | - | - | 25°C | Tray | Gen 8 Vero® SE 29 Array | 49.20mm Dia | - | - | Active | - | Chip On Board (COB) | - | White, Neutral | - | - | - | - | - | Round | 66.7V | 120° | - | 1.3A | 199 lm/W | 70 | - | 4.75A | Flat | - | 29.10mm Dia | - | - | - | - | - | - | - | - | 3.50mm | ||
![]() TLSH38TP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | TOSHIBA CORP | - | 6500.0 mcd | - | 100 °C | -40 °C | PLASTIC PACKAGE-2 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | RED | 8541.40.20.00 | BULK | 1 | 2.54 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 5 mm | - | TRANSPARENT | 0.05 A | - | - | 9.42 mm | T-1 3/4 | - | 623 nm | - | - | - | - | ||
![]() CL-201HR-C-TS Citizen Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | CITIZEN ELECTRONICS CO LTD | - | 147.0 mcd | - | 80 °C | -25 °C | 3.20 X 2.40 MM, 2.40 MM HEIGHT, MINIATURE PACKAGE-2 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | HIGH BRIGHT RED | 8541.40.20.00 | TAPE | 1 | 3.5 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2.6 mm | - | NONDIFFUSED | 0.03 A | - | - | 2.4 mm | - | - | 660 nm | - | - | - | - | ||
![]() OSW5DKA131A-CRLED14 OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APJA2107QWF/D Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 200.0 mcd | - | 85 °C | -40 °C | 2.10 X 0.70 MM, 1.30 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN | Active | Yes | - | - | - | - | - | - | - | - | - | - | WHITE | 8541.40.20.00 | TR | 1 | 2.6 mm | compliant | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 1.4 mm | - | FLUORESCENT YELLOW | 0.03 A | - | - | 0.7 mm | - | - | - | - | - | - | - | ||
![]() STW8Q14BE U7E3A1 Seoul Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG1101W Stanley Electric Co | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | STANLEY ELECTRIC CO LTD | - | 1.4 mcd | - | 85 °C | -30 °C | 3 X 1.50 MM, 1.50 MM HEIGHT, ROHS COMPLIANT PACKAGE-2 | Obsolete | Yes | - | - | - | - | - | Yes | - | - | - | - | GREEN | 8541.40.20.00 | TAPE AND REEL | 1 | 3 mm | unknown | SINGLE | - | 144 deg | SINGLE COLOR LED | - | - | - | 2 mm | - | WATER CLEAR | 0.03 A | - | - | 1.5 mm | - | - | 555 nm | - | - | - | - | ||
![]() SML-710MWT86 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STW8Q14BE U7E4A1 Seoul Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STW8A12DIPH0 L2727KCH3 Seoul Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH460 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | 100 °C | -55 °C | - | Obsolete | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | not_compliant | - | - | 6 deg | - | - | - | - | - | - | - | 0.05 A | - | 2.1 V | 7.4 mm | - | 3 V | 660 nm | - | Red | - | - | ||
![]() ZMDKSGKBBA61W SunLED Group | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 6 | - | SUNLED CO LTD | - | 148.0/59.0 mcd | - | 85 °C | -40 °C | 3.60 X 3.20 MM, 1.10 MM HEIGHT, ROHS COMPLIANT, SMT, 6 PIN | Active | Yes | - | - | - | - | - | Yes | - | - | - | - | RED/GREEN/BLUE | 8541.40.20.00 | TR | 1 | 3.5 mm | compliant | SEPARATE, 3 ELEMENTS | - | 120 deg | TRIPLE COLOR LED | - | - | - | 3.6 mm | - | WATER CLEAR | 0.03 A | - | - | 1.1 mm | - | - | 650/574/468 nm | - | - | - | - | ||
![]() 1224UYC/S963 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | EVERLIGHT ELECTRONICS CO LTD | - | 825.0 mcd | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | SUPER YELLOW | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | - | 25 deg | SINGLE COLOR LED | - | - | - | 3 mm | - | WATER CLEAR | 0.025 A | - | 2.4 V | 5.2 mm | T-1 | 5 V | 591 nm | 0.4 cd | - | - | - | ||
![]() HLMP-2550 Avago Technologies | 760 | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | 8 | - | AVAGO TECHNOLOGIES INC | - | 50 mcd | 4 | 85 °C | -20 °C | - | Active | Yes | - | - | - | - | e1 | Yes | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | HIGH PERFORMANCE GREEN | 8541.40.20.00 | BULK | 1 | 2.54 mm | compliant | SEPARATE, 4 ELEMENTS | - | - | SINGLE COLOR LED | - | - | - | 19.05 mm | - | - | 0.03 A | - | 2.6 V | 6.223 mm | - | - | 565 nm | 0.0075 cd | Green | - | - | ||
![]() LT1011 LED Technology Ltd | In Stock | - | Datasheet | - | - | - | - | - | LED TECHNOLOGY LTD | - | - | - | 85 °C | -40 °C | - | Contact Manufacturer | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | DIFFUSED | - | - | 2 V | 7.1 mm | - | 3 V | 655 nm | - | Red | - | - | ||
![]() SWAK0B Seoul Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | SEOUL SEMICONDUCTOR CO LTD | - | 1600.0 mcd | - | 85 °C | -30 °C | 3.70 X 0.90 MM, 0.40 MM HEIGHT, ROHS COMPLIANT, SMT, 2 PIN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | WHITE | 8541.40.20.00 | TR | 1 | 3.6 mm | compliant | SINGLE | - | 120 deg | SINGLE COLOR LED | - | - | - | 2.3 mm | - | - | 0.03 A | - | - | 0.4 mm | - | - | - | - | - | - | - | ||
![]() 315-50480 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22FP-ASB10-E30-G Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |