- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KPH-1608SURC Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | KINGBRIGHT ELECTRONIC CO LTD | 150.0 mcd | 85 °C | -40 °C | 1.60 X 0.80 MM, SMD, 2 PIN | Active | Yes | - | Yes | - | - | HYPER RED | - | 8541.40.20.00 | BULK | 1 | 1.65 mm | compliant | SINGLE | 120 deg | SINGLE COLOR LED | 1.2 mm | WATER CLEAR | 0.03 A | - | 0.65 mm | - | - | 640 nm | - | ||
![]() ZM2CY64W-3 SunLED Group | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | SUNLED CO LTD | 2990.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | Active | Yes | - | Yes | - | - | YELLOW | HIGH RELIABILITY | 8541.40.20.00 | BAG; BOX | 1 | 4.6 mm | compliant | SINGLE | 20 deg | SINGLE COLOR LED | 1.78 mm | WATER CLEAR | 0.03 A | - | 2.92 mm | T-3/4 | - | 590 nm | - | ||
![]() L128-6590HA35000K1 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19-226/R6GHC-D02/2T Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 4 | EVERLIGHT ELECTRONICS CO LTD | 10.85/42.75 mcd | 85 °C | -40 °C | - | Active | Yes | - | - | EAR99 | - | BRILLIANT RED/BRILLIANT GREEN | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.6 mm | compliant | SEPARATE, 2 ELEMENTS | 120 deg | DUAL COLOR LED | 1.3 mm | WATER CLEAR | 0.025 A | 2 V | 0.4 mm | - | 5 V | 632/518 nm | 0.0072 cd | ||
![]() ZMD55W-3 SunLED Group | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | SUNLED CO LTD | 597.0 mcd | 85 °C | -40 °C | 3.20 X 1.60 MM, 1.80 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN | Active | Yes | - | Yes | - | - | RED | - | 8541.40.20.00 | TR | 1 | 3.75 mm | compliant | SINGLE | 50 deg | SINGLE COLOR LED | 1.6 mm | WATER CLEAR | 0.03 A | - | 1.8 mm | - | - | 640 nm | - | ||
![]() 594SURD/S530-A3-L Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | 16.0 mcd | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | BRILLIANT RED | TR | 8541.40.20.00 | BAG | 1 | 2.54 mm | compliant | SINGLE | 170 deg | SINGLE COLOR LED | 4 mm | DIFFUSED RED | 0.025 A | 2.4 V | 5 mm | - | 5 V | 632 nm | 0.01 cd | ||
![]() M22FP-ASB11-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-170UR-CD-T Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | RECTANGULAR | - | CITIZEN ELECTRONICS CO LTD | - | 80 °C | -25 °C | - | Active | - | - | - | - | - | ULTRA BRIGHT RED | - | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | SINGLE COLOR LED | 1.4 mm | - | 0.03 A | - | - | - | - | - | - | ||
![]() L2C5-40901210H1500 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML-010VTT86L ROHM Semiconductor | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | ROHM CO LTD | 8.3 mcd | 85 °C | -30 °C | 3 X 2 MM, 1.30 MM HEIGHT, SURFACE MOUNT PACKAGE-2 | Obsolete | Yes | e4 | Yes | - | Gold (Au) - with Nickel (Ni) barrier | RED | - | 8541.40.20.00 | TR | 1 | 2.95 mm | compliant | SINGLE | - | SINGLE COLOR LED | 2.3 mm | TRANSPARENT CLEAR | 0.025 A | - | 1.3 mm | - | - | 650 nm | - | ||
![]() 1363-2UYC/S530-A6 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 5000.0 mcd | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | SUPER YELLOW | TR | 8541.40.20.00 | BAG | 1 | 2.54 mm | compliant | SINGLE | 6 deg | SINGLE COLOR LED | 10 mm | WATER CLEAR | 0.025 A | 2.4 V | 13.5 mm | T-4 | 5 V | 591 nm | 2.5 cd | ||
![]() CL-190FG-CD-T Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | RECTANGULAR | - | CITIZEN ELECTRONICS CO LTD | - | 80 °C | -25 °C | - | Obsolete | - | - | - | - | - | FRESH GREEN | - | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | SINGLE COLOR LED | 1.2 mm | - | 0.02 A | - | - | - | - | - | - | ||
![]() M22FP-MSF10-R Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSCW021T Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | NICHIA CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44W4408-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L513GC-30D American Opto Plus LED Corp | In Stock | - | Datasheet | - | - | - | - | AMERICAN OPTO PLUS LED CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22FP-MSB11-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1383ID Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 40.0 mcd | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | HIGH EFFICIENCY RED | TR | 8541.40.20.00 | BAG | 1 | 2.54 mm | compliant | SINGLE | 35 deg | SINGLE COLOR LED | 5 mm | DIFFUSED RED | 0.03 A | 2.4 V | 8.6 mm | T-1 3/4 | 5 V | 635 nm | 0.025 cd | ||
![]() OSR5PA3NE4A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L171L-LIC-TR American Opto Plus LED Corp | 13206 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |