- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Voltage | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Lens Color | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | T-code | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BXRE-50C4000-F-24 Bridgelux | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 5000K 4-Step MacAdam Ellipse | 85°C | Tray | 2015 | V Series™ | 21.00mm Lx21.00mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Cool | - | - | 31W | - | - | - | Square | - | 2.1A | 28.6V | 120° | - | 1.05A | - | 130 lm/W | 70 | Flat | - | - | 18.60mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() BXRE-40E4000-F-23 Bridgelux | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tray | 2015 | V Series™ | 21.00mm Lx21.00mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Neutral | - | - | 31W | - | - | - | Square | - | 2.1A | 28.6V | 120° | - | 1.05A | - | 126 lm/W | 80 | Flat | - | - | 18.60mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() 1800814230 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | 4100K | - | - | 2010 | Helieon, 800 QXRA | 80.00mm Dia | Obsolete | 1 (Unlimited) | - | LED Module | - | - | White, Neutral | - | - | - | - | - | - | Round | - | - | 11.4V | 32° | - | 700mA | - | 69 lm/W | 80 | Flat | - | - | - | - | - | - | 27.85mm | - | - | ROHS3 Compliant | - | ||
![]() LMH020-6000-40G9-00001TW Cree Inc. | In Stock | - | Datasheet | - | - | Module | - | - | - | - | 4000K | - | Tray | - | LMH2 | 88.20mm Dia | Active | 1 (Unlimited) | - | LED Module | 70°C | 0°C | White, Neutral | - | 8541.40.20.00 | - | - | - | - | Round | - | 1.87A | 42.8V | 110° | - | 1.7A | - | 85 lm/W | 90 | Domed | - | 6 klm | 68.00mm Dia | - | - | Dimming - WhiteLight | 30.00mm | - | Unknown | RoHS Compliant | - | ||
![]() CXA2520-0000-000N00Q430G Cree Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tray | - | XLamp® CXA2520 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Warm | - | 8541.40.20.00 | 47W | - | - | - | Square | - | 1.25A | 36V | 115° | - | 550mA | - | 118 lm/W | 80 | Flat | - | - | 19.00mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMA1516-0000-000N0H0A27G Cree Inc. | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | CYLINDRICAL | 2700K 3-Step MacAdam Ellipse | 85°C | - | - | XLamp® CMA1516 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | 2 | Chip On Board (COB) | - | - | White, Warm | UL RECOGNIZED | 8541.40.20.00 | 41W | BAG; CARTON | 1 | - | Square | - | - | 35V | 115° | 450mA | - | - | 131 lm/W | 80 | Flat | - | - | 9.00mm Dia | - | T3-1/4 | - | 1.70mm | - | - | RoHS Compliant | - | ||
![]() CXA1507-0000-000F00G265F Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | 6500K 4-Step MacAdam Ellipse | 85°C | Tray | - | XLamp® CXA1507 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | Square | - | 750mA | 18V | 115° | - | 400mA | - | 113 lm/W | 70 | Flat | - | - | 8.90mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | - | ||
![]() L2C5-30901203E0900 Lumileds | 24 |
| Datasheet | 6 Weeks | Surface Mount | - | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 16.00mm Lx19.00mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | - | - | - | - | - | Rectangle | - | 600mA | 34.5V | 115° | 600mA | 300mA | Circular, Flat | 116 lm/W | 90 | Flat | - | 1.2 klm | 9.00mm Dia | 1 | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() BXRC-40G10K0-C-73-SE Bridgelux | 125 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tray | 2016 | Vero® SE 29 Array | 49.20mm Dia | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Neutral | - | - | - | - | - | - | Round | - | - | 68.1V | 120° | - | 1.71A | - | 126 lm/W | 90 | Flat | - | - | 29.20mm Dia | - | - | - | 3.60mm | - | - | RoHS Compliant | - | ||
![]() L2C5-40901204E1300 Lumileds | 24 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Neutral | - | 8541.40.20.00 | - | - | - | - | Rectangle | - | 900mA | 34.8V | 115° | - | 450mA | - | 128 lm/W | 90 | Flat | - | - | 13.00mm Dia | - | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() W42182-U1 Seoul Semiconductor Inc. | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | 2 | - | 6300K | 25°C | Cut Tape (CT) | 2009 | Z Power, P4 | 19.90mm Dia | Obsolete | 2A (4 Weeks) | - | LED Module | - | - | White, Cool | - | - | - | - | - | - | Starboard | 3.25V | 1A | 3.25V | 127° | - | 350mA | Circular | 88 lm/W | 75 (Typ) | Domed | - | 100 lm | 5.60mm Dia | 1 | - | - | 6.78mm | No | - | RoHS Compliant | - | ||
![]() LXK8-PW27-0024 Lumileds | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tray | 2011 | LUXEON K | 30.00mm Dia | Obsolete | 1 (Unlimited) | - | LED Module | - | - | White, Warm | - | - | - | - | - | - | Round | - | 1.05A | 63V | 100° | 1.05A | 350mA | - | 109 lm/W | 80 | Domed | White | 2.09 klm | - | 24 | - | - | 3.42mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BXRE-40G6500-B-73 Bridgelux | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tray | 2016 | Gen 7 V22 Array | 28.00mm Lx28.00mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Neutral | - | - | - | - | - | - | Square | - | 2.34A | 50.7V | 120° | - | 1.17A | - | 128 lm/W | 90 | Flat | - | - | 22.60mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() CXB1820-0000-000N0HR427G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | YES | SURFACE MOUNT | - | CYLINDRICAL | 2700K 3-Step MacAdam Ellipse | 85°C | Tray | - | Xlamp® CXB1820 | 17.85mm Lx17.85mm W | Active | 1 (Unlimited) | 2 | Chip On Board (COB) | - | - | White, Warm | UL RECOGNIZED | 8541.40.20.00 | - | BAG; CARTON | 1 | unknown | Square | - | 1.05A | 36V | 115° | - | 550mA | - | 136 lm/W | 80 | Flat | - | - | 12.00mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | - | ||
![]() CXA2520-0000-000N0HR250G Cree Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tray | - | XLamp® CXA2520 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | Square | - | 1.25A | 36V | 115° | - | 550mA | - | 127 lm/W | 80 | Flat | - | - | 19.00mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | - | ||
![]() CMA3090-0000-000Q0H0A30G Cree Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | - | - | XLamp® CMA3090 | 27.35mm Lx27.35mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Warm | - | 8541.40.20.00 | 174W | - | - | - | Square | - | - | 45V | 115° | 1.8A | - | - | 145 lm/W | 80 | Flat | - | - | 23.00mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0UA435H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | 3500K 2-Step MacAdam Ellipse | 85°C | Tray | - | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | Square | - | 500mA | 18V | 115° | - | 200mA | - | 102 lm/W | 90 | Flat | - | - | 6.00mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | - | ||
![]() CXB1304-0000-000C0UA430H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | 3000K 2-Step MacAdam Ellipse | 85°C | Tray | - | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | Square | - | 1A | 9V | 115° | - | 400mA | - | 102 lm/W | 90 | Flat | - | - | 6.00mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | - | ||
![]() CXB1304-0000-000N0UA427G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tray | - | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | Square | - | 250mA | 36V | 115° | - | 100mA | - | 102 lm/W | 90 | Flat | - | - | 6.00mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() CXB1304-0000-000C0UB235G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tray | - | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | - | Chip On Board (COB) | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | Square | - | 1A | 9V | 115° | - | 400mA | - | 110 lm/W | 90 | Flat | - | - | 6.00mm Dia | - | - | - | 1.70mm | - | - | RoHS Compliant | - |