- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Shape | Number of Terminals | CCT(K) | Color Rendering Index - CRI | Factory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Luminous Intensity-Nom | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Temperature-Test | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Illumination Color | Lens Transparency | Forward Current-Max | Light Emitting Surface (LES) | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L128-3570SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | - | - | - | 70 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3500K | Reel | LUXEON 2835 Commercial | - | - | - | - | - | White LEDs | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | Warm White | Diffused | - | - | - | - | - | - | - | - | White LEDs | 3 V | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-3590SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | - | - | - | 90 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3500K | Reel | LUXEON 2835 Commercial | - | - | - | - | - | White LEDs | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | Warm White | Diffused | - | - | - | - | - | - | - | - | White LEDs | 3 V | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-4090SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | - | - | - | 90 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 4000K | Reel | LUXEON 2835 Commercial | - | - | - | - | - | White LEDs | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | Warm White | Diffused | - | - | - | - | - | - | - | - | White LEDs | 3 V | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-6570SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | - | - | - | 70 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 6500K | Reel | LUXEON 2835 Commercial | - | - | - | - | - | White LEDs | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | Warm White | Diffused | - | - | - | - | - | - | - | - | White LEDs | 3 V | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-3080SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | - | - | - | 80 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3000K | Reel | LUXEON 2835 Commercial | - | - | - | - | - | White LEDs | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | Warm White | Diffused | - | - | - | - | - | - | - | - | White LEDs | 3 V | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-5780SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | - | - | - | 80 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 5700K | Reel | LUXEON 2835 Commercial | - | - | - | - | - | White LEDs | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | Warm White | Diffused | - | - | - | - | - | - | - | - | White LEDs | 3 V | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-2790SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | - | - | - | 90 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 2700K | Reel | LUXEON 2835 Commercial | - | - | - | - | - | White LEDs | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | Warm White | Diffused | - | - | - | - | - | - | - | - | White LEDs | 3 V | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() GW KADGBB.GM-B1B2-30AB ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | 3000K | - | - | - | - | - | - | 1355lm (1260lm ~ 1450lm) | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | Bulk | SOLERIQ? S 6 | 13.50mm L x 13.50mm W | - | - | Obsolete | - | Chip On Board (COB) | - | White, Warm | - | - | - | - | - | Square | 35V | 110° | - | 400mA | 97 lm/W | 95 | - | 920mA | Flat | - | - | - | 6.10mm Dia | - | - | - | - | - | - | - | - | 1.80mm | - | - | ||
![]() CGM-14-35-90-36-TC60-F7-2 Luminus Devices Inc. | 17 |
| Datasheet | - | - | - | - | - | 3500K 2-Step MacAdam Ellipse | - | - | - | - | - | - | 4395lm (Typ) | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | Tray | CGM-14 Gen6 | 19.00mm L x 19.00mm W | - | - | Active | - | Chip On Board (COB) | - | White, Warm | - | - | - | - | - | Square | 33.4V | 120° | - | 900mA | 146 lm/W | 90 | - | 2.2A | Flat | - | - | - | 14.30mm Dia | - | - | - | - | - | - | - | - | 1.40mm | - | - | ||
![]() GW KAPLBB.GM-F3F4-30AB ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | 3000K | - | - | - | - | - | - | 3853lm (3360lm ~ 4046lm) | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | Bulk | SOLERIQ? S 14 | 17.85mm L x 17.85mm W | - | - | Obsolete | - | Chip On Board (COB) | - | White, Warm | - | - | - | - | - | Square | 35V | 110° | - | 900mA | 122 lm/W | 95 | - | 2.07A | Flat | - | - | - | 14.00mm Dia | - | - | - | - | - | - | - | - | 1.65mm | - | - | ||
![]() GW KAFJBB.GM-E7E8-40AB ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | 4000K | - | - | - | - | - | - | 2292lm (2132lm ~ 2452lm) | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | Bulk | SOLERIQ? S 9 | 15.85mm L x 15.85mm W | - | - | Obsolete | - | Chip On Board (COB) | - | White, Neutral | - | - | - | - | - | Square | 35V | 110° | - | 500mA | 131 lm/W | 95 | - | 1.15A | Flat | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | 1.65mm | - | - | ||
![]() GW KAFJBB.GM-E3E4-30AB ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | 3000K | - | - | - | - | - | - | 2101lm (1954lm ~ 2248lm) | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | Bulk | SOLERIQ? S 9 | 15.85mm L x 15.85mm W | - | - | Obsolete | - | Chip On Board (COB) | - | White, Warm | - | - | - | - | - | Square | 35V | 110° | - | 500mA | 120 lm/W | 95 | - | 1.15A | Flat | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | 1.65mm | - | - | ||
![]() CXM-18-30-90-36-AA40-F5-2 Luminus Devices Inc. | In Stock | - | Datasheet | - | - | - | - | - | 3000K 2-Step MacAdam Ellipse | - | - | - | - | - | - | 3730lm (Typ) | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | Tray | CXM-18 Gen 4 | 21.50mm L x 21.50mm W | - | - | Active | - | Chip On Board (COB) | - | White, Warm | - | - | - | - | - | Square | 33.5V | 120° | - | 800mA | 139 lm/W | 90 | - | 2.5A | Flat | - | - | - | 17.50mm Dia | - | - | - | - | - | - | - | - | 1.37mm | - | - | ||
![]() ZSG64W-9 SunLED Group | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | ROUND | 2 | - | - | - | - | SUNLED CO LTD | - | - | - | 597.0 mcd | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | Active | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | GREEN | 8541.40.20.00 | TR | 1 | 5.05 mm | compliant | SINGLE | - | 20 deg | SINGLE COLOR LED | - | - | - | 1.78 mm | - | WATER CLEAR | - | - | 0.03 A | - | - | 1.4 mm | T-3/4 | - | 574 nm | - | - | - | - | - | - | ||
![]() ZM2CR60W SunLED Group | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | - | SUNLED CO LTD | - | - | - | 2690.0 mcd | - | - | - | - | 85 °C | -40 °C | 3 X 1.50 MM, 1.40 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN | Active | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | RED | 8541.40.20.00 | TR | 1 | 3 mm | compliant | SINGLE | - | 70 deg | SINGLE COLOR LED | - | - | - | 2 mm | - | WATER CLEAR | - | - | 0.03 A | - | - | 1.4 mm | - | - | 640 nm | - | - | - | - | - | - | ||
![]() 333IT/E Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | 30.0 mcd | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | HIGH EFFICIENCY RED | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | - | 20 deg | SINGLE COLOR LED | - | - | - | 5 mm | - | RED TRANSPARENT | - | - | 0.03 A | - | 2.4 V | 8.6 mm | T-1 3/4 | 5 V | 635 nm | 0.01 cd | - | - | - | - | - | ||
![]() NSSW157HT-HG Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | e4 | - | - | - | - | Silver (Ag) | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1E11A Sharp Corp | In Stock | - | Datasheet | - | NO | AXIAL MOUNT | ROUND | 2 | - | - | - | - | SHARP CORP | - | - | - | 7 mcd | - | - | - | - | 85 °C | -25 °C | - | Obsolete | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | YELLOW GREEN | - | BULK | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2 mm | - | DIFFUSED | - | - | 0.02 A | - | - | 2.6 mm | T-3/4 | - | 565 nm | - | - | - | - | - | - | ||
![]() NSPGR70BSS Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL-HB833A-L-TRB American Bright Optoelectronics | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | ROUND | 2 | - | - | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | - | - | 25.0 mcd | - | - | - | - | 80 °C | -25 °C | 3.20 X 1.60 MM, 1.40 MM HEIGHT, ROHS COMPLIANT, 1206, 2 PIN | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | - | - | - | - | SUPER BLUE | 8541.40.20.00 | TR, 7 INCH | 1 | 3.5 mm | unknown | SINGLE | - | 60 deg | SINGLE COLOR LED | - | - | - | 1.1 mm | - | WATER CLEAR | - | - | 0.03 A | - | - | 1.4 mm | - | - | 460 nm | - | - | - | - | - | - |